- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVSL02V07C006 Eaton | 23066 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | TVSL02 | 4.7 V | 6 pF | - | 8 A | + 85 C | Eaton - Electronics Division | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 50 W | Active | - | - 25 V, + 25 V | - 25 V, + 25 V | -55°C ~ 85°C (TA) | - | BUSSMANN | Zener | General Purpose | SMD/SMT | 3 V | Bidirectional | 1 Channel | No | 7.5V | 90W | 8A (8/20µs) | 12.8V (Typ) | 6.3 V | 7V (Max) | - | ESD Suppressors | 1 | 8.5pF @ 1MHz | ||
![]() P4SMA9-1CA Eaton | 8027 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | - | - | - | - | No | 8.65V | 400W | 3.3A | 13.4V | - | 7.78V | - | - | 1 | - | ||
![]() P6SMB20CA Eaton | 2241 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | 19 V | - | - | 21.7 A | + 150 C | Eaton - Electronics Division | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 W | Active | - | - | - | -55°C ~ 150°C (TJ) | - | P6SMB | Zener | Telecom | SMD/SMT | 17.1 V | Bidirectional | 1 Channel | No | 19V | 600W | 21.7A | 27.7V | 27.7 V | 17.1V | - | TVS Diodes | 1 | - | ||
![]() P4SMA150A Eaton | 46 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | 400 W | Active | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 143V | 400W | 2A | 207V | 207 V | 128V | 1 | TVS Diodes | - | - | ||
![]() P6SMB27CA Eaton | 1083 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600 W | Active | - | - | - | -55°C ~ 150°C (TJ) | - | P6SMB | Zener | Telecom | - | - | Bidirectional | - | No | 25.7V | 600W | 16.3A | 37.5V | 37.5 V | 23.1V | - | TVS Diodes | 1 | - | ||
![]() P4SMA20CA Eaton | 238 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 W | Active | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 19V | 400W | 14.8A | 27.7V | 27.7 V | 17.1V | - | TVS Diodes | 1 | - | ||
![]() P4SMA33A Eaton | 39824 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | 37.1 V | - | - | 7.6 A | + 150 C | Eaton - Electronics Division | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 W | Active | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | SMD/SMT | 33 V | Unidirectional | 1 Channel | No | 31.4V | 400W | 9A | 45.7V | 45.7 V | 28.2V | 1 | TVS Diodes | - | - | ||
![]() STS321360B141AH Bussmann / Eaton | 156 |
| Datasheet | - | SOD-323-2 | - | - | 40 V | 25 pF | 9000 | - | + 150 C | - | - 55 C | Yes | - | 400 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 36 V | Bidirectional | 1 Channel | - | - | - | - | - | 70 V | - | - | - | - | - | ||
![]() STN254050UL50AH Bussmann / Eaton | 109 |
| Datasheet | - | DFN-2510-10 | - | - | 6 V | 0.65 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 100 W | - | RoHS Compliant | 15 kV | 8 kV | - | Reel | ST | - | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | 12 V | - | - | - | - | - | ||
![]() STS321050B100AH Bussmann / Eaton | 108 |
| Datasheet | - | SOD-323-2 | - | - | 6 V | 1.5 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 400 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 5 V | Bidirectional | 2 Channel | - | - | - | - | - | 25 V | - | - | - | - | - | ||
![]() STS321150U751AH Bussmann / Eaton | 119 |
| Datasheet | - | SOD-323-2 | - | - | 16 V | 90 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 350 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 15 V | Unidirectional | 1 Channel | - | - | - | - | - | 30 V | - | - | - | - | - | ||
![]() STS321360U351AH Bussmann / Eaton | 114 |
| Datasheet | - | SOD-323-2 | - | - | 39 V | 45 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 500 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 36 V | Unidirectional | 1 Channel | - | - | - | - | - | 65 V | - | - | - | - | - | ||
![]() STN101050B181AH Bussmann / Eaton | 143 |
| Datasheet | - | DFN-1006-2 | - | - | 8.5 V | 20 pF | 30000 | 7 A | + 150 C | - | - 55 C | - | - | 100 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 5 V | Bidirectional | 1 Channel | - | - | - | - | - | 13 V | - | - | - | - | - | ||
![]() STS321033B100AH Bussmann / Eaton | 104 |
| Datasheet | - | SOD-323-2 | - | - | 3.6 V | 1.5 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 350 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 3.3 V | Bidirectional | 2 Channel | - | - | - | - | - | 17.5 V | - | - | - | - | - | ||
![]() STS521050U751AH Bussmann / Eaton | 119 |
| Datasheet | - | SOD-523-2 | - | - | 6 V | - | 24000 | - | + 150 C | - | - 55 C | - | - | 150 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STS321070U162AH Bussmann / Eaton | 119 |
| Datasheet | - | SOD-323-2 | - | - | 7.5 V | 200 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 350 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 7 V | Unidirectional | 1 Channel | - | - | - | - | - | 20 V | - | - | - | - | - | ||
![]() STS321070U722AH Bussmann / Eaton | 138 |
| Datasheet | - | SOD-323-2 | - | - | 7.5 V | 900 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 2 kW | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 7 V | Unidirectional | 1 Channel | - | - | - | - | - | 18 V | - | - | - | - | - | ||
![]() STS321150U332AH Bussmann / Eaton | 119 |
| Datasheet | - | SOD-323-2 | - | - | 16 V | 400 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 2 kW | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 15 V | Unidirectional | 1 Channel | - | - | - | - | - | 30 V | - | - | - | - | - | ||
![]() STS321033B401AH Bussmann / Eaton | 118 |
| Datasheet | - | SOD-323-2 | - | - | 3.6 V | 80 pF | 9000 | - | + 150 C | - | - 55 C | - | - | 350 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 3.3 V | Bidirectional | 1 Channel | - | - | - | - | - | 15 V | - | - | - | - | - | ||
![]() STS521050B181AH Bussmann / Eaton | 26400 |
| Datasheet | - | SOD-523-2 | - | - | 5.5 V | 20 pF | 24000 | - | + 150 C | - | - 55 C | - | - | 100 W | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 5 V | Bidirectional | 1 Channel | - | - | - | - | - | 13 V | - | - | - | - | - |