- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STS321050U182AH Bussmann / Eaton | 147 |
| Datasheet | - | SOD-323-2 | - | 6 V | 180 pF | 9000 | - | - | - | + 150 C | - | - 55 C | Yes | - | - | 350 W | - | - | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | 15 V | - | - | - | - | - | ||
![]() STS321120B301AH Bussmann / Eaton | 119 |
| Datasheet | - | SOD-323-2 | - | 13.3 V | 45 pF | 9000 | - | - | - | + 150 C | - | - 55 C | - | - | - | 400 W | - | - | - | RoHS Compliant | 30 kV | 30 kV | - | Reel | ST | - | - | SMD/SMT | 12 V | Bidirectional | 1 Channel | - | - | - | - | - | 33 V | - | - | - | - | - | ||
![]() P4SMA120A Eaton | 14 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | Chemtronics | ES1210A | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | - | - | - | - | No | 114V | 400W | 2.5A | 165V | - | 102V | 1 | - | - | - | ||
![]() P4SMA47A Eaton | 10604 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 44.7V | 400W | 6.3A | 64.8V | 64.8 V | 40.2V | 1 | TVS Diodes | - | - | ||
![]() P6SMB180A Eaton | 5449 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P6SMB | Zener | Telecom | - | - | Unidirectional | - | No | 171V | 600W | 2.5A | 246V | 246 V | 154V | 1 | TVS Diodes | - | - | ||
![]() P4SMA12A Eaton | 21 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 11.4V | 400W | 24.6A | 16.7V | 16.7 V | 10.2V | 1 | TVS Diodes | - | - | ||
![]() P4SMA15A Eaton | 16681 |
| - | Surface Mount | DO-214AC, SMA | SMA | 14.3 V | - | - | 19.3 A | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | SMD/SMT | 15 V | Unidirectional | 1 Channel | No | 14.3V | 400W | 19.3A | 21.2V | 21.2 V | 12.8V | 1 | TVS Diodes | - | - | ||
![]() P6SMB30CA Eaton | 3435 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600W | 600 W | Active | - | 25.6V | - | - | - | -55°C ~ 150°C (TJ) | - | P6SMB | Zener | Telecom | - | - | Bidirectional | - | No | 28.5V | 600W | 14.7A | 41.4V | 41.4 V | 25.6V | - | TVS Diodes | 1 | - | ||
![]() P4SMA170CA Eaton | 30 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 162V | 400W | 1.8A | 234V | 234 V | 145V | - | TVS Diodes | 1 | - | ||
![]() P4SMA82CA Eaton | 10 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P4SMA | Zener | Telecom | - | - | - | - | No | 77.9V | 400W | 3.6A | 113V | - | 70.1V | - | TVS Diodes | 1 | - | ||
![]() P6SMB600A Eaton | 47 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P6SMB | Zener | Telecom | - | - | Unidirectional | - | No | 570V | 600W | 750mA | 828V | 828 V | 512V | 1 | TVS Diodes | - | - | ||
![]() SMAJE17CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | SMAJE | Zener | Telecom | - | - | Bidirectional | - | No | 18.9V | 400W | 14.5A | 27.6V | 27.6 V | 17V | - | TVS Diodes | 1 | - | ||
![]() SMAJE100A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | SMAJE | Zener | Telecom | - | - | - | - | No | 111V | 400W | 2.5A | 162V | - | 100V | 1 | - | - | - | ||
![]() SMDJE20CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | 3 kW | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | SMDJE | Zener | Telecom | - | - | Bidirectional | - | No | 22.2V | 3000W (3kW) | 92.6A | 32.4V | 32.4 V | 20V | - | TVS Diodes | 1 | - | ||
![]() 15BJ180CA Eaton - Electronics Division | 17 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 201V | 1500W (1.5kW) | 5.2A | 292V | 292 V | 180V | - | TVS Diodes | 1 | - | ||
![]() SMBJE54A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 60 V | - | - | 6.9 A | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | - | - | 600 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | SMBJE | Zener | Telecom | SMD/SMT | 54 V | Unidirectional | 1 Channel | No | 60V | 600W | 6.9A | 87.1V | 87.1 V | 54V | 1 | TVS Diodes | - | - | ||
![]() SMAJE440CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 492 V | - | - | 600 mA | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | SMAJE | Zener | Telecom | SMD/SMT | 440 V | Bidirectional | 1 Channel | No | 492V | 400W | 600mA | 713V | 713 V | 440V | - | TVS Diodes | 1 | - | ||
![]() 10BJ58A Eaton - Electronics Division | 9 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | 1 kW | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | 10BJ | Zener | Telecom | - | - | Unidirectional | - | No | 64.4V | 1000W (1kW) | 10.7A | 93.6V | 93.6 V | 58V | 1 | TVS Diodes | - | - | ||
![]() 15BJ10A Eaton - Electronics Division | 9 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | 15BJ | Zener | Telecom | - | - | Unidirectional | - | No | 11.1V | 1500W (1.5kW) | 88.2A | 17V | 17 V | 10V | 1 | TVS Diodes | - | - | ||
![]() 10BJ20A Eaton - Electronics Division | 6622 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | 1 kW | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | 10BJ | Zener | Telecom | - | - | Unidirectional | - | No | 22.2V | 1000W (1kW) | 30.9A | 32.4V | 32.4 V | 20V | 1 | TVS Diodes | - | - |