- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJE13CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 14.4 V | 139.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 3 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 13 V | Bidirectional | 1 Channel | No | 14.4V | 3000W (3kW) | 139.5A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | ||
![]() 6KPE18CAH Eaton - Electronics Division | 27 |
| - | Through Hole | Axial | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 6.6 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 6KPExxH | Zener | Automotive, Telecom | Axial | 18 V | Bidirectional | 1 Channel | No | 20V | 6600W (6.6kW) | 226A | 29.2V | - | 18V | - | TVS Diodes | 1 | - | ||
![]() SMAJE36CAH Eaton - Electronics Division | 4972 | - | - | Surface Mount | DO-214AC, SMA | SMA | 40 V | 6.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400W | 400 W | Active | AEC-Q101 | 36V | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 36 V | Bidirectional | 1 Channel | No | 40V | 400W | 6.9A | 58.1V | 58.1 V | 36V | - | TVS Diodes | 1 | - | ||
![]() SMFE10CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 11.1 V | 11.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 10 V | Bidirectional | 1 Channel | No | 11.1V | 200W | 11.8A | 17V | 17 V | 10V | - | TVS Diodes | 1 | - | ||
![]() SMAJE36AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 40 V | 6.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 40V | 400W | 6.9A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | ||
![]() SMBJE350AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 391 V | 1.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 350 V | Unidirectional | 1 Channel | No | 391V | 600W | 1.1A | 567V | 567 V | 350V | 1 | TVS Diodes | - | - | ||
![]() SMCJE100AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 111 V | 9.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 100 V | Unidirectional | 1 Channel | No | 111V | 1500W (1.5kW) | 9.3A | 162V | 162 V | 100V | 1 | TVS Diodes | - | - | ||
![]() SMAJE440AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 492 V | 600 mA | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 440 V | Unidirectional | 1 Channel | No | 492V | 400W | 600mA | 713V | 713 V | 440V | 1 | TVS Diodes | - | - | ||
![]() SMFE180CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 201 V | 700 mA | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 180 V | Bidirectional | 1 Channel | No | 201V | 200W | 700mA | 292V | 292 V | 180V | - | TVS Diodes | 1 | - | ||
![]() SMCJE54AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 60 V | 17.2 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 54 V | Unidirectional | 1 Channel | No | 60V | 1500W (1.5kW) | 17.2A | 87.1V | 87.1 V | 54V | 1 | TVS Diodes | - | - | ||
![]() 5-0SMDJ43CAH Eaton - Electronics Division | 27 |
| - | Surface Mount | DO-214AB, SMC | SMC | 47.8 V | 72.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 5-0SMDJxxH | Zener | Automotive, Telecom | SMD/SMT | 43 V | Bidirectional | 1 Channel | No | 47.8V | 5000W (5kW) | 72A | 69.4V | 69.4 V | 43V | - | TVS Diodes | 1 | - | ||
![]() SMDJE15CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 16.7 V | 123 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 3 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 15 V | Bidirectional | 1 Channel | No | 16.7V | 3000W (3kW) | 123A | 24.4V | 24.4 V | 15V | - | TVS Diodes | 1 | - | ||
![]() 12KPE30CAH Eaton - Electronics Division | 27 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 12 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 30 V | Bidirectional | 1 Channel | No | 33.3V | 12000W (12kW) | 236.7A | 50.7V | - | 30V | - | TVS Diodes | 1 | - | ||
![]() SMAJE330CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 33 V | Bidirectional | 1 Channel | No | 335V | 400W | 800mA | 486V | - | 300V | - | TVS Diodes | 1 | - | ||
![]() SMAJE170CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 189 V | 1.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 170 V | Bidirectional | 1 Channel | No | 189V | 400W | 1.5A | 275V | 275 V | 170V | - | TVS Diodes | 1 | - | ||
![]() SMDJE15AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 16.7V | 3000W (3kW) | 123A | 24.4V | - | 15V | 1 | - | - | - | ||
![]() SMBJE58AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 64.4 V | 6.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 58 V | Unidirectional | 1 Channel | No | 64.4V | 600W | 6.4A | 93.6V | 93.6 V | 58V | 1 | TVS Diodes | - | - | ||
![]() SMCJE120CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 246 V | 4.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 120 V | Bidirectional | 1 Channel | No | 133V | 1500W (1.5kW) | 7.8A | 193V | 356 V | 120V | - | TVS Diodes | 1 | - | ||
![]() 15BJ200AH Eaton - Electronics Division | 27 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | - | - | - | - | No | 224V | 1500W (1.5kW) | 4.7A | 324V | - | 200V | 1 | - | - | - | ||
![]() SMDJE24AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 26.7 V | 77.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 3 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.7V | 3000W (3kW) | 77.1A | 38.9V | 38.9 V | 24V | 1 | TVS Diodes | - | - |