- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJE28CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 31.1 V | 33.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Bidirectional | 1 Channel | No | 31.1V | 1500W (1.5kW) | 33.1A | 45.4V | 45.4 V | 28V | - | TVS Diodes | 1 | - | ||
![]() 15BJ45AH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 50 V | 20.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 45 V | Unidirectional | 1 Channel | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | 72.7 V | 45V | 1 | TVS Diodes | - | - | ||
![]() SMDJE48CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 53.3 V | 38.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 3 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 48 V | Bidirectional | 1 Channel | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 77.4 V | 48V | - | TVS Diodes | 1 | - | ||
![]() SMFE36AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 40 V | 3.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 40V | 200W | 3.4A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | ||
![]() 12KPE48CAH Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 12 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 48 V | Bidirectional | 1 Channel | No | 53.6V | 12000W (12kW) | 154.5A | 77.7V | - | 48V | - | TVS Diodes | 1 | - | ||
![]() SMCJE78CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AB, SMC | SMC | 86.7 V | 11.9 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 78 V | Bidirectional | 1 Channel | No | 86.7V | 1500W (1.5kW) | 11.9A | 126V | 126 V | 78V | - | TVS Diodes | 1 | - | ||
![]() SMBJE7-5CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 8.33V | 600W | 46.5A | 12.9V | - | 7.5V | 1 | - | 1 | - | ||
![]() SMAJE51AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 56.7 V | 4.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 51 V | Unidirectional | 1 Channel | No | 56.7V | 400W | 4.9A | 82.4V | 82.4 V | 51V | 1 | TVS Diodes | - | - | ||
![]() 12KPE33CAH Eaton - Electronics Division | 336 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Cut Tape (CT) | - | 12 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 33 V | Bidirectional | 1 Channel | No | 36.7V | 12000W (12kW) | 219.4A | 54.7V | - | 33V | - | TVS Diodes | 1 | - | ||
![]() SMAJE250CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 279 V | 1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 250 V | Bidirectional | 1 Channel | No | 279V | 400W | 1A | 405V | 405 V | 250V | - | TVS Diodes | 1 | - | ||
![]() 12KPE30AH Eaton - Electronics Division | 14 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 12 kW | Active | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 30 V | Unidirectional | 1 Channel | No | 33.3V | 12000W (12kW) | 236.7A | 50.7V | - | 30V | 1 | TVS Diodes | - | - | ||
![]() SMDJE22CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AB, SMC | SMC | 24.4 V | 84.5 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 3 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 22 V | Bidirectional | 1 Channel | No | 24.4V | 3000W (3kW) | 84.5A | 35.5V | 35.5 V | 22V | - | TVS Diodes | 1 | - | ||
![]() 15BJ36AH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 40 V | 25.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 40V | 1500W (1.5kW) | 25.8A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | ||
![]() SMFE28ALH Eaton - Electronics Division | 2960 | - | - | Surface Mount | SOD-123F | SOD-123FL | 31.1 V | 4.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400W | 400 W | Active | AEC-Q101 | 28V | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Unidirectional | 1 Channel | No | 31.1V | 400W | 8.8A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | - | ||
![]() SMDJE36CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 40 V | 51.6 A | + 150 C | Eaton - Electronics Division | - 55 C | - | - | 3 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 36 V | Bidirectional | 1 Channel | No | 40V | 3000W (3kW) | 51.6A | 58.1V | 58.1 V | 36V | - | TVS Diodes | 1 | - | ||
![]() SMFE220CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 246 V | 500 mA | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 220 V | Bidirectional | 1 Channel | No | 246V | 200W | 500mA | 356V | 356 V | 220V | - | TVS Diodes | 1 | - | ||
![]() SMFE5-0CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 6.4 V | 21.7 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 6.4V | 200W | 21.7A | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | ||
![]() 15BJ20CAH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 22.2 V | 46.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 20 V | Bidirectional | 1 Channel | No | 22.2V | 1500W (1.5kW) | 46.3A | 32.4V | 32.4 V | 20V | - | TVS Diodes | 1 | - | ||
![]() 15BJ75CAH Eaton - Electronics Division | 14 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | - | - | - | - | No | 83.3V | 1500W (1.5kW) | 12.4A | 121V | - | 75V | 1 | - | 1 | - | ||
![]() SMAJE120AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 133 V | 2.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 120 V | Unidirectional | 1 Channel | No | 133V | 400W | 2.1A | 193V | 193 V | 120V | 1 | TVS Diodes | - | - |