- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMFE17CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Bidirectional | - | No | 18.9V | 200W | 7.2A | 27.6V | 27.6 V | 17V | - | TVS Diodes | 1 | - | ||
![]() SMAJE78CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | - | - | Bidirectional | - | No | 86.7V | 400W | 3.2A | 126V | 126 V | 78V | - | TVS Diodes | 1 | - | ||
![]() SMCJE11CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 12.2 V | 82.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | SMD/SMT | 11 V | Bidirectional | 1 Channel | No | 12.2V | 1500W (1.5kW) | 82.4A | 18.2V | 18.2 V | 11V | - | TVS Diodes | 1 | - | ||
![]() SMDJE210CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 3 kW | Active | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | - | - | Bidirectional | - | No | 233V | 3000W (3kW) | 8.8A | 337V | 337 V | 210V | - | TVS Diodes | 1 | - | ||
![]() SMFE10A Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | - | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Unidirectional | - | No | 11.1V | 200W | 11.8A | 17V | 17 V | 10V | 1 | TVS Diodes | - | - | ||
![]() SMFE43CALH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 47.8 V | 2.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxLH | Zener | Automotive, Telecom | SMD/SMT | 43 V | Bidirectional | 1 Channel | No | 47.8V | 400W | 5.8A | 69.4V | 69.4 V | 43V | - | TVS Diodes | 1 | - | ||
![]() SMFE160AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 178 V | 800 mA | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 200 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 160 V | Unidirectional | 1 Channel | No | 178V | 200W | 800mA | 259V | 259 V | 160V | 1 | TVS Diodes | - | - | ||
![]() SMCJE78AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 86.7 V | 11.9 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 78 V | Unidirectional | 1 Channel | No | 86.7V | 1500W (1.5kW) | 11.9A | 126V | 126 V | 78V | 1 | TVS Diodes | - | - | ||
![]() SMAJE170AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 189 V | 1.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 170 V | Unidirectional | 1 Channel | No | 189V | 400W | 1.5A | 275V | 275 V | 170V | 1 | TVS Diodes | - | - | ||
![]() SMBJE30AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 33.3 V | 12.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 30 V | Unidirectional | 1 Channel | No | 33.3V | 600W | 12.4A | 48.4V | 48.4 V | 30V | 1 | TVS Diodes | - | - | ||
![]() SMDJE28AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 31.1 V | 66.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 3 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Unidirectional | 1 Channel | No | 31.1V | 3000W (3kW) | 66.1A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | - | ||
![]() SMCJE28CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 31.1 V | 33.1 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 28 V | Bidirectional | 1 Channel | No | 31.1V | 1500W (1.5kW) | 33.1A | 45.4V | 45.4 V | 28V | - | TVS Diodes | 1 | - | ||
![]() 15BJ45AH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 50 V | 20.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 45 V | Unidirectional | 1 Channel | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | 72.7 V | 45V | 1 | TVS Diodes | - | - | ||
![]() SMDJE48CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 53.3 V | 38.8 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 3 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 48 V | Bidirectional | 1 Channel | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 77.4 V | 48V | - | TVS Diodes | 1 | - | ||
![]() SMFE36AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 40 V | 3.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 200 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 40V | 200W | 3.4A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | ||
![]() 12KPE48CAH Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 12 kW | Active | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 48 V | Bidirectional | 1 Channel | No | 53.6V | 12000W (12kW) | 154.5A | 77.7V | - | 48V | - | TVS Diodes | 1 | - | ||
![]() SMCJE78CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AB, SMC | SMC | 86.7 V | 11.9 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 78 V | Bidirectional | 1 Channel | No | 86.7V | 1500W (1.5kW) | 11.9A | 126V | 126 V | 78V | - | TVS Diodes | 1 | - | ||
![]() SMBJE7-5CAH Eaton - Electronics Division | 30 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 8.33V | 600W | 46.5A | 12.9V | - | 7.5V | 1 | - | 1 | - | ||
![]() SMAJE51AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 56.7 V | 4.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 400 W | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 51 V | Unidirectional | 1 Channel | No | 56.7V | 400W | 4.9A | 82.4V | 82.4 V | 51V | 1 | TVS Diodes | - | - | ||
![]() 12KPE33CAH Eaton - Electronics Division | 336 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | Eaton - Electronics Division | - | Cut Tape (CT) | 12 kW | Active | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 33 V | Bidirectional | 1 Channel | No | 36.7V | 12000W (12kW) | 219.4A | 54.7V | - | 33V | - | TVS Diodes | 1 | - |