- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPE160A Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | 178 V | - | 58.4 A | + 175 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 15 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | Axial | 160 V | Unidirectional | 1 Channel | No | 178V | 15000W (15kW) | 58.4A | 258.6V | 259 V | 160V | 1 | TVS Diodes | - | - | ||
![]() 10BJ22A Eaton - Electronics Division | 11 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 1 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | 10BJ | Zener | Telecom | - | - | Unidirectional | - | No | 24.4V | 1000W (1kW) | 28.2A | 35.5V | 35.5 V | 22V | 1 | TVS Diodes | - | - | ||
![]() SMAJE43CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 47.8 V | - | 5.8 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | SMD/SMT | 43 V | Bidirectional | 1 Channel | No | 47.8V | 400W | 5.8A | 69.4V | 69.4 V | 43V | - | TVS Diodes | 1 | - | ||
![]() 10BJ20CA Eaton - Electronics Division | 5113 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | 10BJ | Zener | Telecom | - | - | - | - | No | 22.2V | 1000W (1kW) | 30.9A | 32.4V | - | 20V | - | - | 1 | - | ||
![]() STS321240U401 Eaton - Electronics Division | 27006 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | 32 V | 40 pF | 8 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 350 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.4V | 350W | 8A (8/20μs) | 45V | 45 V | 24V (Max) | 1 | ESD Suppressors | - | 40pF @ 1MHz | ||
![]() STS521050B750 Eaton - Electronics Division | 23 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | 5.5 V | 7.5 pF | 5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 100 W | Active | - | - | 25 kV | 20 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 100W | 5A (8/20μs) | 15.5V | 15.5 V | 5V (Max) | - | ESD Suppressors | 1 | 7.5pF @ 1MHz | ||
![]() SMAJE78CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 86.7 V | - | 3.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMAJExxH | Zener | Automotive, Telecom | SMD/SMT | 78 V | Bidirectional | 1 Channel | No | 86.7V | 400W | 3.2A | 126V | 126 V | 78V | - | TVS Diodes | 1 | - | ||
![]() P4SMA110A Eaton | 17 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 105V | 400W | 2.7A | 152V | 152 V | 94V | 1 | TVS Diodes | - | - | ||
![]() STS232050UL40 Eaton - Electronics Division | 24045 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 9 V | 0.4 pF | 4 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 60 W | Active | - | - | 20 kV | 20 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | DVI, HDMI, USB | SMD/SMT | 5 V | Unidirectional | 1 Channel | Yes | 7V | 60W | 4A (8/20μs) | 15V | 15 V | 5V (Max) | 2 | ESD Suppressors | - | 0.4pF @ 1MHz | ||
![]() STN101050BL30 Eaton - Electronics Division | 16045 |
| - | Surface Mount | 0402 (1006 Metric) | DFN1006-2L | 6 V | 0.3 pF | 4.5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 100W | 100 W | Active | - | 5V | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | DVI, Telecom, USB | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 6V | 100W | 4.5A (8/20μs) | 30V | 30 V | 5V (Max) | - | ESD Suppressors | 1 | 0.3pF @ 1MHz | ||
![]() STS232150B251 Eaton - Electronics Division | 10000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 16.7 V | 25 pF | 10 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 350 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 15 V | Bidirectional | 2 Channel | No | 16.7V | 350W | 10A (8/20μs) | 35V | 35 V | 15V (Max) | - | ESD Suppressors | 2 | 25pF @ 1MHz | ||
![]() 15BJ210A Eaton - Electronics Division | 13 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Unidirectional | - | No | 233V | 1500W (1.5kW) | 4.5A | 337V | 337 V | 210V | 1 | TVS Diodes | - | - | ||
![]() 15BJ60CA Eaton - Electronics Division | 13 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | - | - | No | 66.7V | 1500W (1.5kW) | 15.5A | 96.8V | - | 60V | - | TVS Diodes | 1 | - | ||
![]() SMFE13CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 200 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Bidirectional | - | No | 14.4V | 200W | 9.3A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | ||
![]() SMDJE180CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 3 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | - | - | Bidirectional | - | No | 201V | 3000W (3kW) | 10.3A | 292V | 292 V | 180V | - | TVS Diodes | 1 | - | ||
![]() 15KPE43A Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | 47.8 V | - | 216.3 A | + 175 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 15 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | Axial | 43 V | Unidirectional | 1 Channel | No | 47.8V | 15000W (15kW) | 216.3A | 69.8V | 69.8 V | 43V | 1 | TVS Diodes | - | - | ||
![]() 15BJ400CA Eaton - Electronics Division | 13 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 447V | 1500W (1.5kW) | 2.3A | 648V | 648 V | 400V | - | TVS Diodes | 1 | - | ||
![]() SMAJE13CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMAJE | Zener | Telecom | - | - | - | - | No | 14.4V | 400W | 18.6A | 21.5V | - | 13V | - | - | 1 | - | ||
![]() SMBJE33CA Eaton - Electronics Division | 2537 | - | - | Surface Mount | DO-214AA, SMB | SMB | 36.7 V | - | 11.3 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 600W | 600 W | Active | - | 33V | - | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 33 V | Bidirectional | 1 Channel | No | 36.7V | 600W | 11.3A | 53.3V | 53.3 V | 33V | - | TVS Diodes | 1 | - | ||
![]() SMFE20CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 200 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Bidirectional | - | No | 22.2V | 200W | 6.2A | 32.4V | 32.4 V | 20V | - | TVS Diodes | 1 | - |