- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Rated Speed | Reverse Stand-off Voltage | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Connector Type | Type | Number of Positions | Applications | Power Rating | Current Rating | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Bearing Type | Capacitance @ Frequency | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA250CA Eaton | 11 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | - | Zener | - | Telecom | - | - | - | - | Bidirectional | - | No | 237V | 400W | 1.2A | 344V | 344 V | 214V | - | TVS Diodes | 1 | - | - | - | - | ||
![]() TVSL02V03C011 Eaton | 33054 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | - | TVSL02 | 4.7 V | 11 pF | 8 A | - | - | + 85 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 50 W | Active | - | - | - | - | 25 kV | 25 kV | -55°C ~ 85°C (TA) | BUSSMANN | - | Zener | - | General Purpose | - | - | SMD/SMT | 3 V | Bidirectional | 1 Channel | No | 4.7V | 50W | 8A (8/20µs) | 6.3V (Typ) | 6.3 V | 3V (Max) | - | ESD Suppressors | 1 | - | 11.5pF @ 1MHz | - | - | ||
![]() SM8S24AH Eaton | 702 |
| - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.6 kW | Active | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | - | Zener | - | Automotive, Telecom | - | - | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.7V | 6600W (6.6kW) | 170A | 38.9V | - | 24V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() SM8S14AH Eaton | In Stock | - | - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 6.6 kW | Active | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | - | Zener | - | Automotive, Telecom | - | - | SMD/SMT | 14 V | Unidirectional | 1 Channel | No | 15.6V | 6600W (6.6kW) | 284A | 23.2V | - | 14V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() P6SMB6-8A Eaton | 4186 | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | 6.45 V | - | 58.1 A | - | - | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600W | 600 W | Active | - | - | 5.8V | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | - | - | SMD/SMT | 5.8 V | Unidirectional | 1 Channel | No | 6.45V | 600W | 58.1A | 10.5V | 10.5 V | 5.8V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() P6SMB100A Eaton | 4278 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | - | - | - | - | Unidirectional | - | No | 95V | 600W | 4.5A | 137V | 85.5 V | 85.5V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() P4SMA100A Eaton | 11958 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | - | Zener | - | Telecom | - | - | - | - | Unidirectional | - | No | 95V | 400W | 3A | 137V | 85.5 V | 85.5V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() P4SMA100CA Eaton | 22 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | - | Zener | - | Telecom | - | - | - | - | Bidirectional | - | No | 95V | 400W | 3A | 137V | 85.5 V | 85.5V | - | TVS Diodes | 1 | - | - | - | - | ||
![]() P4SMA62CA Eaton | 5 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | - | Zener | - | Telecom | - | - | - | - | Bidirectional | - | No | 58.9V | 400W | 4.8A | 85V | 85 V | 53V | - | TVS Diodes | 1 | - | - | - | - | ||
![]() P6SMB110CA Eaton | 5686 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | - | - | - | - | Bidirectional | - | No | 105V | 600W | 4A | 152V | 152 V | 94V | - | TVS Diodes | 1 | - | - | - | - | ||
![]() P6SMB75A Eaton | 5846 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Non-Compliant | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | - | - | - | - | - | - | No | 7.13V | 600W | 54A | 11.3V | - | 6.4V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() P6SMB13A Eaton | 44 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | - | - | - | - | Unidirectional | - | No | 12.4V | 600W | 33.5A | 18.2V | 18.2 V | 11.1V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() P6SMB100CA Eaton | 4580 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | - | Non-Compliant | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | - | - | - | - | Bidirectional | - | No | 95V | 600W | 4.5A | 137V | 85.5 V | 85.5V | - | TVS Diodes | 1 | - | - | - | - | ||
![]() P6SMB160CA Eaton | 44 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | - | - | - | - | Bidirectional | - | No | 152V | 600W | 2.8A | 219V | 219 V | 136V | - | TVS Diodes | 1 | - | - | - | - | ||
![]() P4SMA36CA Eaton | 8346 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | - | Zener | - | Telecom | - | - | - | - | Bidirectional | - | No | 34.2V | 400W | 8.2A | 49.9V | 49.9 V | 30.8V | - | TVS Diodes | 1 | - | - | - | - | ||
![]() P4SMA6-8A Eaton | 8008 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | - | Zener | - | Telecom | - | - | - | - | - | - | No | 64.6V | 400W | 4.5A | 92V | - | 58.1V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() P6SMB20A Eaton | 44 |
| - | Surface Mount | DO-214AA, SMB | SMB | Polyamide | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | Non-Compliant | - | - | -55°C ~ 150°C (TJ) | P6SMB | Plug | Zener | 2 | Telecom | - | - | - | - | Unidirectional | - | No | 19V | 600W | 21.7A | 27.7V | 27.7 V | 17.1V | 1 | TVS Diodes | - | - | - | - | - | ||
![]() P6SMB120CA Eaton | 3139 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | - | Non-Compliant | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | - | - | - | - | Bidirectional | - | No | 114V | 600W | 3.7A | 165V | 165 V | 102V | - | TVS Diodes | 1 | - | - | - | 15 m | ||
![]() P4SMA120A Eaton | 12 |
| - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Chemtronics | ES1210A | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | - | Zener | - | Telecom | - | - | - | - | - | - | No | 114V | 400W | 2.5A | 165V | - | 102V | 1 | - | - | - | - | - | - | ||
![]() P6SMB9-1A Eaton | 46 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | 10200rpm | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | - | Zener | - | Telecom | 40.32W | 840mA | - | - | - | - | No | 86.5V | 600W | 4.9A | 125V | - | 77.8V | 1 | TVS Diodes | - | - | - | - | - |