- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15BJ22AH Eaton - Electronics Division | 15 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 24.4 V | - | 42.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 22 V | Unidirectional | 1 Channel | No | 24.4V | 1500W (1.5kW) | 42.3A | 35.5V | 35.5 V | 22V | 1 | TVS Diodes | - | - | ||
![]() SMCJE22AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 24.4 V | - | 42.3 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMCJExxH | Zener | Automotive, Telecom | SMD/SMT | 22 V | Unidirectional | 1 Channel | No | 24.4V | 1500W (1.5kW) | 42.3A | 35.5V | 35.5 V | 22V | 1 | TVS Diodes | - | - | ||
![]() SMFE220AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 246 V | - | 500 mA | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 200 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMFExxH | Zener | Automotive, Telecom | SMD/SMT | 220 V | Unidirectional | 1 Channel | No | 246V | 200W | 500mA | 356V | 356 V | 220V | 1 | TVS Diodes | - | - | ||
![]() 15BJ26CAH Eaton - Electronics Division | 45 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 28.9 V | - | 35.6 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 26 V | Bidirectional | 1 Channel | No | 28.9V | 1500W (1.5kW) | 35.6A | 42.1V | 42.1 V | 26V | - | TVS Diodes | 1 | - | ||
![]() 6KPE18AH Eaton - Electronics Division | 28 |
| - | Through Hole | Axial | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 6.6 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 6KPExxH | Zener | Automotive, Telecom | Axial | 18 V | Unidirectional | 1 Channel | No | 20V | 6600W (6.6kW) | 226A | 29.2V | - | 18V | 1 | TVS Diodes | - | - | ||
![]() 15BJ14AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 15.6 V | - | 64.7 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 14 V | Unidirectional | 1 Channel | No | 15.6V | 1500W (1.5kW) | 64.7A | 23.2V | 23.2 V | 14V | 1 | TVS Diodes | - | - | ||
![]() SMDJE40CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 44.4 V | - | 46.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 3 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | SMD/SMT | 40 V | Bidirectional | 1 Channel | No | 44.4V | 3000W (3kW) | 46.5A | 64.5V | 64.5 V | 40V | - | TVS Diodes | 1 | - | ||
![]() SMDJE17CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMDJExxH | Zener | Automotive, Telecom | - | - | - | - | No | 18.9V | 3000W (3kW) | 108.7A | 27.6V | - | 17V | - | - | 1 | - | ||
![]() SM8T43AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-218AB | DO-218AB (SMCJ) | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 8 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8TxxH | Zener | Automotive, Telecom | SMD/SMT | 43 V | Unidirectional | 1 Channel | No | 47.8V | 8000W (8kW) | 115A | 69.4V | - | 43V | 1 | TVS Diodes | - | - | ||
![]() 5-0SMDJ22CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 24.4 V | - | 141 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 5-0SMDJxxH | Zener | Automotive, Telecom | SMD/SMT | 22 V | Bidirectional | 1 Channel | No | 24.4V | 5000W (5kW) | 141A | 35.5V | 35.5 V | 22V | - | TVS Diodes | 1 | - | ||
![]() 12KPE40CAH Eaton - Electronics Division | 28 |
| - | Through Hole | Axial | P-600/R-6 | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 12 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, 12KPExxH | Zener | Automotive, Telecom | Axial | 40 V | Bidirectional | 1 Channel | No | 44.4V | 12000W (12kW) | 182.4A | 65.8V | - | 40V | - | TVS Diodes | 1 | - | ||
![]() 15BJ150CAH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | 167 V | - | 6.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 1.5 kW | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, 15BJxxH | Zener | Automotive, Telecom | SMD/SMT | 150 V | Bidirectional | 1 Channel | No | 167V | 1500W (1.5kW) | 6.2A | 243V | 243 V | 150V | - | TVS Diodes | 1 | - | ||
![]() STN061050B101 Eaton - Electronics Division | 8036 |
| - | Surface Mount | 0201 (0603 Metric) | DFN0603-2L | 3.7 V | 10 pF | 7 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 80 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 80W | 5A (8/20μs) | 15V | 10 V | 5V (Max) | - | ESD Suppressors | 1 | 10pF @ 1MHz | ||
![]() STS521050B250 Eaton - Electronics Division | 29 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | 6 V | 2.5 pF | 2 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 40 W | Active | - | - | 20 kV | 15 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 6V | 40W | 2A (8/20μs) | 13.5V | 13.5 V | 5V (Max) | - | ESD Suppressors | 1 | 2.5pF @ 1MHz | ||
![]() STN101050B301 Eaton - Electronics Division | 45 |
| - | Surface Mount | 0402 (1006 Metric) | DFN1006-2L | 5.5 V | 30 pF | 20 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 300 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 300W | 20A (8/20μs) | 16V | 16 V | 5V (Max) | - | ESD Suppressors | 1 | 30pF @ 1MHz | ||
![]() STS321050U852 Eaton - Electronics Division | 4845 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | 8 V | 850 pF | 110 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 200 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 6V | 2000W (2kW) | 110A (8/20μs) | 17V | 17 V | 5V (Max) | 1 | ESD Suppressors | - | 850pF @ 1MHz | ||
![]() STS521033U112 Eaton - Electronics Division | 30029 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | - | Eaton - Electronics Division | - | - | 250W | - | Active | - | 3.3V | - | - | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | - | - | - | - | No | 4V | 250W | 15A (8/20μs) | 15V (Typ) | - | 3.3V (Max) | 1 | - | - | 110pF @ 1MHz | ||
![]() STN161120U372 Eaton - Electronics Division | 46000 |
| - | Surface Mount | 0603 (1610 Metric) | DFN1610-2L | 8 V | 370 pF | 110 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 2 kW | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 2000W (2kW) | 70A (8/20μs) | 28V | 17 V | 12V (Max) | 1 | ESD Suppressors | - | 370pF @ 1MHz | ||
![]() STS321120U901 Eaton - Electronics Division | 29 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | 16 V | 90 pF | 15 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 350 W | Active | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 350W | 15A (8/20μs) | 24V | 24 V | 12V (Max) | 1 | ESD Suppressors | - | 90pF @ 1MHz | ||
![]() STS232050B751 Eaton - Electronics Division | 4845 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | - | - | - | - | No | 5.5V | 350W | 18A (8/20μs) | 16.7V | - | 5V (Max) | - | - | 2 | 75pF @ 1MHz |