- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10BJ200CA Eaton - Electronics Division | 13 |
| - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1 kW | Active | - | -55°C ~ 150°C (TJ) | 10BJ | Zener | Telecom | - | - | Bidirectional | - | No | 224V | 1000W (1kW) | 3.1A | 324V | 324 V | 200V | - | TVS Diodes | 1 | - | ||
![]() SMCJE45A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | - | - | - | - | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | - | 45V | 1 | - | - | - | ||
![]() SMBJE54CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 60 V | 6.9 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 600 W | Active | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 54 V | Bidirectional | 1 Channel | No | 60V | 600W | 6.9A | 87.1V | 87.1 V | 54V | - | TVS Diodes | 1 | - | ||
![]() SMFE13A Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | - | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Unidirectional | - | No | 14.4V | 200W | 9.3A | 21.5V | 21.5 V | 13V | 1 | TVS Diodes | - | - | ||
![]() 15BJ33CA Eaton - Electronics Division | 29 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Bidirectional | - | No | 36.7V | 1500W (1.5kW) | 28.2A | 53.3V | 53.3 V | 33V | - | TVS Diodes | 1 | - | ||
![]() AK10E-170C Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | 180 V | 10 kA | + 125 C | Eaton - Electronics Division | - 55 C | Bulk | - | Active | - | -55°C ~ 125°C (TJ) | AK10E | Zener | Telecom | Radial | 170 V | Bidirectional | 1 Channel | No | 180V | - | 10000A (10kA) (8/20μs) | 260V | 260 V | 170V | - | TVS Diodes | 1 | - | ||
![]() AK10E-066C Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | 72 V | 10 kA | + 125 C | Eaton - Electronics Division | - 55 C | Bulk | - | Active | - | -55°C ~ 125°C (TJ) | AK10E | Zener | Telecom | Radial | 66 V | Bidirectional | 1 Channel | No | 72V | - | 10000A (10kA) (8/20μs) | 120V | 120 V | 66V | - | TVS Diodes | 1 | - | ||
![]() 15KPE58A Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | - | - | - | - | No | 64.4V | 15000W (15kW) | 161A | 93.8V | - | 58V | 1 | - | - | - | ||
![]() SMCJE64A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | - | - | Unidirectional | - | No | 71.1V | 1500W (1.5kW) | 14.6A | 103V | 103 V | 64V | 1 | TVS Diodes | - | - | ||
![]() SMBJE13CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 14.4 V | 27.9 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 600 W | Active | - | -55°C ~ 150°C (TJ) | SMBJE | Zener | Telecom | SMD/SMT | 13 V | Bidirectional | 1 Channel | No | 14.4V | 600W | 27.9A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | ||
![]() SMFE15CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Bidirectional | - | No | 16.7V | 200W | 8.2A | 24.4V | 24.4 V | 15V | - | TVS Diodes | 1 | - | ||
![]() SMCJE12A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 13.3 V | 75.4 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | SMCJE | Zener | Telecom | SMD/SMT | 12 V | Unidirectional | 1 Channel | No | 13.3V | 1500W (1.5kW) | 75.4A | 19.9V | 19.9 V | 12V | 1 | TVS Diodes | - | - | ||
![]() SMDJE48A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 3 kW | Active | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | - | - | Unidirectional | - | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 77.4 V | 48V | 1 | TVS Diodes | - | - | ||
![]() 15BJ8-0A Eaton - Electronics Division | 13 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | 15BJ | Zener | Telecom | - | - | Unidirectional | - | No | 8.89V | 1500W (1.5kW) | 110.3A | 13.6V | 13.6 V | 8V | 1 | TVS Diodes | - | - | ||
![]() 5-0SMDJ130CA Eaton - Electronics Division | 13 |
| - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 5 kW | Active | - | -55°C ~ 150°C (TJ) | 5-0SMDJ | Zener | Telecom | - | - | Bidirectional | - | No | 144V | 5000W (5kW) | 24A | 209V | 209 V | 130V | - | TVS Diodes | 1 | - | ||
![]() SMDJE75A Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | - | - | - | - | No | 83.3V | 3000W (3kW) | 24.8A | 121V | - | 75V | 1 | TVS Diodes | - | - | ||
![]() SMFE110CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | 200 W | Active | - | -55°C ~ 150°C (TJ) | SMFE | Zener | Telecom | - | - | Bidirectional | - | No | 122V | 200W | 1.1A | 177V | 177 V | 110V | - | TVS Diodes | 1 | - | ||
![]() 15KPE24A Eaton - Electronics Division | In Stock | - | - | Through Hole | Axial | Axial | 26.7 V | 371 A | + 175 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 15 kW | Active | - | -55°C ~ 175°C (TJ) | 15KPE | Zener | Telecom | Axial | 24 V | Unidirectional | 1 Channel | No | 26.7V | 15000W (15kW) | 371A | 40.7V | 40.7 V | 24V | 1 | TVS Diodes | - | - | ||
![]() SMDJE26CA Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | 28.9 V | 71.3 A | + 150 C | Eaton - Electronics Division | - 55 C | - | 3 kW | Active | - | -55°C ~ 150°C (TJ) | SMDJE | Zener | Telecom | SMD/SMT | 26 V | Bidirectional | 1 Channel | No | 28.9V | 3000W (3kW) | 71.3A | 42.1V | 42.1 V | 26V | - | TVS Diodes | 1 | - | ||
![]() SMBJE16AH Eaton - Electronics Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | 17.8 V | 23.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | 1.5 kW | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101, SMBJExxH | Zener | Automotive, Telecom | SMD/SMT | 16 V | Unidirectional | 1 Channel | No | 17.8V | 600W | 23.1A | 26V | 26 V | 16V | 1 | TVS Diodes | - | - |