- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA150CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 143V | 400W | 2A | 207V | 207 V | 128V | - | TVS Diodes | 1 | - | ||
![]() P4SMA170A Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 162V | 400W | 1.8A | 234V | 234 V | 145V | 1 | TVS Diodes | - | - | ||
![]() P6SMB8-2A Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 77.9 V | - | 5.4 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | SMD/SMT | 70.1 V | Unidirectional | 1 Channel | No | 77.9V | 600W | 5.4A | 113V | 113 V | 70.1V | 1 | TVS Diodes | - | - | ||
![]() P6SMB9-1CA Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | - | - | No | 8.65V | 600W | 4.9A | 13.4V | - | 7.78V | - | TVS Diodes | 1 | - | ||
![]() P6SMB6-8CA Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 6.45 V | - | 58.1 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | Non-Compliant | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | SMD/SMT | 5.8 V | Bidirectional | 1 Channel | No | 6.45V | 600W | 58.1A | 10.5V | 10.5 V | 5.8V | - | TVS Diodes | 1 | - | ||
![]() P6SMB12CA Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 11.4 V | - | 36.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | Non-Compliant | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | SMD/SMT | 10.2 V | Bidirectional | 1 Channel | No | 11.4V | 600W | 36.5A | 16.7V | 16.7 V | 10.2V | - | TVS Diodes | 1 | - | ||
![]() P4SMA36A Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 34.2V | 400W | 8.2A | 49.9V | 49.9 V | 30.8V | 1 | TVS Diodes | - | - | ||
![]() P4SMA43CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 40.9V | 400W | 6.9A | 59.3V | 59.3 V | 36.8V | - | TVS Diodes | 1 | - | ||
![]() P4SMA200A Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | 190 V | - | 1.5 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | SMD/SMT | 200 V | Unidirectional | 1 Channel | No | 190V | 400W | 1.5A | 274V | 274 V | 171V | 1 | TVS Diodes | - | - | ||
![]() P6SMB13CA Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Bidirectional | - | No | 12.4V | 600W | 33.5A | 18.2V | 18.2 V | 11.1V | - | TVS Diodes | 1 | - | ||
![]() P6SMB43A Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | Non-Compliant | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Unidirectional | - | No | 40.9V | 600W | 10.3A | 59.3V | 59.3 V | 36.8V | 1 | TVS Diodes | - | - | ||
![]() P6SMB24A Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Unidirectional | - | No | 22.8V | 600W | 18.4A | 33.2V | 33.2 V | 20.5V | 1 | TVS Diodes | - | - | ||
![]() STS321240U401 Eaton - Electronics Division | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 32 V | 40 pF | 8 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 350 W | Active | - | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.4V | 350W | 8A (8/20μs) | 45V | 45 V | 24V (Max) | 1 | ESD Suppressors | - | 40pF @ 1MHz | ||
![]() STS521050B750 Eaton - Electronics Division | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | 5.5 V | 7.5 pF | 5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 100 W | Active | - | - | - | 25 kV | 20 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 5.5V | 100W | 5A (8/20μs) | 15.5V | 15.5 V | 5V (Max) | - | ESD Suppressors | 1 | 7.5pF @ 1MHz | ||
![]() P6SMB600A Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Unidirectional | - | No | 570V | 600W | 750mA | 828V | 828 V | 512V | 1 | TVS Diodes | - | - | ||
![]() STN265033U380 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 10-UFDFN Exposed Pad | 10-DFN (2.6x2.6) | 3.7 V | 3.8 pF | 25 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 450 W | Active | - | - | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Steering (Rail to Rail) | DVI, Ethernet, USB | SMD/SMT | 3.3 V | Unidirectional | 1 Channel | Yes | 3.7V | 450W | 25A (8/20μs) | 16V | 16 V | 3.3V (Max) | 4 | ESD Suppressors | - | 3.8pF @ 1MHz | ||
![]() STN061050BL40 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | DFN0603-2L | 10 V | 0.4 pF | 5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 100W | 100 W | Active | - | 5V | - | 30 kV | 18 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | Telecom | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 6V | 100W | 5A (8/20μs) | 23V | 23 V | 5V (Max) | - | ESD Suppressors | 1 | 0.4pF @ 1MHz | ||
![]() STS321120B301 Eaton - Electronics Division | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | General Purpose | - | - | - | - | No | 13.3V | 400W | 12A (8/20μs) | 33V | - | 12V (Max) | - | - | 1 | 30pF @ 1MHz | ||
![]() STS232050UL40 Eaton - Electronics Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 9 V | 0.4 pF | 4 A | + 125 C | Eaton - Electronics Division | - 55 C | - | - | 60 W | Active | - | - | - | 20 kV | 20 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | DVI, HDMI, USB | SMD/SMT | 5 V | Unidirectional | 1 Channel | Yes | 7V | 60W | 4A (8/20μs) | 15V | 15 V | 5V (Max) | 2 | ESD Suppressors | - | 0.4pF @ 1MHz | ||
![]() STN101050BL30 Eaton - Electronics Division | In Stock | - | - | Surface Mount | 0402 (1006 Metric) | DFN1006-2L | 6 V | 0.3 pF | 4.5 A | + 125 C | Eaton - Electronics Division | - 55 C | - | 100W | 100 W | Active | - | 5V | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | BUSSMANN | Zener | DVI, Telecom, USB | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 6V | 100W | 4.5A (8/20μs) | 30V | 30 V | 5V (Max) | - | ESD Suppressors | 1 | 0.3pF @ 1MHz |