- Package / Case
- Series
- Mfr
- Product Status
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Power - Peak Pulse
- Power Line Protection
- Supplier Device Package
Attribute column
Manufacturer
Eaton TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Type | Applications | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB47A Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Unidirectional | - | No | 44.7V | 600W | 9.4A | 64.8V | 64.8 V | 40.2V | 1 | TVS Diodes | - | - | ||
![]() P4SMA11A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | P4SMA | - | - | - | - | Unidirectional | - | - | - | - | - | - | 15.6 V | - | - | TVS Diodes | - | - | ||
![]() P4SMA100CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 95V | 400W | 3A | 137V | 85.5 V | 85.5V | - | TVS Diodes | 1 | - | ||
![]() P4SMA62CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 58.9V | 400W | 4.8A | 85V | 85 V | 53V | - | TVS Diodes | 1 | - | ||
![]() P4SMA180CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 171V | 400W | 1.6A | 246V | 246 V | 154V | - | TVS Diodes | 1 | - | ||
![]() P4SMA250CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 237V | 400W | 1.2A | 344V | 344 V | 214V | - | TVS Diodes | 1 | - | ||
![]() TVSL02V03C011 Eaton | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | TVSL02 | 4.7 V | 11 pF | 8 A | + 85 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 50 W | Active | - | - | 25 kV | 25 kV | -55°C ~ 85°C (TA) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3 V | Bidirectional | 1 Channel | No | 4.7V | 50W | 8A (8/20µs) | 6.3V (Typ) | 6.3 V | 3V (Max) | - | ESD Suppressors | 1 | 11.5pF @ 1MHz | ||
![]() P4SMA22A Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 20.9V | 400W | 13.4A | 30.6V | 30.6 V | 18.8V | 1 | TVS Diodes | - | - | ||
![]() P4SMA56CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 53.2V | 400W | 5.2A | 77V | 77 V | 47.8V | - | TVS Diodes | 1 | - | ||
![]() TVSL02V12C008 Eaton | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | TVSL02 | 4.7 V | 8 pF | 8 A | + 85 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 50 W | Active | - | - | 25 kV | 25 kV | -55°C ~ 85°C (TA) | BUSSMANN | Zener | General Purpose | SMD/SMT | 3 V | Bidirectional | 1 Channel | No | 15.5V | 60W | 4A (8/20µs) | 19.4V (Typ) | 6.3 V | 12V (Max) | - | ESD Suppressors | 1 | 8.5pF @ 1MHz | ||
![]() P4SMA47CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Bidirectional | - | No | 44.7V | 400W | 6.3A | 64.8V | 64.8 V | 40.2V | - | TVS Diodes | 1 | - | ||
![]() SM8S36AH Eaton | In Stock | - | - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.6 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 36 V | Unidirectional | 1 Channel | No | 40V | 6600W (6.6kW) | 114A | 58.1V | - | 36V | 1 | TVS Diodes | - | - | ||
![]() P6SMB170CA Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Bidirectional | - | No | 162V | 600W | 2.6A | 234V | 234 V | 145V | - | TVS Diodes | 1 | - | ||
![]() P4SMA20A Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 19V | 400W | 14.8A | 27.7V | 27.7 V | 17.1V | 1 | TVS Diodes | - | - | ||
![]() P4SMA27CA Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | 25.7 V | - | 10.9 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | SMD/SMT | 27 V | Bidirectional | 1 Channel | No | 25.7V | 400W | 10.9A | 37.5V | 37.5 V | 23.1V | - | TVS Diodes | 1 | - | ||
![]() P4SMA250A Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | 237 V | - | 1.2 A | + 150 C | Eaton - Electronics Division | - 55 C | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | SMD/SMT | 250 V | Unidirectional | 1 Channel | No | 237V | 400W | 1.2A | 344V | 344 V | 214V | 1 | TVS Diodes | - | - | ||
![]() P6SMB22CA Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Bidirectional | - | No | 20.9V | 600W | 19.7A | 30.6V | 30.6 V | 18.8V | - | TVS Diodes | 1 | - | ||
![]() P6SMB15CA Eaton | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 600W | 600 W | Active | - | 12.8V | - | - | -55°C ~ 150°C (TJ) | P6SMB | Zener | Telecom | - | - | Bidirectional | - | No | 14.3V | 600W | 28.8A | 21.2V | 21.2 V | 12.8V | - | TVS Diodes | 1 | - | ||
![]() SM8S26AH Eaton | In Stock | - | - | Surface Mount | DO-218AB | DO-218AB | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 6.6 kW | Active | - | - | - | - | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101, SM8SxxH | Zener | Automotive, Telecom | SMD/SMT | 26 V | Unidirectional | 1 Channel | No | 28.9V | 6600W (6.6kW) | 157A | 42.1V | - | 26V | 1 | TVS Diodes | - | - | ||
![]() P4SMA160A Eaton | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | - | - | - | - | - | Eaton - Electronics Division | - | Tape & Reel (TR) | - | 400 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | P4SMA | Zener | Telecom | - | - | Unidirectional | - | No | 152V | 400W | 1.9A | 219V | 219 V | 136V | 1 | TVS Diodes | - | - |