- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Polarity | Lead Spacing | Configuration | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Diode Type | Case Connection | Max Voltage Rating (DC) | Turn On Delay Time | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Breakdown Voltage-Min | Breakdown Voltage-Max | Product | Features | Peak Surge Current | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVB06V09C005 Eaton - Electronics Division | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | 2 | 992.233309μg | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVB | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | 5pF | - | 9V | - | - | - | 500μm | - | - | - | 1608 | 0603 | 9V | - | - | - | 10μA | 1 | - | - | - | 9V | 1 ns | 35V | - | 5pF @ 1MHz | 17V | - | 11V | 14V | - | 14V | 9V | - | - | - | - | - | - | - | 800μm | 1.6mm | 800μm | No | RoHS Compliant | Lead Free | ||
![]() MLVB04V18C001-35H Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLVB06V18C003 Eaton - Electronics Division | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | 2 | 992.233309μg | SILICON | - | - | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVB | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 3pF | - | 18V | END | WRAP AROUND | 260 | 500μm | 10 | - | - | 1608 | 0603 | 18V | UNIDIRECTIONAL | - | SINGLE | 10μA | 1 | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18V | 1 ns | 58V | - | 3pF @ 1MHz | 34V | - | 22V | - | - | 28V | - | - | - | 34V | - | - | - | - | 800μm | 1.6mm | 800μm | No | RoHS Compliant | Lead Free | ||
![]() MLVA06V05C270-R Eaton - Electronics Division | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | 4V | 1608 | 0603 | - | - | - | - | - | 1 | 4V | - | - | 5.5V | - | - | 30A | 270pF @ 1MHz | 18V | 0.10J | 8V | 13V | 4V | 13V | 5.5V | 30A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TVSA02V05C004 Eaton - Electronics Division | 12 |
| Datasheet | 12 Weeks | - | Surface Mount, MLCV | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | TVSA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 4pF @ 1MHz | - | - | - | 10V | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLVB04V18C003 Eaton - Electronics Division | 47 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | 2 | 992.233309μg | SILICON | - | - | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVB | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 3pF | - | 18V | END | WRAP AROUND | 260 | 500μm | 10 | - | - | 1005 | 0402 | 18V | UNIDIRECTIONAL | - | SINGLE | 10μA | 1 | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18V | 1 ns | 58V | - | 3pF @ 1MHz | 34V | - | 22V | - | - | 28V | - | - | - | 34V | - | - | - | - | 500μm | 1mm | 500μm | No | RoHS Compliant | Lead Free | ||
![]() MLVB06V18C0R5 Eaton - Electronics Division | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | 2 | 992.233309μg | SILICON | - | - | - | - | - | 1 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVB | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 500FF | - | 18V | END | WRAP AROUND | 260 | 500μm | 10 | - | - | 1608 | 0603 | 18V | UNIDIRECTIONAL | - | SINGLE | 10μA | 1 | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18V | 1 ns | 250V | - | 0.5pF @ 1MHz | 120V | - | 90V | - | - | 105V | - | - | 90V | - | - | - | - | - | 800μm | 1.6mm | 800μm | No | RoHS Compliant | Lead Free | ||
![]() MMC02 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20D271KJ Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV10V625Y Eaton | 867 |
| - | - | - | Through Hole | Disc 10mm | - | - | - | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 102 J | 825 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 100 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | 1.65 kV | - | 100 pF @ 1 kHz | 1.1 kV | 102J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 2.5 kA | - | - | MOV | - | 25 A | 12.5 mm | 7.5 mm | - | - | - | - | - | ||
![]() MOV14V210Y-AP Eaton | 36 |
| - | - | - | Through Hole | Disc 14mm | - | - | - | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | 85 J | 275 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 610 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | 550 V | - | 610 pF @ 1 kHz | 363 V | 85J | 297 V | 330 V | 210 V | 330 V | 275 V | 4.5 kA | - | - | MOV | - | 50 A | 16.5 mm | 5 mm | - | - | - | - | - | ||
![]() MOV20V150Y-AP Eaton | 12 |
| - | - | - | Through Hole | Disc 20mm | - | - | - | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | 108 J | 200 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 1650 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 10 mm | - | - | 1 | - | - | - | - | - | 395 V | - | 1650 pF @ 1 kHz | 264 V | 108J | 216 V | 240 V | 150 V | 240 V | 200 V | 6.5 kA | - | - | MOV | - | 100 A | 22.5 mm | 5 mm | - | - | - | - | - | ||
![]() MOVHE07V300Y-AP Eaton | 8 |
| - | - | - | Through Hole | Disc 7mm | - | - | - | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | 42 J | 385 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 105 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | 1 | - | - | - | - | - | 775 V | - | 105 pF @ 1 kHz | 517 V | 42J | 423 V | 470 V | 300 V | 470 V | 385 V | 1.75 kA | - | - | MOV | - | 10 A | 9 mm | 5 mm | - | - | - | - | - | ||
![]() MOV20V130Y-AP Eaton | 22 |
| - | - | - | Through Hole | Disc 20mm | - | - | - | MOV20 | - | Eaton - Electronics Division | - | - | - | Tape & Box (TB) | Active | - | - | -40°C ~ 125°C (TA) | - | - | MOV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2000 pF @ 1 kHz | 220 V | 95J | 180 V | 200 V | 130 V | - | 170 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV07V175Y-AP Eaton | 22 |
| - | - | - | Through Hole | Disc 7mm | - | - | - | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | 18 J | 225 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 185 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | 1 | - | - | - | - | - | 455 V | - | 185 pF @ 1 kHz | 297 V | 18J | 243 V | 270 V | 175 V | 270 V | 225 V | 1.2 kA | - | - | MOV | - | 10 A | 9 mm | 4.5 mm | - | - | - | - | - | ||
![]() MOV14V460Y Eaton | 357 |
| - | - | - | Through Hole | Disc 14mm | - | - | - | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 143 J | 615 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 270 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | 1.24 kV | - | 270 pF @ 1 kHz | 825 V | 143J | 675 V | 750 V | 460 V | 750 V | 615 V | 4.5 kA | - | - | MOV | - | 50 A | 16.5 mm | 6.5 mm | - | - | - | - | - | ||
![]() MOVHE20V420Y Eaton | 493 |
| - | - | - | Through Hole | Disc 20mm | - | - | - | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 400 J | 560 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 600 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 10 mm | - | - | 1 | - | - | - | - | - | 1.12 kV | - | 600 pF @ 1 kHz | 748 V | 400J | 612 V | 680 V | 420 V | 680 V | 560 V | 10 kA | - | - | MOV | - | 100 A | 22.5 mm | 7 mm | - | - | - | - | - | ||
![]() MOV10V550Y Eaton | 904 |
| - | - | - | Through Hole | Disc 10mm | - | - | - | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 93 J | 745 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 110 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | 1.5 kV | - | 110 pF @ 1 kHz | 1.001 kV | 93J | 819 V | 910 V | 550 V | 910 V | 745 V | 2.5 kA | - | - | MOV | - | 25 A | 12.5 mm | 7.5 mm | - | - | - | - | - | ||
![]() MOVHE10V420Y-AP Eaton | 26 |
| - | - | - | Through Hole | Disc 10mm | - | - | - | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | 98 J | 560 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 150 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | 1.12 kV | - | 150 pF @ 1 kHz | 748 V | 98J | 612 V | 680 V | 420 V | 680 V | 560 V | 3.5 kA | - | - | MOV | - | 25 A | 12.5 mm | 6.5 mm | - | - | - | - | - | ||
![]() MOVHE14V300Y Eaton | 2000 |
| - | - | - | Through Hole | Disc 14mm | - | - | - | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 175 J | 385 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 430 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | 775 V | - | 430 pF @ 1 kHz | 517 V | 175J | 423 V | 470 V | 300 V | 470 V | 385 V | 6 kA | - | - | MOV | - | 50 A | 16.5 mm | 5.5 mm | - | - | - | - | - |