- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV14V550Y Eaton | 191 |
| - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 175 J | - | 745 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 220 pF | Varistors | Radial | 7.5 mm | 1 | 1.5 kV | - | 220 pF @ 1 kHz | 1.001 kV | 175J | 819 V | 910 V | 550 V | 910 V | 745 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 7.5 mm | - | - | ||
![]() MLVHV0806V300 Eaton | 752 |
| - | Surface Mount, MLCV | 0806 (2016 Metric) | MLVHV0806 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 385 VDC | -40°C ~ 125°C (TA) | BUSSMANN | - | Multilayer Varistor ESD Suppressor | - | Varistors | SMD/SMT | - | 1 | 740 V | - | 15 pF @ 1 kHz | 517 V | - | 423 V | 470 V | 300 V | 470 V | 385 V | 10 A | MLV | - | - | - | - | 1.8 mm | 2.2 mm | 1.7 mm | ||
![]() MOVHE14V150Y-AP Eaton | 36 |
| - | Through Hole | Disc 14mm | MOVHE14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 84 J | - | 200 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 830 pF | Varistors | Radial | 7.5 mm | 1 | 395 V | - | 830 pF @ 1 kHz | 264 V | 84J | 216 V | 240 V | 150 V | 240 V | 200 V | 6 kA | MOV | - | 50 A | - | 16.5 mm | 4.5 mm | - | - | ||
![]() MOV20V550Y-AP Eaton | 36 |
| - | Through Hole | Disc 20mm | MOV20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 310 J | - | 745 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 440 pF | Varistors | Radial | 10 mm | 1 | 1.5 kV | - | 440 pF @ 1 kHz | 1.001 kV | 310J | 819 V | 910 V | 550 V | 910 V | 745 V | 6.5 kA | MOV | - | 100 A | - | 22.5 mm | 8 mm | - | - | ||
![]() MOVHE14V150Y Eaton | 1582 |
| - | Through Hole | Disc 14mm | MOVHE14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 84 J | - | 200 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 830 pF | Varistors | Radial | 7.5 mm | 1 | 395 V | - | 830 pF @ 1 kHz | 264 V | 84J | 216 V | 240 V | 150 V | 240 V | 200 V | 6 kA | MOV | - | 50 A | - | 16.5 mm | 4.5 mm | - | - | ||
![]() MOV14V250Y Eaton | 2386 |
| - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 100 J | - | 320 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 510 pF | Varistors | Radial | 7.5 mm | 1 | 650 V | - | 510 pF @ 1 kHz | 429 V | 100J | 351 V | 390 V | 250 V | 390 V | 320 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 5 mm | - | - | ||
![]() MOVHE20V485Y-AP Eaton | 33 |
| - | Through Hole | Disc 20mm | MOVHE20 | TE Connectivity | 60 | TE Connectivity | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | 440 J | 0.239863 oz | 640 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 510 pF | Switches | Radial | 10 mm | 1 | 1.29 kV | DIP Switches | 510 pF @ 1 kHz | 858 V | 440J | 702 V | 780 V | 485 V | 780 V | 640 V | 10 kA | MOV | - | 100 A | DIP Switches / SIP Switches | 22.5 mm | 7.5 mm | - | - | ||
![]() MOVHE20V190Y Eaton | 130 |
| - | Through Hole | Disc 20mm | MOVHE20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 210 J | - | 250 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 1300 pF | Varistors | Radial | 10 mm | 1 | 500 V | - | 1300 pF @ 1 kHz | 330 V | 210J | 270 V | 300 V | 190 V | 300 V | 250 V | 10 kA | MOV | - | 100 A | - | 22.5 mm | 5 mm | - | - | ||
![]() MOVHE10V420Y Eaton | 818 |
| - | Through Hole | Disc 10mm | MOVHE10 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 98 J | - | 560 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 150 pF | Varistors | Radial | 7.5 mm | 1 | 1.12 kV | - | 150 pF @ 1 kHz | 748 V | 98J | 612 V | 680 V | 420 V | 680 V | 560 V | 3.5 kA | MOV | - | 25 A | - | 12.5 mm | 6.5 mm | - | - | ||
![]() MOVS2825V195 Eaton - Electronics Division | 567 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | - | 330 V | - | 270 V | 300 V | 195 V | - | 250 V | 400 A | - | - | - | - | - | - | - | - | ||
![]() MOVS4032V020 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | - | 36.3 V | - | 29.7 V | 33 V | 20 V | - | 26 V | 250 A | - | - | - | - | - | - | - | - | ||
![]() MOVS4032V017 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | - | 29.7 V | - | 24.3 V | 27 V | 17 V | - | 22 V | 250 A | - | - | - | - | - | - | - | - | ||
![]() MOVS2825V320 Eaton - Electronics Division | 2410 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | Eaton - Electronics Division | - | SMD/SMT | - | Active | - | - | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | SMD/SMT | - | 1 | - | - | - | 561 V | - | 459 V | 510 V | 320 V | - | 420 V | 400 A | MOV | - | 1.2 kA | - | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOV14V250Y-AP Eaton | 7 |
| - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 100 J | - | 320 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 510 pF | Varistors | Radial | 7.5 mm | 1 | 650 V | - | 510 pF @ 1 kHz | 429 V | 100J | 351 V | 390 V | 250 V | 390 V | 320 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 5 mm | - | - | ||
![]() MOVHE07V230Y-AP Eaton | 24 |
| - | Through Hole | Disc 7mm | MOVHE07 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 32 J | - | 300 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 140 pF | Varistors | Radial | 5 mm | 1 | 595 V | - | 140 pF @ 1 kHz | 396 V | 32J | 324 V | 360 V | 230 V | 360 V | 300 V | 1.75 kA | MOV | - | 10 A | - | 9 mm | 4.5 mm | - | - | ||
![]() MOV14V140Y Eaton | 1647 |
| - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 60 J | - | 180 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 900 pF | Varistors | Radial | 7.5 mm | 1 | 360 V | - | 900 pF @ 1 kHz | 242 V | 60J | 198 V | 220 V | 140 V | 220 V | 180 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 4.5 mm | - | - | ||
![]() MOV20V175Y-AP Eaton | 24 |
| - | Through Hole | Disc 20mm | MOV20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 127 J | - | 225 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1500 pF | Varistors | Radial | 10 mm | 1 | 455 V | - | 1500 pF @ 1 kHz | 297 V | 127J | 243 V | 270 V | 175 V | 270 V | 225 V | 6.5 kA | MOV | - | 100 A | - | 22.5 mm | 5 mm | - | - | ||
![]() MOV07V150Y Eaton | 1811 |
| - | Through Hole | Disc 7mm | MOV07 | - | - | - | - | Eaton - Electronics Division | - | - | Bag | Active | - | - | - | - | -40°C ~ 125°C (TA) | MOV | - | - | - | - | - | - | 1 | - | - | 210 pF @ 1 kHz | 264 V | 15J | 216 V | 240 V | 150 V | - | 200 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() MOV20V230Y Eaton | 196 |
| - | Through Hole | Disc 20mm | MOV20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 163 J | - | 300 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1100 pF | Varistors | Radial | 10 mm | 1 | 595 V | - | 1100 pF @ 1 kHz | 396 V | 163J | 324 V | 360 V | 230 V | 360 V | 300 V | 6.5 kA | MOV | - | 100 A | - | 22.5 mm | 5.5 mm | - | - | ||
![]() MOV14V350Y Eaton | 108 |
| - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 125 J | - | 460 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 360 pF | Varistors | Radial | 7.5 mm | 1 | 925 V | - | 360 pF @ 1 kHz | 616 V | 125J | 504 V | 560 V | 350 V | 560 V | 460 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 6 mm | - | - |