- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVHE14V385Y-AP Eaton | 42 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 190 J | 505 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 320 pF | Varistors | Radial | 7.5 mm | 1 | 1.025 kV | 320 pF @ 1 kHz | 682 V | 190J | 558 V | 620 V | 385 V | 620 V | 505 V | 6 kA | MOV | - | 50 A | 16.5 mm | 6.5 mm | ||
![]() MOVHE10V190Y Eaton | 1061 |
| - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 54 J | 250 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 330 pF | Varistors | Radial | 7.5 mm | 1 | 500 V | 330 pF @ 1 kHz | 330 V | 54J | 270 V | 300 V | 190 V | 300 V | 250 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 5 mm | ||
![]() MOV10V300Y-AP Eaton | 39 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 67 J | 385 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 210 pF | Varistors | Radial | 7.5 mm | 1 | 775 V | 210 pF @ 1 kHz | 517 V | 67J | 423 V | 470 V | 300 V | 470 V | 385 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 5.5 mm | ||
![]() MOV07V300Y Eaton | 3676 |
| - | Through Hole | Disc 7mm | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 29 J | 385 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 105 pF | Varistors | Radial | 5 mm | 1 | 775 V | 105 pF @ 1 kHz | 517 V | 29J | 423 V | 470 V | 300 V | 470 V | 385 V | 1.2 kA | MOV | - | 10 A | 9 mm | 5 mm | ||
![]() MOV20V385Y-AP Eaton | 39 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 224 J | 505 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 650 pF | Varistors | Radial | 10 mm | 1 | 1.025 kV | 650 pF @ 1 kHz | 682 V | 224J | 558 V | 620 V | 385 V | 620 V | 505 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 7 mm | ||
![]() MOVHE20V140Y-AP Eaton | 21 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 155 J | 180 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 1800 pF | Varistors | Radial | 10 mm | 1 | 360 V | 1800 pF @ 1 kHz | 242 V | 155J | 198 V | 220 V | 140 V | 220 V | 180 V | 10 kA | MOV | - | 100 A | 22.5 mm | 5 mm | ||
![]() MOV07V230Y-AP Eaton | 14 |
| - | Through Hole | Disc 7mm | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 24 J | 300 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 140 pF | Varistors | Radial | 5 mm | 1 | 595 V | 140 pF @ 1 kHz | 396 V | 24J | 324 V | 360 V | 230 V | 360 V | 300 V | 1.2 kA | MOV | - | 10 A | 9 mm | 4.5 mm | ||
![]() MOVHE20V275Y Eaton | 157 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 305 J | 350 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 930 pF | Varistors | Radial | 10 mm | 1 | 710 V | 930 pF @ 1 kHz | 473 V | 305J | 387 V | 430 V | 275 V | 430 V | 350 V | 10 kA | MOV | - | 100 A | 22.5 mm | 6 mm | ||
![]() MOVHE07V175Y Eaton | 2162 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 24 J | 225 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 185 pF | Varistors | Radial | 5 mm | 1 | 455 V | 185 pF @ 1 kHz | 297 V | 24J | 243 V | 270 V | 175 V | 270 V | 225 V | 1.75 kA | MOV | - | 10 A | 9 mm | 4.5 mm | ||
![]() MOVHE14V175Y Eaton | 564 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 99 J | 225 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 740 pF | Varistors | Radial | 7.5 mm | 1 | 455 V | 740 pF @ 1 kHz | 297 V | 99J | 243 V | 270 V | 175 V | 270 V | 225 V | 6 kA | MOV | - | 50 A | 16.5 mm | 5 mm | ||
![]() MOV10V320Y-AP Eaton | 14 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 69 J | 415 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 200 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | 200 pF @ 1 kHz | 561 V | 69J | 459 V | 510 V | 320 V | 510 V | 415 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 6 mm | ||
![]() MOV10V210Y Eaton | 805 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 43 J | 275 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 300 pF | Varistors | Radial | 7.5 mm | 1 | 550 V | 300 pF @ 1 kHz | 363 V | 43J | 297 V | 330 V | 210 V | 330 V | 275 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 5 mm | ||
![]() MOV10V510Y-AP Eaton | 14 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 85 J | 670 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 120 pF | Varistors | Radial | 7.5 mm | 1 | 1.355 kV | 120 pF @ 1 kHz | 902 V | 85J | 738 V | 820 V | 510 V | 820 V | 670 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 7 mm | ||
![]() MOVHE07V250Y Eaton | 2154 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 35 J | 320 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 130 pF | Varistors | Radial | 5 mm | 1 | 650 V | 130 pF @ 1 kHz | 429 V | 35J | 351 V | 390 V | 250 V | 390 V | 320 V | 1.75 kA | MOV | - | 10 A | 9 mm | 5 mm | ||
![]() MOVHE14V250Y-AP Eaton | 14 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 140 J | 320 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 510 pF | Varistors | Radial | 7.5 mm | 1 | 650 V | 510 pF @ 1 kHz | 429 V | 140J | 351 V | 390 V | 250 V | 390 V | 320 V | 6 kA | MOV | - | 50 A | 16.5 mm | 5 mm | ||
![]() MOV14V175Y Eaton | 563 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 70 J | 225 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 740 pF | Varistors | Radial | 7.5 mm | 1 | 455 V | 740 pF @ 1 kHz | 297 V | 70J | 243 V | 270 V | 175 V | 270 V | 225 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 5 mm | ||
![]() MOV14V420Y-AP Eaton | 19 |
| - | Through Hole | Disc 14mm | MOV14 | - | Eaton - Electronics Division | - | - | Tape & Box (TB) | Active | - | - | - | -40°C ~ 125°C (TA) | MOV | - | - | - | - | - | - | 1 | - | 290 pF @ 1 kHz | 748 V | 130J | 612 V | 680 V | 420 V | - | 560 V | 4.5 kA | - | - | - | - | - | ||
![]() MOVHE14V140Y Eaton | 448 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | Non-Compliant | 78 J | 180 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 900 pF | Varistors | Radial | 7.5 mm | 1 | 360 V | 900 pF @ 1 kHz | 242 V | 78J | 198 V | 220 V | 140 V | 220 V | 180 V | 6 kA | MOV | - | 50 A | 16.5 mm | 4.5 mm | ||
![]() MOV07V320Y Eaton | 4026 |
| - | Through Hole | Disc 7mm | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 31 J | 415 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 100 pF | Varistors | Radial | 5 mm | 1 | 845 V | 100 pF @ 1 kHz | 561 V | 31J | 459 V | 510 V | 320 V | 510 V | 415 V | 1.2 kA | MOV | - | 10 A | 9 mm | 5.5 mm | ||
![]() MOV10V385Y Eaton | 1029 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Glenair | - 40 C | Through Hole | Retail Package | Active | - | 72 J | 505 VDC | -40°C ~ 125°C (TA) | * | 10 % | Metal Oxide Varistor | 160 pF | Varistors | Radial | 7.5 mm | 1 | 1.025 kV | 160 pF @ 1 kHz | 682 V | 72J | 558 V | 620 V | 385 V | 620 V | 505 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 6.5 mm |