- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVS4032V130 Eaton - Electronics Division | 1995 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | Eaton - Electronics Division | - | SMD/SMT | - | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | - | SMD/SMT | - | 1 | - | - | 225 V | - | 185 V | 205 V | 130 V | - | 175 V | 1.2 kA | MOV | - | 1200 A | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MLVC12V018C700 Eaton - Electronics Division | 2408 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | - | 1 | - | 700 pF @ 1 MHz | 27.5 V | 0.4J | 22.5 V | 25 V | 12.7 V | - | 18 V | 150 A | - | - | - | - | - | - | - | ||
![]() MLVC22V048C1400 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 2.5 J | 48 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1400 pF | Varistors | - | SMD/SMT | - | 1 | 110 V | 1400 pF @ 1 MHz | 68.2 V | 2.5J | 55.8 V | 62 V | 34 V | 62 V | 48 V | 600 A | MLV | - | 600 A | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC13V024C1050 Eaton - Electronics Division | 249 | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 1.5 J | 24 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1050 pF | Varistors | - | SMD/SMT | - | 1 | 58 V | 1050 pF @ 1 MHz | 36.3 V | 1.5J | 29.7 V | 33 V | 17 V | 33 V | 24 V | 300 A | MLV | - | 300 A | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC40V056C2000 Eaton - Electronics Division | 15 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | - | 1 | - | 2000 pF @ 1 MHz | 74.8 V | 3J | 61.2 V | 68 V | 40 V | - | 56 V | 250 A | - | - | - | - | - | - | - | ||
![]() MLVC12V060C180 Eaton - Electronics Division | 2197 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 400 mJ | 60 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 180 pF | Varistors | - | SMD/SMT | - | 1 | 134 V | 180 pF @ 1 MHz | 83.6 V | 0.4J | 68.4 V | 76 V | 45 V | 76 V | 60 V | 120 A | MLV | - | 120 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC12V016C300 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | - | 1 | - | 300 pF @ 1 MHz | 24.2 V | 0.1J | 19.8 V | 22 V | 11.3 V | - | 16 V | 35 A | - | - | - | - | - | - | - | ||
![]() MLVC06V012C210 Eaton - Electronics Division | 760 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 12 VDC | -55°C ~ 125°C (TA) | MLVC | 15 % | General Type Multilayer Varistor | 210 pF | Varistors | - | SMD/SMT | - | 1 | 34 V | 210 pF @ 1 MHz | 20.7 V | 0.1J | 15.3 V | 18 V | 8.5 V | 18 V | 12 V | 30 A | MLV | - | 30 A | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC22V022C3500 Eaton - Electronics Division | 2995 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2.5 J | 22 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 3500 pF | Varistors | - | SMD/SMT | - | 1 | 53 V | 3500 pF @ 1 MHz | 33 V | 2.5J | 27 V | 30 V | 15.6 V | 30 V | 22 V | 600 A | MLV | - | 600 A | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC32V100C800 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | - | 1 | - | 800 pF @ 1 MHz | 132 V | 2.5J | 108 V | 120 V | 75 V | - | 100 V | 400 A | - | - | - | - | - | - | - | ||
![]() MLVC08V014C200 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 14 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 200 pF | Varistors | - | SMD/SMT | - | 1 | 35 V | 200 pF @ 1 MHz | 22 V | 0.1J | 18 V | 20 V | 10 V | 20 V | 14 V | 35 A | MLV | - | 35 A | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC12V014C350 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | - | 1 | - | 350 pF @ 1 MHz | 22 V | 0.1J | 18 V | 20 V | 10 V | - | 14 V | 35 A | - | - | - | - | - | - | - | ||
![]() MLVC22V060C800 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | - | 1 | - | 800 pF @ 1 MHz | 83.6 V | 2.5J | 68.4 V | 76 V | 45 V | - | 60 V | 600 A | - | - | - | - | - | - | - | ||
![]() MOVTP20V130N Eaton - Electronics Division | 1436 | - | - | Through Hole | Disc 20mm | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | 140 J | 170 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | - | 1 | 340 V | - | 220 V | 140J | 180 V | 200 V | 130 V | 220 V | 170 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() MOVTP14V320T Eaton - Electronics Division | 164 |
| - | Through Hole | Disc 14mm 3-Lead | Bulk | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 209 J | 410 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | - | 1 | 845 V | - | 561 V | 209J | 459 V | 510 V | 320 V | 561 V | 410 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() MOVTP14V320N Eaton - Electronics Division | 982 | - | - | Through Hole | Disc 14mm | Bulk | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 209 J | 410 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | - | 1 | 845 V | - | 561 V | 209J | 459 V | 510 V | 320 V | 561 V | 410 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() AMLV06V32C010 Eaton - Electronics Division | 6031 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | 0.05 J | 32 VDC | -55°C ~ 125°C (TA) | AMLV06 | - | Automotive MLV | 10 pF | Varistors | - | SMD/SMT | - | 1 | 120 V | 10 pF @ 1 MHz | 70.1 V | 0.05J | 51.9 V | 61 V | 25 V | 70.1 V | 32 V | 5 A | MLV | - | 5 A | - | - | - | - | ||
![]() MOV07V385Y Eaton | 1461 |
| - | Through Hole | Disc 7mm | - | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 38 J | 505 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 80 pF | Varistors | - | Radial | 5 mm | 1 | 1.025 kV | 80 pF @ 1 kHz | 682 V | 38J | 558 V | 620 V | 385 V | 620 V | 505 V | 1.2 kA | MOV | - | 10 A | 9 mm | 6 mm | - | - | ||
![]() MOVHE07V210Y-AP Eaton | 22 |
| - | Through Hole | Disc 7mm | - | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 28 J | 275 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 150 pF | Varistors | - | Radial | 5 mm | 1 | 550 V | 150 pF @ 1 kHz | 363 V | 28J | 297 V | 330 V | 210 V | 330 V | 275 V | 1.75 kA | MOV | - | 10 A | 9 mm | 4.5 mm | - | - | ||
![]() MOV07V150Y Eaton | 1811 |
| - | Through Hole | Disc 7mm | - | MOV07 | - | Eaton - Electronics Division | - | - | Bag | Active | - | - | -40°C ~ 125°C (TA) | MOV | - | - | - | - | - | - | - | 1 | - | 210 pF @ 1 kHz | 264 V | 15J | 216 V | 240 V | 150 V | - | 200 V | 1.2 kA | - | - | - | - | - | - | - |