- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Contact Finish Mating | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Current Rating | Pitch - Mating | Termination Style | Contact Finish - Post | Failure Rate | Lead Spacing | Contact Resistance | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Termination Post Length | Varistor Voltage (Typ) | Pitch - Post | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV14V190Y-AP Eaton | 36 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | MOV14 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | Non-Compliant | 77 J | 250 VDC | -40°C ~ 125°C (TA) | - | MOV | - | 10 % | - | - | - | - | Metal Oxide Varistor | - | - | - | 670 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | 1 | 500 V | 670 pF @ 1 kHz | 330 V | 77J | 270 V | - | 300 V | - | 190 V | 300 V | 250 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 5 mm | - | - | - | - | - | - | ||
![]() MOV10V230Y-AP Eaton | 9 |
| - | Through Hole | Axial | Axial | - | - | - | - | RWR74 | - | + 125 C | Vishay Dale | - 40 C | Through Hole | Tape & Reel (TR) | Active | - | 47 J | 300 VDC | -55°C ~ 250°C | - | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | - | 2 | - | ±50ppm/°C | Metal Oxide Varistor | 7.87 Ohms | Wirewound | 5W | 280 pF | Varistors | - | - | Radial | - | R (0.01%) | 7.5 mm | - | 1 | 595 V | 280 pF @ 1 kHz | 396 V | 47J | 324 V | - | 360 V | - | 230 V | 360 V | 300 V | 2.5 kA | MOV | Military, Moisture Resistant | 25 A | 12.5 mm | 5 mm | - | - | - | - | - | - | ||
![]() MOVHE14V190Y-AP Eaton | 30 |
| - | Through Hole | Disc 14mm | - | Polyphenylene Sulfide (PPS) | -- | Beryllium Copper | Beryllium Copper | MOVHE14 | Gold | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 108 J | 250 VDC | -65°C ~ 125°C | Bulk | PLS | - | 10 % | Active | - | Solder | - | PGA, ZIF (ZIP) | - | - | - | 670 pF | Varistors | 1A | 0.100 (2.54mm) | Radial | Tin | - | 7.5 mm | -- | 1 | 500 V | 670 pF @ 1 kHz | 330 V | 108J | 270 V | 0.125 (3.18mm) | 300 V | 0.100 (2.54mm) | 190 V | 300 V | 250 V | 6 kA | MOV | Closed Frame | 50 A | 16.5 mm | 5 mm | - | - | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | UL94 V-0 | ||
![]() MOV14V130Y-AP Eaton | 23 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | 120083 | - | + 125 C | Molex | - 40 C | Through Hole | Bulk | Active | - | 57 J | 170 VDC | -40°C ~ 125°C (TA) | - | * | - | 10 % | - | - | - | - | Metal Oxide Varistor | - | - | - | 1000 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | 1 | 340 V | 1000 pF @ 1 kHz | 220 V | 57J | 180 V | - | 200 V | - | 130 V | 200 V | 170 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 4.5 mm | - | - | - | - | - | - | ||
![]() AMLV13V34C1100 Eaton - Electronics Division | 5533 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1100 pF @ 1 kHz | 51.7 V | 2.3J | 42.3 V | - | 47 V | - | 26 V | - | 34 V | 300 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVS4032V075 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 132 V | - | 108 V | - | 120 V | - | 75 V | - | 102 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVS4032V485 Eaton - Electronics Division | 3282 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | - | 670 VDC | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 1.29 kV | - | 858 V | - | 702 V | - | 780 V | - | 485 V | 858 V | 640 V | 1.2 kA | MOV | - | 1.2 kA | - | 4.2 mm | - | 10 mm | 8.2 mm | - | - | - | ||
![]() MOVS4032V195 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | 670 VDC | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | - | - | 330 V | - | 270 V | - | 300 V | - | 195 V | - | 250 V | 1.2 kA | MOV | - | 1.2 kA | - | 4.2 mm | - | 10 mm | 8.2 mm | - | - | - | ||
![]() MLVC12V024C230 Eaton - Electronics Division | 2280 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 230 pF @ 1 MHz | 36.3 V | 0.1J | 29.7 V | - | 33 V | - | 17 V | - | 24 V | 35 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLVC40V014C5000 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 0.8 J | 14 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 10 % | - | - | - | - | High Energy Multilayer Varistor | - | - | - | 5000 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 35 V | 5000 pF @ 1 MHz | 19.8 V | 0.8J | 16.2 V | - | 18 V | - | 11 V | 18 V | 14 V | 250 A | MLV | - | 250 A | - | 2.5 mm | - | 10.2 mm | 8 mm | - | - | - | ||
![]() MLVC12V033C180 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 100 mJ | 33 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 10 % | - | - | - | - | General Type Multilayer Varistor | - | - | - | 180 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 79 V | 180 pF @ 1 MHz | 49.5 V | 0.1J | 40.5 V | - | 45 V | - | 23.3 V | 45 V | 33 V | 35 A | MLV | - | 35 A | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() MLVC13V018C1200 Eaton - Electronics Division | 1655 | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 1.5 J | 18 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 10 % | - | - | - | - | High Energy Multilayer Varistor | - | - | - | 1200 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 44 V | 1200 pF @ 1 MHz | 27.5 V | 1.5J | 22.5 V | - | 25 V | - | 12.7 V | 25 V | 18 V | 300 A | MLV | - | 300 A | - | 1.3 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() MLVC18V042C1000 Eaton - Electronics Division | 2468 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 2.5 J | 42 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 10 % | - | - | - | - | High Energy Multilayer Varistor | - | - | - | 1000 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 99 V | 1000 pF @ 1 MHz | 61.6 V | 2.5J | 50.4 V | - | 56 V | - | 30 V | 56 V | 42 V | 500 A | MLV | - | 500 A | - | 1.5 mm | - | 4.5 mm | 3.2 mm | - | - | - | ||
![]() MLVC12V012C450 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 100 mJ | 12 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 15 % | - | - | - | - | General Type Multilayer Varistor | - | - | - | 450 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 34 V | 450 pF @ 1 MHz | 20.7 V | 0.1J | 15.3 V | - | 18 V | - | 8.5 V | 18 V | 12 V | 35 A | MLV | - | 35 A | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() MLVC08V024C170 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 100 mJ | 24 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 10 % | - | - | - | - | General Type Multilayer Varistor | - | - | - | 170 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 58 V | 170 pF @ 1 MHz | 36.3 V | 0.1J | 29.7 V | - | 33 V | - | 17 V | 33 V | 24 V | 35 A | MLV | - | 35 A | - | 0.9 mm | - | 2 mm | 1.2 mm | - | - | - | ||
![]() MLVC22V024C3000 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 2.5 J | 24 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 10 % | - | - | - | - | High Energy Multilayer Varistor | - | - | - | 3000 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 58 V | 3000 pF @ 1 MHz | 36.3 V | 2.5J | 29.7 V | - | 33 V | - | 17 V | 33 V | 24 V | 600 A | MLV | - | 600 A | - | 2.5 mm | - | 5.7 mm | 5 mm | - | - | - | ||
![]() MLVC13V012C1700 Eaton - Electronics Division | 231931 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 1.5 J | 12 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 15 % | - | - | - | - | High Energy Multilayer Varistor | - | - | - | 1700 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 34 V | 1700 pF @ 1 MHz | 20.7 V | 1.5J | 15.3 V | - | 18 V | - | 8.5 V | 18 V | 12 V | 300 A | MLV | - | 300 A | - | 1.3 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() MLVC12V042C160 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 100 mJ | 42 VDC | -55°C ~ 125°C (TA) | - | MLVC | - | 10 % | - | - | - | - | General Type Multilayer Varistor | - | - | - | 160 pF | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | 99 V | 160 pF @ 1 MHz | 61.6 V | 0.1J | 50.4 V | - | 56 V | - | 30 V | 56 V | 42 V | 35 A | MLV | - | 35 A | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() MOVS2825V017 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | 560 VDC | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | SMD/SMT | - | - | - | - | 1 | - | - | 29.7 V | - | 24.3 V | - | 27 V | - | 17 V | - | 22 V | 150 A | MOV | - | 1.2 kA | - | 4.2 mm | - | 10 mm | 8.2 mm | - | - | - | ||
![]() MOVS4032V025 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 42.9 V | - | 35.1 V | - | 39 V | - | 25 V | - | 31 V | 250 A | - | - | - | - | - | - | - | - | - | - | - |