- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC08V030C260 Eaton - Electronics Division | 4144 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 300 mJ | 30 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 260 pF | Varistors | - | SMD/SMT | 1 | 74 V | 260 pF @ 1 MHz | 46.2 V | 0.3J | 37.8 V | 42 V | 21.2 V | 42 V | 30 V | 100 A | MLV | - | 100 A | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC40V170C900 Eaton - Electronics Division | 2747 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 9.5 J | 170 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 900 pF | Varistors | - | SMD/SMT | 1 | 361 V | 900 pF @ 1 MHz | 225.5 V | 9.5J | 184.5 V | 205 V | 130 V | 205 V | 170 V | 1.2 kA | MLV | - | 1200 A | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC06V018C170 Eaton - Electronics Division | 4063 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 100 mJ | 18 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 170 pF | Varistors | - | SMD/SMT | 1 | 44 V | 170 pF @ 1 MHz | 27.5 V | 0.1J | 22.5 V | 25 V | 12.7 V | 25 V | 18 V | 30 A | MLV | - | 30 A | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC08V022C175 Eaton - Electronics Division | 10 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 22 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 175 pF | Varistors | - | SMD/SMT | 1 | 53 V | 175 pF @ 1 MHz | 33 V | 0.1J | 27 V | 30 V | 15.6 V | 30 V | 22 V | 35 A | MLV | - | 35 A | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MOVTP14V465N Eaton - Electronics Division | 110 |
| - | Through Hole | Disc 14mm | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 247 J | 615 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | 1 | 1.24 kV | - | 825 V | 247J | 675 V | 750 V | 465 V | 825 V | 615 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() MOVTP20V275N Eaton - Electronics Division | 924 | - | - | Through Hole | Disc 20mm | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 270 J | 350 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | 1 | 710 V | - | 473 V | 270J | 387 V | 430 V | 275 V | 473 V | 350 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() MOVTP20V465T Eaton - Electronics Division | 2271 |
| - | Through Hole | Disc 20mm 3-Lead | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 509 J | 615 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | 1 | 1.24 kV | - | 825 V | 509J | 675 V | 750 V | 465 V | 825 V | 615 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() MOVTP14V250N Eaton - Electronics Division | 956 | - | - | Through Hole | Disc 14mm | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 154 J | 320 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | 1 | 650 V | - | 429 V | 154J | 351 V | 390 V | 250 V | 429 V | 320 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() AMLV13V31C1200 Eaton - Electronics Division | 5403 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | 1.7 J | 31 VDC | -55°C ~ 125°C (TA) | - | - | Automotive MLV | 1200 pF | Varistors | - | SMD/SMT | 1 | 67 V | 1200 pF @ 1 kHz | 42.9 V | 1.7J | 35.1 V | 39 V | 25 V | 42.9 V | 31 V | 300 A | MLV | - | 300 A | - | - | - | - | ||
![]() MOVS4032V035 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | - | SMD/SMT | 1 | - | - | 61.6 V | - | 50.4 V | 56 V | 35 V | - | 45 V | 250 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V014 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | - | SMD/SMT | 1 | - | - | 24.2 V | - | 19.8 V | 22 V | 14 V | - | 18 V | 250 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V420 Eaton - Electronics Division | 2075 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | 10 A | SMD/SMT | 1 | 1.12 kV | - | 748 V | - | 612 V | 680 V | 420 V | 748 V | 560 V | 1.2 kA | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V011 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | - | SMD/SMT | 1 | - | - | 19.8 V | - | 16.2 V | 18 V | 11 V | - | 14 V | 250 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V230 Eaton - Electronics Division | 120 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | Eaton - Electronics Division | - | SMD/SMT | - | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | 5 A | SMD/SMT | 1 | 595 V | - | 396 V | - | 324 V | 360 V | 230 V | 360 V | 300 V | 400 A | MOV | - | 400 A | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MLVC08V033C120 Eaton - Electronics Division | 4000 | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 33 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 120 pF | Varistors | - | SMD/SMT | 1 | 79 V | 120 pF @ 1 MHz | 49.5 V | 0.1J | 40.5 V | 45 V | 23.3 V | 45 V | 33 V | 35 A | MLV | - | 35 A | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC22V030C2200 Eaton - Electronics Division | 2478 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2.5 J | 30 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 2200 pF | Varistors | - | SMD/SMT | 1 | 74 V | 2200 pF @ 1 MHz | 46.2 V | 2.5J | 37.8 V | 42 V | 21.2 V | 42 V | 30 V | 600 A | MLV | - | 600 A | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC13V026C1000 Eaton - Electronics Division | 3074 | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 1.5 J | 26 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1000 pF | Varistors | - | SMD/SMT | 1 | 63 V | 1000 pF @ 1 MHz | 39.6 V | 1.5J | 32.4 V | 36 V | 18.4 V | 36 V | 26 V | 280 A | MLV | - | 280 A | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC04V014C120 Eaton - Electronics Division | 50 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 50 mJ | 14 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 120 pF | Varistors | - | SMD/SMT | 1 | 35 V | 120 pF @ 1 MHz | 22 V | 0.05J | 18 V | 20 V | 10 V | 20 V | 14 V | 20 A | MLV | - | 20 A | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() MLVC32V085C950 Eaton - Electronics Division | 47 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 2.2 J | 85 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 950 pF | Varistors | - | SMD/SMT | 1 | 176 V | 950 pF @ 1 MHz | 110 V | 2.2J | 90 V | 100 V | 60 V | 100 V | 85 V | 400 A | MLV | - | 400 A | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC08V038C110 Eaton - Electronics Division | 4420 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 100 mJ | 38 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 110 pF | Varistors | - | SMD/SMT | 1 | 90 V | 110 pF @ 1 MHz | 56.1 V | 0.1J | 45.9 V | 51 V | 27 V | 51 V | 38 V | 35 A | MLV | - | 35 A | - | 0.9 mm | 2 mm | 1.2 mm |