- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC12V042C160 Eaton - Electronics Division | 50 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 42 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 160 pF | Varistors | - | SMD/SMT | 1 | 99 V | 160 pF @ 1 MHz | 61.6 V | 0.1J | 50.4 V | 56 V | 30 V | 56 V | 42 V | 35 A | MLV | - | 35 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MOVTP14V465N Eaton - Electronics Division | 110 |
| - | Through Hole | Disc 14mm | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 247 J | 615 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | 1 | 1.24 kV | - | 825 V | 247J | 675 V | 750 V | 465 V | 825 V | 615 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() MOVTP20V275N Eaton - Electronics Division | 924 | - | - | Through Hole | Disc 20mm | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 270 J | 350 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | 1 | 710 V | - | 473 V | 270J | 387 V | 430 V | 275 V | 473 V | 350 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() MOVTP20V465T Eaton - Electronics Division | 2271 |
| - | Through Hole | Disc 20mm 3-Lead | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 509 J | 615 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | 1 | 1.24 kV | - | 825 V | 509J | 675 V | 750 V | 465 V | 825 V | 615 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() MOVTP14V250N Eaton - Electronics Division | 956 | - | - | Through Hole | Disc 14mm | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 154 J | 320 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | 1 | 650 V | - | 429 V | 154J | 351 V | 390 V | 250 V | 429 V | 320 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() AMLV04V05C090 Eaton - Electronics Division | 23929 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | - | Eaton - Electronics Division | - | PCB Mount | - | Active | - | - | -55°C ~ 125°C (TA) | AMLV | - | Automotive MLV | - | Varistors | - | SMD/SMT | 1 | - | 90 pF @ 1 MHz | 13.2 V | 0.05J | 8.8 V | 11 V | 4 V | 5.5 V | 5.5 V | 10 A | MLV | - | - | - | - | - | - | ||
![]() AMLV13V34C1100 Eaton - Electronics Division | 6026 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | Eaton - Electronics Division | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | 1100 pF @ 1 kHz | 51.7 V | 2.3J | 42.3 V | 47 V | 26 V | - | 34 V | 300 A | - | - | - | - | - | - | - | ||
![]() MOVTP14V275N Eaton - Electronics Division | 941 | - | - | Through Hole | Disc 14mm | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | 170 J | 350 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | 1 | 710 V | - | 473 V | 170J | 387 V | 430 V | 275 V | 473 V | 350 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() MOVTP20V465N Eaton - Electronics Division | 15 |
| - | Through Hole | Disc 20mm | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 509 J | 615 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | 1 | 1.24 kV | - | 825 V | 509J | 675 V | 750 V | 465 V | 825 V | 615 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() MOVS4032V150 Eaton - Electronics Division | 114 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | 264 V | - | 216 V | 240 V | 150 V | - | 200 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MOVS4032V040 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | 74.8 V | - | 61.2 V | 68 V | 40 V | - | 56 V | 250 A | - | - | - | - | - | - | - | ||
![]() MOVS2825V250 Eaton - Electronics Division | 113 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | 5 A | SMD/SMT | 1 | 675 V | - | 429 V | - | 351 V | 390 V | 250 V | 390 V | 330 V | 400 A | MOV | - | 400 A | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V020 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | 36.3 V | - | 29.7 V | 33 V | 20 V | - | 26 V | 150 A | - | - | - | - | - | - | - | ||
![]() MOVS4032V275 Eaton - Electronics Division | 64 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | - | SMD/SMT | 1 | 710 V | - | 473 V | - | 387 V | 430 V | 275 V | 473 V | 370 V | 1.2 kA | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MLVC32V150C550 Eaton - Electronics Division | 10 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 3.6 J | 150 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 550 pF | Varistors | - | SMD/SMT | 1 | 317 V | 550 pF @ 1 MHz | 198 V | 3.6J | 162 V | 180 V | 115 V | 180 V | 150 V | 400 A | MLV | - | 400 A | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC12V022C250 Eaton - Electronics Division | 2419 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 22 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 250 pF | Varistors | - | SMD/SMT | 1 | 53 V | 250 pF @ 1 MHz | 33 V | 0.1J | 27 V | 30 V | 15.6 V | 30 V | 22 V | 35 A | MLV | - | 35 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC08V033C230 Eaton - Electronics Division | 4000 | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | 1 | - | 230 pF @ 1 MHz | 49.5 V | 0.3J | 40.5 V | 45 V | 23.3 V | - | 33 V | 35 A | - | - | - | - | - | - | - | ||
![]() MLVC40V038C2800 Eaton - Electronics Division | 1415 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2 J | 38 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 2800 pF | Varistors | - | SMD/SMT | 1 | 90 V | 2800 pF @ 1 MHz | 51.7 V | 2J | 42.3 V | 47 V | 30 V | 47 V | 38 V | 250 A | MLV | - | 250 A | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC22V068C700 Eaton - Electronics Division | 97 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2.5 J | 68 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 700 pF | Varistors | - | SMD/SMT | 1 | 151 V | 700 pF @ 1 MHz | 94.6 V | 2.5J | 77.4 V | 86 V | 48 V | 86 V | 68 V | 600 A | MLV | - | 600 A | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC18V026C1300 Eaton - Electronics Division | 19 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 2.5 J | 26 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1300 pF | Varistors | - | SMD/SMT | 1 | 63 V | 1300 pF @ 1 MHz | 39.6 V | 2.5J | 32.4 V | 36 V | 18.4 V | 36 V | 26 V | 500 A | MLV | - | 500 A | - | 1.5 mm | 4.5 mm | 3.2 mm |