- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC40V018C4500 Eaton - Electronics Division | 2769 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 900 mJ | 18 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 4500 pF | Varistors | SMD/SMT | 1 | 44 V | 4500 pF @ 1 MHz | 24.2 V | 0.9J | 19.8 V | 22 V | 14 V | 22 V | 18 V | 250 A | MLV | - | 250 A | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC12V038C170 Eaton - Electronics Division | 91 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 100 mJ | 38 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 170 pF | Varistors | SMD/SMT | 1 | 90 V | 170 pF @ 1 MHz | 56.1 V | 0.1J | 45.9 V | 51 V | 27 V | 51 V | 38 V | 35 A | MLV | - | 35 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC18V024C1500 Eaton - Electronics Division | 19 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | 1 | - | 1500 pF @ 1 MHz | 36.3 V | 2.5J | 29.7 V | 33 V | 17 V | - | 24 V | 500 A | - | - | - | - | - | - | - | ||
![]() MLVC18V033C1100 Eaton - Electronics Division | 3631 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2.5 J | 33 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1100 pF | Varistors | SMD/SMT | 1 | 79 V | 1100 pF @ 1 MHz | 49.5 V | 2.5J | 40.5 V | 45 V | 23.3 V | 45 V | 33 V | 500 A | MLV | - | 500 A | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC08V016C190 Eaton - Electronics Division | 2377 | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 16 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 190 pF | Varistors | SMD/SMT | 1 | 39 V | 190 pF @ 1 MHz | 24.2 V | 0.1J | 19.8 V | 22 V | 11.3 V | 22 V | 16 V | 35 A | MLV | - | 35 A | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC22V018C4000 Eaton - Electronics Division | 3193 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2.5 J | 18 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 4000 pF | Varistors | SMD/SMT | 1 | 44 V | 4000 pF @ 1 MHz | 27.5 V | 2.5J | 22.5 V | 25 V | 12.7 V | 25 V | 18 V | 600 A | MLV | - | 600 A | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC32V022C3000 Eaton - Electronics Division | 10 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 500 mJ | 22 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 3000 pF | Varistors | SMD/SMT | 1 | 53 V | 3000 pF @ 1 MHz | 29.7 V | 0.5J | 24.3 V | 27 V | 17 V | 27 V | 22 V | 100 A | MLV | - | 100 A | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC18V011C2400 Eaton - Electronics Division | 10 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 2.5 J | 11 VDC | -55°C ~ 125°C (TA) | MLVC | 15 % | High Energy Multilayer Varistor | 2400 pF | Varistors | SMD/SMT | 1 | 33 V | 2400 pF @ 1 MHz | 18.4 V | 2.5J | 13.6 V | 16 V | 7.8 V | 16 V | 11 V | 500 A | MLV | - | 500 A | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC04V012C150 Eaton - Electronics Division | 9018 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 50 mJ | 12 VDC | -55°C ~ 125°C (TA) | MLVC | 15 % | General Type Multilayer Varistor | 150 pF | Varistors | SMD/SMT | 1 | 34 V | 150 pF @ 1 MHz | 20.7 V | 0.05J | 15.3 V | 18 V | 8.5 V | 18 V | 12 V | 20 A | MLV | - | 20 A | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() MLVC08V018C180 Eaton - Electronics Division | 4009 | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 100 mJ | 18 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 180 pF | Varistors | SMD/SMT | 1 | 44 V | 180 pF @ 1 MHz | 27.5 V | 0.1J | 22.5 V | 25 V | 12.7 V | 25 V | 18 V | 35 A | MLV | - | 35 A | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC32V065C1000 Eaton - Electronics Division | 19 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 1.8 J | 65 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1100 pF | Varistors | SMD/SMT | 1 | 144 V | 1100 pF @ 1 MHz | 90.2 V | 1.8J | 73.8 V | 82 V | 50 V | 82 V | 65 V | 400 A | MLV | - | 400 A | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC12V038C310 Eaton - Electronics Division | 3601 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 400 mJ | 38 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 310 pF | Varistors | SMD/SMT | 1 | 90 V | 310 pF @ 1 MHz | 56.1 V | 0.4J | 45.9 V | 51 V | 27 V | 51 V | 38 V | 120 A | MLV | - | 120 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC12V056C140 Eaton - Electronics Division | 3319 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 56 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 140 pF | Varistors | SMD/SMT | 1 | 127 V | 140 pF @ 1 MHz | 79.2 V | 0.1J | 64.8 V | 72 V | 40 V | 72 V | 56 V | 35 A | MLV | - | 35 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC32V045C1500 Eaton - Electronics Division | 10 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | 1 | - | 1500 pF @ 1 MHz | 61.6 V | 1.1J | 50.4 V | 56 V | 35 V | - | 45 V | 100 A | - | - | - | - | - | - | - | ||
![]() MLVC12V024C550 Eaton - Electronics Division | 10 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | 1 | - | 550 pF @ 1 MHz | 36.3 V | 0.4J | 29.7 V | 33 V | 17 V | - | 24 V | 150 A | - | - | - | - | - | - | - | ||
![]() MLVC13V011C1800 Eaton - Electronics Division | 19 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 1.5 J | 11 VDC | -55°C ~ 125°C (TA) | MLVC | 15 % | High Energy Multilayer Varistor | 1800 pF | Varistors | SMD/SMT | 1 | 33 V | 1800 pF @ 1 MHz | 18.4 V | 1.5J | 13.6 V | 16 V | 7.8 V | 16 V | 11 V | 300 A | MLV | - | 300 A | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC12V012C850 Eaton - Electronics Division | 93 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 400 mJ | 12 VDC | -55°C ~ 125°C (TA) | MLVC | 15 % | High Energy Multilayer Varistor | 850 pF | Varistors | SMD/SMT | 1 | 34 V | 850 pF @ 1 MHz | 20.7 V | 0.4J | 15.3 V | 18 V | 8.5 V | 18 V | 12 V | 150 A | MLV | - | 150 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC08V042C100 Eaton - Electronics Division | 4330 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 42 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 100 pF | Varistors | SMD/SMT | 1 | 99 V | 100 pF @ 1 MHz | 61.6 V | 0.1J | 50.4 V | 56 V | 30 V | 56 V | 42 V | 35 A | MLV | - | 35 A | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC40V100C1500 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 5.9 J | 100 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1500 pF | Varistors | SMD/SMT | 1 | 211 V | 1500 pF @ 1 MHz | 132 V | 5.9J | 108 V | 120 V | 75 V | 120 V | 100 V | 1.2 kA | MLV | - | 1200 A | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC06V024C140 Eaton - Electronics Division | 4369 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 24 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 140 pF | Varistors | SMD/SMT | 1 | 58 V | 140 pF @ 1 MHz | 36.3 V | 0.1J | 29.7 V | 33 V | 17 V | 33 V | 24 V | 30 A | MLV | - | 30 A | - | 0.8 mm | 1.6 mm | 0.8 mm |