- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC32V056C1200 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 1.3 J | 56 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1200 pF | Varistors | - | SMD/SMT | - | 1 | 127 V | 1200 pF @ 1 MHz | 74.8 V | 1.3J | 61.2 V | 68 V | 40 V | 68 V | 56 V | 100 A | MLV | - | 100 A | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC40V031C3000 Eaton - Electronics Division | 2773 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 1.6 J | 31 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 3000 pF | Varistors | - | SMD/SMT | - | 1 | 69 V | 3000 pF @ 1 MHz | 42.9 V | 1.6J | 35.1 V | 39 V | 25 V | 39 V | 31 V | 250 A | MLV | - | 250 A | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC18V018C1800 Eaton - Electronics Division | 3097 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2.5 J | 18 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1800 pF | Varistors | - | SMD/SMT | - | 1 | 44 V | 1800 pF @ 1 MHz | 27.5 V | 2.5J | 22.5 V | 25 V | 12.7 V | 25 V | 18 V | 500 A | MLV | - | 500 A | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC13V014C1500 Eaton - Electronics Division | 2965 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 1.5 J | 14 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1500 pF | Varistors | - | SMD/SMT | - | 1 | 35 V | 1500 pF @ 1 MHz | 22 V | 1.5J | 18 V | 20 V | 10 V | 20 V | 14 V | 300 A | MLV | - | 300 A | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC32V038C1800 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 900 mJ | 38 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1800 pF | Varistors | - | SMD/SMT | - | 1 | 90 V | 1800 pF @ 1 MHz | 51.7 V | 0.9J | 42.3 V | 47 V | 30 V | 47 V | 38 V | 100 A | MLV | - | 100 A | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC18V022C1600 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | - | 1 | - | 1600 pF @ 1 MHz | 33 V | 2.5J | 27 V | 30 V | 15.6 V | - | 22 V | 500 A | - | - | - | - | - | - | - | ||
![]() MLVC06V014C190 Eaton - Electronics Division | 1096 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 100 mJ | 14 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 190 pF | Varistors | - | SMD/SMT | - | 1 | 35 V | 190 pF @ 1 MHz | 22 V | 0.1J | 18 V | 20 V | 10 V | 20 V | 14 V | 30 A | MLV | - | 30 A | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC40V180C800 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 10 J | 180 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 800 pF | Varistors | - | SMD/SMT | - | 1 | 387 V | 800 pF @ 1 MHz | 242 V | 10J | 198 V | 220 V | 140 V | 220 V | 180 V | 1.2 kA | MLV | - | 1.2 kA | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC22V042C1600 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 2.5 J | 42 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1600 pF | Varistors | - | SMD/SMT | - | 1 | 99 V | 1600 pF @ 1 MHz | 61.6 V | 2.5J | 50.4 V | 56 V | 30 V | 56 V | 42 V | 600 A | MLV | - | 600 A | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC06V030C100 Eaton - Electronics Division | 1782 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 100 mJ | 30 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 100 pF | Varistors | - | SMD/SMT | - | 1 | 74 V | 100 pF @ 1 MHz | 46.2 V | 0.1J | 37.8 V | 42 V | 21.2 V | 42 V | 30 V | 30 A | MLV | - | 30 A | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC08V048C080 Eaton - Electronics Division | 2073 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | - | 1 | - | 80 pF @ 1 MHz | 68.2 V | 0.1J | 55.8 V | 62 V | 34 V | - | 48 V | 35 A | - | - | - | - | - | - | - | ||
![]() MLVC04V014C120 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 50 mJ | 14 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 120 pF | Varistors | - | SMD/SMT | - | 1 | 35 V | 120 pF @ 1 MHz | 22 V | 0.05J | 18 V | 20 V | 10 V | 20 V | 14 V | 20 A | MLV | - | 20 A | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() MOVTP20V300T Eaton - Electronics Division | 2039 |
| - | Through Hole | Disc 20mm 3-Lead | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | 350 J | 385 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | - | 1 | 775 V | - | 517 V | 350J | 423 V | 470 V | 300 V | 517 V | 385 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() MOVTP14V300T Eaton - Electronics Division | 1223 | - | - | Through Hole | Disc 14mm 3-Lead | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | 192 J | 385 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | - | 1 | 775 V | - | 517 V | 192J | 423 V | 470 V | 300 V | 517 V | 385 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() MOVTP14V130N Eaton - Electronics Division | 2838 |
| - | Through Hole | Disc 14mm | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | 77 J | 170 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | - | 1 | 340 V | - | 220 V | 77J | 180 V | 200 V | 130 V | 220 V | 170 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | ||
![]() AMLV13V18C3100 Eaton - Electronics Division | 9019 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | Eaton - Electronics Division | - | PCB Mount | - | Active | - | - | -55°C ~ 125°C (TA) | AMLV | - | Automotive MLV | - | Varistors | - | SMD/SMT | - | 1 | - | 3100 pF @ 1 kHz | 28.05 V | 1.6J | 22.95 V | 25.5 V | 14 V | 18 V | 18 V | 500 A | MLV | - | - | - | - | - | - | ||
![]() AMLV18V16C4500 Eaton - Electronics Division | 3208 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | Eaton - Electronics Division | - | PCB Mount | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | Automotive MLV | - | Varistors | - | SMD/SMT | - | 1 | - | 4500 pF @ 1 kHz | 26.4 V | 2.4J | 21.6 V | 24 V | 12 V | 16 V | 16 V | 800 A | MLV | - | - | - | - | - | - | ||
![]() MOV14V320Y-AP Eaton | 47 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 121 J | 415 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 390 pF | Varistors | - | Radial | 7.5 mm | 1 | 845 V | 390 pF @ 1 kHz | 561 V | 121J | 459 V | 510 V | 320 V | 510 V | 415 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 6 mm | - | - | ||
![]() MOV20V350Y Eaton | 197 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 215 J | 460 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 710 pF | Varistors | - | Radial | 10 mm | 1 | 925 V | 710 pF @ 1 kHz | 616 V | 215J | 504 V | 560 V | 350 V | 560 V | 460 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 6.5 mm | - | - | ||
![]() MOVHE07V150Y Eaton | 2124 |
| - | Through Hole | Disc 7mm | MOVHE07 | - | Eaton - Electronics Division | - | - | Bag | Active | - | - | -40°C ~ 125°C (TA) | MOVHE | - | - | - | - | - | - | - | 1 | - | 210 pF @ 1 kHz | 264 V | 21J | 216 V | 240 V | 150 V | - | 200 V | 1.75 kA | - | - | - | - | - | - | - |