- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV20V140Y-AP Eaton | 7 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 100 J | 180 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1800 pF | Varistors | Radial | 10 mm | 1 | 360 V | 1800 pF @ 1 kHz | 242 V | 100J | 198 V | 220 V | 140 V | 220 V | 180 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 5 mm | - | - | ||
![]() MOV10V230Y Eaton | 1014 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | Yes | 47 J | 300 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 280 pF | Varistors | Radial | 7.5 mm | 1 | 595 V | 280 pF @ 1 kHz | 396 V | 47J | 324 V | 360 V | 230 V | 360 V | 300 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 5 mm | - | - | ||
![]() MOVHE07V250Y-AP Eaton | 26 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | No | 35 J | 320 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 130 pF | Varistors | Radial | 5 mm | 1 | 650 V | 130 pF @ 1 kHz | 429 V | 35J | 351 V | 390 V | 250 V | 390 V | 320 V | 1.75 kA | MOV | - | 10 A | 9 mm | 5 mm | - | - | ||
![]() MOVHE10V130Y Eaton | 824 |
| - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | Non-Compliant | 35 J | 170 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 500 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 500 pF @ 1 kHz | 220 V | 35J | 180 V | 200 V | 130 V | 200 V | 170 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 4.5 mm | - | - | ||
![]() MOV07V510Y Eaton | 1637 |
| - | Through Hole | Disc 7mm | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 52 J | 670 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 60 pF | Varistors | Radial | 5 mm | 1 | 1.355 kV | 60 pF @ 1 kHz | 902 V | 52J | 738 V | 820 V | 510 V | 820 V | 670 V | 1.2 kA | MOV | - | 10 A | 9 mm | 6.5 mm | - | - | ||
![]() MOV14V460Y-AP Eaton | 24 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 143 J | 615 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 270 pF | Varistors | Radial | 7.5 mm | 1 | 1.24 kV | 270 pF @ 1 kHz | 825 V | 143J | 675 V | 750 V | 460 V | 750 V | 615 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 6.5 mm | - | - | ||
![]() MOV14V300Y-AP Eaton | 42 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 118 J | 385 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 430 pF | Varistors | Radial | 7.5 mm | 1 | 775 V | 430 pF @ 1 kHz | 517 V | 118J | 423 V | 470 V | 300 V | 470 V | 385 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 5.5 mm | - | - | ||
![]() MOVHE10V175Y Eaton | 3200 |
| - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 49 J | 225 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 370 pF | Varistors | Radial | 7.5 mm | 1 | 455 V | 370 pF @ 1 kHz | 297 V | 49J | 243 V | 270 V | 175 V | 270 V | 225 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 5 mm | - | - | ||
![]() MOVHE20V385Y-AP Eaton | 38 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 390 J | 505 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 650 pF | Varistors | Radial | 10 mm | 1 | 1.025 kV | 650 pF @ 1 kHz | 682 V | 390J | 558 V | 620 V | 385 V | 620 V | 505 V | 10 kA | MOV | - | 100 A | 22.5 mm | 7 mm | - | - | ||
![]() MOV20V420Y-AP Eaton | 41 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 230 J | 560 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 600 pF | Varistors | Radial | 10 mm | 1 | 1.12 kV | 600 pF @ 1 kHz | 748 V | 230J | 612 V | 680 V | 420 V | 680 V | 560 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 7 mm | - | - | ||
![]() MOV10V130Y Eaton | 899 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 30 J | 170 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 500 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 500 pF @ 1 kHz | 220 V | 30J | 180 V | 200 V | 130 V | 200 V | 170 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 4.5 mm | - | - | ||
![]() MOVHE14V130Y Eaton | 363 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 70 J | 170 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 1000 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 1000 pF @ 1 kHz | 220 V | 70J | 180 V | 200 V | 130 V | 200 V | 170 V | 6 kA | MOV | - | 50 A | 16.5 mm | 4.5 mm | - | - | ||
![]() MOV10V175Y-AP Eaton | 38 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 37 J | 225 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 370 pF | Varistors | Radial | 7.5 mm | 1 | 455 V | 370 pF @ 1 kHz | 297 V | 37J | 243 V | 270 V | 175 V | 270 V | 225 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 5 mm | - | - | ||
![]() MOV07V275Y-AP Eaton | 20 |
| - | Through Hole | Disc 7mm | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 28 J | 350 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 115 pF | Varistors | Radial | 5 mm | 1 | 710 V | 115 pF @ 1 kHz | 473 V | 28J | 387 V | 430 V | 275 V | 430 V | 350 V | 1.2 kA | MOV | - | 10 A | 9 mm | 5 mm | - | - | ||
![]() MOV20V140Y Eaton | 258 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 100 J | 180 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1800 pF | Varistors | Radial | 10 mm | 1 | 360 V | 1800 pF @ 1 kHz | 242 V | 100J | 198 V | 220 V | 140 V | 220 V | 180 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 5 mm | - | - | ||
![]() MLVHV0806V175 Eaton | 4343 |
| - | Surface Mount, MLCV | 0806 (2016 Metric) | MLVHV0806 | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 225 VDC | -40°C ~ 125°C (TA) | BUSSMANN | - | Multilayer Varistor ESD Suppressor | - | Varistors | SMD/SMT | - | 1 | 390 V | 100 pF @ 1 kHz | 297 V | - | 243 V | 270 V | 175 V | 270 V | 225 V | 100 A | MLV | - | - | - | 1.8 mm | 2.2 mm | 1.7 mm | ||
![]() MOV20V230Y-AP Eaton | 44 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | Non-Compliant | 163 J | 300 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1100 pF | Varistors | Radial | 10 mm | 1 | 595 V | 1100 pF @ 1 kHz | 396 V | 163J | 324 V | 360 V | 230 V | 360 V | 300 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 5.5 mm | - | - | ||
![]() MOV20V320Y Eaton | 588 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 210 J | 415 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 780 pF | Varistors | Radial | 10 mm | 1 | 845 V | 780 pF @ 1 kHz | 561 V | 210J | 459 V | 510 V | 320 V | 510 V | 415 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 6 mm | - | - | ||
![]() MOV10V420Y-AP Eaton | 23 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 75 J | 560 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 150 pF | Varistors | Radial | 7.5 mm | 1 | 1.12 kV | 150 pF @ 1 kHz | 748 V | 75J | 612 V | 680 V | 420 V | 680 V | 560 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 6.5 mm | - | - | ||
![]() MOV20V190Y-AP Eaton | 47 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 136 J | 250 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1300 pF | Varistors | Radial | 10 mm | 1 | 500 V | 1300 pF @ 1 kHz | 330 V | 136J | 270 V | 300 V | 190 V | 300 V | 250 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 5 mm | - | - |