- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Voltage - Supply | Current Rating | Output | Termination Style | Output Type | Lead Spacing | Number of Circuits | Memory Size | Accuracy | Clamping Voltage | Memory Format | Memory Interface | Operating Pressure | Pressure Type | Write Cycle Time - Word, Page | Port Style | Port Size | Capacitance @ Frequency | Varistor Voltage (Max) | Maximum Pressure | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Memory Organization | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV07V130Y Eaton | 1987 |
| - | Through Hole | Disc 7mm | - | MOV07 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 13 J | 170 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 250 pF | Varistors | - | - | - | - | Radial | - | 5 mm | 1 | - | - | 340 V | - | - | - | - | - | - | - | 250 pF @ 1 kHz | 220 V | - | 13J | 180 V | 200 V | 130 V | 200 V | 170 V | 1.2 kA | MOV | - | 10 A | - | 9 mm | 4 mm | - | - | ||
![]() MOVHE20V130Y-AP Eaton | 48 |
| - | Through Hole | Disc 20mm | - | MOVHE20 | - | - | Eaton - Electronics Division | - | - | Tape & Box (TB) | Active | - | - | -40°C ~ 125°C (TA) | MOVHE | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2000 pF @ 1 kHz | 220 V | - | 140J | 180 V | 200 V | 130 V | - | 170 V | 10 kA | - | - | - | - | - | - | - | - | ||
![]() MOVHE10V250Y Eaton | 1095 |
| - | Through Hole | Cylinder | - | MOVHE10 | + 125 C | - | Amphenol SSI Technologies | - 40 C | Through Hole | Box | Active | 70 J | 320 VDC | -40°C ~ 105°C | MediaSensor™ | 10 % | High Energy Varistor | Industrial Automation | 260 pF | Varistors | - | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 3 | Analog Current | 7.5 mm | 1 | - | ±0.5% | 650 V | - | - | 750PSI (5171.07kPa) | Absolute | - | Threaded | Male - 1/4 (6.35mm) NPT | 260 pF @ 1 kHz | 429 V | - | 70J | 351 V | 390 V | 250 V | 390 V | 320 V | 3.5 kA | MOV | Amplified Output, Temperature Compensated | 25 A | - | 12.5 mm | 5 mm | - | - | ||
![]() MOV10V320Y Eaton | 832 |
| - | Through Hole | Disc 10mm | - | MOV10 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 69 J | 415 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 200 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | 1 | - | - | 845 V | - | - | - | - | - | - | - | 200 pF @ 1 kHz | 561 V | - | 69J | 459 V | 510 V | 320 V | 510 V | 415 V | 2.5 kA | MOV | - | 25 A | - | 12.5 mm | 6 mm | - | - | ||
![]() MOV20V550Y Eaton | 109 |
| - | Through Hole | Disc 20mm | - | MOV20 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 310 J | 745 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 440 pF | Varistors | - | - | - | - | Radial | - | 10 mm | 1 | - | - | 1.5 kV | - | - | - | - | - | - | - | 440 pF @ 1 kHz | 1.001 kV | - | 310J | 819 V | 910 V | 550 V | 910 V | 745 V | 6.5 kA | MOV | - | 100 A | - | 22.5 mm | 8 mm | - | - | ||
![]() MOVHE07V510Y Eaton | 1526 |
| - | Surface Mount | 153-TFBGA | 153-BGA (11.5x13) | SM662 | + 125 C | Non-Volatile | Silicon Motion, Inc. | - 40 C | Through Hole | Tray | Obsolete | 73 J | 670 VDC | -25°C ~ 85°C | Ferri-eMMC® | 10 % | High Energy Varistor | - | 60 pF | Varistors | FLASH - NAND (SLC), FLASH - NAND (TLC) | - | - | - | Radial | - | 5 mm | 1 | 640Gbit | - | 1.355 kV | FLASH | eMMC | - | - | - | - | - | 60 pF @ 1 kHz | 902 V | - | 73J | 738 V | 820 V | 510 V | 820 V | 670 V | 1.75 kA | MOV | - | 10 A | 80G x 8 | 9 mm | 6.5 mm | - | - | ||
![]() MOVHE14V625Y Eaton | 364 |
| - | Through Hole | Disc 14mm | - | MOVHE14 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 280 J | 825 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | - | 200 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | 1 | - | - | 1.65 kV | - | - | - | - | - | - | - | 200 pF @ 1 kHz | 1.1 kV | - | 280J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 6 kA | MOV | - | 50 A | - | 16.5 mm | 7.5 mm | - | - | ||
![]() MOV07V350Y Eaton | 2681 |
| - | Through Hole | Disc 7mm | - | MOV07 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 35 J | 460 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 90 pF | Varistors | - | - | - | - | Radial | - | 5 mm | 1 | - | - | 925 V | - | - | - | - | - | - | - | 90 pF @ 1 kHz | 616 V | - | 35J | 504 V | 560 V | 350 V | 560 V | 460 V | 1.2 kA | MOV | - | 10 A | - | 9 mm | 5.5 mm | - | - | ||
![]() MOVHE10V275Y-AP Eaton | 40 |
| - | Through Hole | Disc 10mm | - | MOVHE10 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 80 J | 350 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | - | 230 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | 1 | - | - | 710 V | - | - | - | - | - | - | - | 230 pF @ 1 kHz | 473 V | - | 80J | 387 V | 430 V | 275 V | 430 V | 350 V | 3.5 kA | MOV | - | 25 A | - | 12.5 mm | 5.5 mm | - | - | ||
![]() MOVHE10V550Y Eaton | 766 |
| - | Through Hole | Disc 10mm | - | MOVHE10 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 130 J | 745 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | - | 110 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | 1 | - | - | 1.5 kV | - | - | - | - | - | - | - | 110 pF @ 1 kHz | 1.001 kV | - | 130J | 819 V | 910 V | 550 V | 910 V | 745 V | 3.5 kA | MOV | - | 25 A | - | 12.5 mm | 7.5 mm | - | - | ||
![]() MOVHE07V420Y-AP Eaton | 46 |
| - | Through Hole | Disc 7mm | - | MOVHE07 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 60 J | 560 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | - | 75 pF | Varistors | - | - | - | - | Radial | - | 5 mm | 1 | - | - | 1.12 kV | - | - | - | - | - | - | - | 75 pF @ 1 kHz | 748 V | - | 60J | 612 V | 680 V | 420 V | 680 V | 560 V | 1.75 kA | MOV | - | 10 A | - | 9 mm | 6 mm | - | - | ||
![]() MOVHE20V680Y Eaton | 121 |
| - | Through Hole | Disc 20mm | - | MOVHE20 | - | - | Eaton - Electronics Division | - | - | Bag | Active | - | - | -40°C ~ 125°C (TA) | MOVHE | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 360 pF @ 1 kHz | 1.21 kV | - | 620J | 990 V | 1.1 kV | 680 V | - | 895 V | 10 kA | - | - | - | - | - | - | - | - | ||
![]() MLVHV0604V175 Eaton | 5760 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | MLVHV0604 | + 125 C | - | Eaton - Electronics Division | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 225 VDC | -40°C ~ 125°C (TA) | BUSSMANN | - | Multilayer Varistor ESD Suppressor | - | - | Varistors | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 450 V | - | - | - | - | - | - | - | 20 pF @ 1 kHz | 297 V | - | - | 243 V | 270 V | 180 V | 270 V | 225 V | 20 A | MLV | - | - | - | - | 1.15 mm | 1.6 mm | 1.05 mm | ||
![]() MOV14V385Y Eaton | 573 |
| - | Through Hole | Disc 14mm | - | MOV14 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 128 J | 505 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 320 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | 1 | - | - | 1.025 kV | - | - | - | - | - | - | - | 320 pF @ 1 kHz | 682 V | - | 128J | 558 V | 620 V | 385 V | 620 V | 505 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 6.5 mm | - | - | ||
![]() MOVHE07V190Y-AP Eaton | 34 |
| - | Through Hole | Disc 7mm | - | MOVHE07 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 26 J | 250 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | - | 165 pF | Varistors | - | - | - | - | Radial | - | 5 mm | 1 | - | - | 500 V | - | - | - | - | - | - | - | 165 pF @ 1 kHz | 330 V | - | 26J | 270 V | 300 V | 190 V | 300 V | 250 V | 1.75 kA | MOV | - | 10 A | - | 9 mm | 4.5 mm | - | - | ||
![]() MOV14V510Y Eaton | 477 |
| - | Through Hole | Disc 14mm | - | MOV14 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 157 J | 670 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 240 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | 1 | - | - | 1.355 kV | - | - | - | - | - | - | - | 240 pF @ 1 kHz | 902 V | - | 157J | 738 V | 820 V | 510 V | 820 V | 670 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 7 mm | - | - | ||
![]() MOV10V150Y-AP Eaton | 10 |
| - | Through Hole | Disc 10mm | - | MOV10 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 35 J | 200 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 420 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | 1 | - | - | 395 V | - | - | - | - | - | - | - | 420 pF @ 1 kHz | 264 V | - | 35J | 216 V | 240 V | 150 V | 240 V | 200 V | 2.5 kA | MOV | - | 25 A | - | 12.5 mm | 4.5 mm | - | - | ||
![]() MOV14V175Y-AP Eaton | 34 |
| - | Through Hole | Disc 14mm | - | MOV14 | + 125 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 70 J | 225 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 740 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | 1 | - | - | 455 V | - | - | - | - | - | - | - | 740 pF @ 1 kHz | 297 V | - | 70J | 243 V | 270 V | 175 V | 270 V | 225 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 5 mm | - | - | ||
![]() MOVTP20V320T Eaton - Electronics Division | 110 |
| - | Through Hole | Disc 20mm 3-Lead | - | - | + 105 C | - | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | 386 J | 410 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | - | Varistors | - | - | 10 kA | - | Through Hole | - | - | 1 | - | - | 845 V | - | - | - | - | - | - | - | - | 561 V | - | 386J | 459 V | 510 V | 320 V | 561 V | 410 V | 10 kA | MOV | Thermally Protected | 10 kA | - | 23.5 mm | - | - | - | ||
![]() AMLV04V18C012 Eaton - Electronics Division | 10026 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | + 125 C | - | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | 0.03 J | 18 VDC | -55°C ~ 125°C (TA) | AMLV | - | Automotive MLV | - | 12 pF | Varistors | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 55 V | - | - | - | - | - | - | - | 12 pF @ 1 MHz | 28 V | - | 0.03J | 22 V | 25 V | 14 V | 28 V | 18 V | 2 A | MLV | - | 2 A | - | - | - | - | - |