- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Applications | Capacitance | Subcategory | Voltage - Supply | Current Rating | Output | Termination Style | Output Type | Lead Spacing | Number of Circuits | Accuracy | Clamping Voltage | Operating Pressure | Pressure Type | Port Style | Port Size | Capacitance @ Frequency | Varistor Voltage (Max) | Maximum Pressure | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVHE14V320Y Eaton | 2001 |
| - | Through Hole | Disc 14mm | - | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 180 J | 415 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | - | 390 pF | Varistors | - | - | - | Radial | - | 7.5 mm | 1 | - | 845 V | - | - | - | - | 390 pF @ 1 kHz | 561 V | - | 180J | 459 V | 510 V | 320 V | 510 V | 415 V | 6 kA | MOV | - | 50 A | 16.5 mm | 6 mm | - | - | |||
![]() MOVHE10V250Y Eaton | 1095 |
| - | Through Hole | Cylinder | - | - | MOVHE10 | + 125 C | Amphenol SSI Technologies | - 40 C | Through Hole | Box | Active | 70 J | 320 VDC | -40°C ~ 105°C | MediaSensor™ | 10 % | High Energy Varistor | Industrial Automation | 260 pF | Varistors | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 3 | Analog Current | 7.5 mm | 1 | ±0.5% | 650 V | 750PSI (5171.07kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | 260 pF @ 1 kHz | 429 V | - | 70J | 351 V | 390 V | 250 V | 390 V | 320 V | 3.5 kA | MOV | Amplified Output, Temperature Compensated | 25 A | 12.5 mm | 5 mm | - | - | ||
![]() MOV20V210Y Eaton | 157 |
| - | Through Hole | Disc 20mm | - | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 150 J | 275 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 1200 pF | Varistors | - | - | - | Radial | - | 10 mm | 1 | - | 550 V | - | - | - | - | 1200 pF @ 1 kHz | 363 V | - | 150J | 297 V | 330 V | 210 V | 330 V | 275 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 5.5 mm | - | - | |||
![]() MOVHE20V130Y Eaton | 611 |
| - | Through Hole | Disc 20mm | - | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 140 J | 170 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | - | 2000 pF | Varistors | - | - | - | Radial | - | 10 mm | 1 | - | 340 V | - | - | - | - | 2000 pF @ 1 kHz | 220 V | - | 140J | 180 V | 200 V | 130 V | 200 V | 170 V | 10 kA | MOV | - | 100 A | 22.5 mm | 5 mm | - | - | |||
![]() MOVS2825V130 Eaton - Electronics Division | 3980 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 225 V | - | - | 185 V | 205 V | 130 V | - | 175 V | 400 A | - | - | - | - | - | - | - | |||
![]() MOVS2825V180 Eaton - Electronics Division | 139 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 475 V | - | - | - | - | - | 311 V | - | - | 255 V | 283 V | 180 V | 311 V | 230 V | 400 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | |||
![]() MOVS2825V095 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | - | - | - | - | - | - | 165 V | - | - | 135 V | 150 V | 95 V | - | 127 V | 400 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | |||
![]() MOVS4032V275 Eaton - Electronics Division | 66 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 710 V | - | - | - | - | - | 473 V | - | - | 387 V | 430 V | 275 V | 473 V | 370 V | 1.2 kA | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | |||
![]() MOVS2825V390 Eaton - Electronics Division | 15 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 1.025 kV | - | - | - | - | - | 682 V | - | - | 558 V | 620 V | 390 V | 682 V | 505 V | 400 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | |||
![]() MOVS2825V420 Eaton - Electronics Division | 2403 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 1.12 kV | - | - | - | - | - | 748 V | - | - | 612 V | 680 V | 420 V | 748 V | 560 V | 400 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | |||
![]() MOVTP14V275N Eaton - Electronics Division | 1057 | - | - | Through Hole | Disc 14mm | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | 170 J | 350 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | - | Varistors | - | 6 kA | - | Through Hole | - | - | 1 | - | 710 V | - | - | - | - | - | 473 V | - | 170J | 387 V | 430 V | 275 V | 473 V | 350 V | 6 kA | MOV | Thermally Protected | 6 kA | 18.5 mm | - | - | - | |||
![]() MOVTP20V275N Eaton - Electronics Division | 1038 | - | - | Through Hole | Disc 20mm | - | Bulk | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Active | 270 J | 350 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | - | Varistors | - | 10 kA | - | Through Hole | - | - | 1 | - | 710 V | - | - | - | - | - | 473 V | - | 270J | 387 V | 430 V | 275 V | 473 V | 350 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() MLVC32V085C950 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 2.2 J | 85 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | - | 950 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 176 V | - | - | - | - | 950 pF @ 1 MHz | 110 V | - | 2.2J | 90 V | 100 V | 60 V | 100 V | 85 V | 400 A | MLV | - | 400 A | - | 2.5 mm | 8 mm | 6.3 mm | |||
![]() AMLV22V16C20000 Eaton - Electronics Division | 1785 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | Automotive MLV | - | - | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | - | - | - | - | - | 20000 pF @ 1 kHz | 26.4 V | - | 10J | 21.6 V | 24 V | 12 V | 16 V | 16 V | 1.2 kA | MLV | - | - | - | - | - | - | |||
![]() AMLV18V26C3200 Eaton - Electronics Division | 2181 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Active | - | - | -55°C ~ 125°C (TA) | AMLV18 | - | Automotive MLV | - | - | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | - | - | - | - | - | 3200 pF @ 1 kHz | 36.3 V | - | 3J | 29.7 V | 33 V | 20 V | 26 V | 26 V | 800 A | MLV | - | - | - | - | - | - | |||
![]() AMLV12V18C1000 Eaton - Electronics Division | 5508 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Active | - | - | -55°C ~ 125°C (TA) | AMLV | - | Automotive MLV | - | - | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | - | - | - | - | - | 1000 pF @ 1 kHz | 28.05 V | - | 0.6J | 22.95 V | 25.5 V | 14 V | 18 V | 18 V | 150 A | MLV | - | - | - | - | - | - | |||
![]() MOV14V385Y-AP Eaton | 31 |
| - | Through Hole | Disc 14mm | - | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 128 J | 505 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 320 pF | Varistors | - | - | - | Radial | - | 7.5 mm | 1 | - | 1.025 kV | - | - | - | - | 320 pF @ 1 kHz | 682 V | - | 128J | 558 V | 620 V | 385 V | 620 V | 505 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 6.5 mm | - | - | |||
![]() MOV10V210Y-AP Eaton | In Stock | - | - | Through Hole | Disc 10mm | - | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 43 J | 275 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 300 pF | Varistors | - | - | - | Radial | - | 7.5 mm | 1 | - | 550 V | - | - | - | - | 300 pF @ 1 kHz | 363 V | - | 43J | 297 V | 330 V | 210 V | 330 V | 275 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 5 mm | - | - | |||
![]() MOVHE20V250Y-AP Eaton | 24 |
| - | Through Hole | Disc 20mm | - | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 275 J | 320 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | - | 1000 pF | Varistors | - | - | - | Radial | - | 10 mm | 1 | - | 650 V | - | - | - | - | 1000 pF @ 1 kHz | 429 V | - | 275J | 351 V | 390 V | 250 V | 390 V | 320 V | 10 kA | MOV | - | 100 A | 22.5 mm | 5.5 mm | - | - | |||
![]() MOV07V210Y Eaton | 2421 |
| - | Through Hole | Disc 7mm | - | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 23 J | 275 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | - | 150 pF | Varistors | - | - | - | Radial | - | 5 mm | 1 | - | 550 V | - | - | - | - | 150 pF @ 1 kHz | 363 V | - | 23J | 297 V | 330 V | 210 V | 330 V | 275 V | 1.2 kA | MOV | - | 10 A | 9 mm | 4.5 mm | - | - |