- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVHE10V460Y-AP Eaton | In Stock | - | - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 100 J | 615 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 130 pF | Varistors | Radial | 7.5 mm | 1 | 1.24 kV | 130 pF @ 1 kHz | 825 V | 100J | 675 V | 750 V | 460 V | 750 V | 615 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 6.5 mm | ||
![]() MOV20V175Y Eaton | 566 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 127 J | 225 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1500 pF | Varistors | Radial | 10 mm | 1 | 455 V | 1500 pF @ 1 kHz | 297 V | 127J | 243 V | 270 V | 175 V | 270 V | 225 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 5 mm | ||
![]() MOV14V150Y Eaton | 2142 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 63 J | 200 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 830 pF | Varistors | Radial | 7.5 mm | 1 | 395 V | 830 pF @ 1 kHz | 264 V | 63J | 216 V | 240 V | 150 V | 240 V | 200 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 4.5 mm | ||
![]() MOV10V350Y Eaton | 1101 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 70 J | 460 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 180 pF | Varistors | Radial | 7.5 mm | 1 | 925 V | 180 pF @ 1 kHz | 616 V | 70J | 504 V | 560 V | 350 V | 560 V | 460 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 6 mm | ||
![]() MOVHE10V385Y Eaton | 1112 |
| - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 95 J | 505 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 160 pF | Varistors | Radial | 7.5 mm | 1 | 1.025 kV | 160 pF @ 1 kHz | 682 V | 95J | 558 V | 620 V | 385 V | 620 V | 505 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 6.5 mm | ||
![]() MOVHE10V150Y Eaton | 3217 |
| - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 42 J | 200 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 420 pF | Varistors | Radial | 7.5 mm | 1 | 395 V | 420 pF @ 1 kHz | 264 V | 42J | 216 V | 240 V | 150 V | 240 V | 200 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 4.5 mm | ||
![]() MOVHE07V420Y Eaton | 1664 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 60 J | 560 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 75 pF | Varistors | Radial | 5 mm | 1 | 1.12 kV | 75 pF @ 1 kHz | 748 V | 60J | 612 V | 680 V | 420 V | 680 V | 560 V | 1.75 kA | MOV | - | 10 A | 9 mm | 6 mm | ||
![]() MOVHE07V350Y-AP Eaton | 14 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 49 J | 460 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 90 pF | Varistors | Radial | 5 mm | 1 | 925 V | 90 pF @ 1 kHz | 616 V | 49J | 504 V | 560 V | 350 V | 560 V | 460 V | 1.75 kA | MOV | - | 10 A | 9 mm | 5.5 mm | ||
![]() MOVHE20V420Y-AP Eaton | 14 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 400 J | 560 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 600 pF | Varistors | Radial | 10 mm | 1 | 1.12 kV | 600 pF @ 1 kHz | 748 V | 400J | 612 V | 680 V | 420 V | 680 V | 560 V | 10 kA | MOV | - | 100 A | 22.5 mm | 7 mm | ||
![]() MOV10V550Y-AP Eaton | 14 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 93 J | 745 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 110 pF | Varistors | Radial | 7.5 mm | 1 | 1.5 kV | 110 pF @ 1 kHz | 1.001 kV | 93J | 819 V | 910 V | 550 V | 910 V | 745 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 7.5 mm | ||
![]() MOVHE14V625Y-AP Eaton | 14 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 280 J | 825 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 200 pF | Varistors | Radial | 7.5 mm | 1 | 1.65 kV | 200 pF @ 1 kHz | 1.1 kV | 280J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 6 kA | MOV | - | 50 A | 16.5 mm | 7.5 mm | ||
![]() MOV20V210Y-AP Eaton | 14 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 150 J | 275 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1200 pF | Varistors | Radial | 10 mm | 1 | 550 V | 1200 pF @ 1 kHz | 363 V | 150J | 297 V | 330 V | 210 V | 330 V | 275 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 5.5 mm | ||
![]() MOVHE10V175Y-AP Eaton | 14 |
| - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 49 J | 225 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 370 pF | Varistors | Radial | 7.5 mm | 1 | 455 V | 370 pF @ 1 kHz | 297 V | 49J | 243 V | 270 V | 175 V | 270 V | 225 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 5 mm | ||
![]() MOVHE07V150Y-AP Eaton | 14 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 21 J | 200 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 210 pF | Varistors | Radial | 5 mm | 1 | 395 V | 210 pF @ 1 kHz | 264 V | 21J | 216 V | 240 V | 150 V | 240 V | 200 V | 1.75 kA | MOV | - | 10 A | 9 mm | 4 mm | ||
![]() MOVHE20V230Y Eaton | 254 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 255 J | 300 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 1100 pF | Varistors | Radial | 10 mm | 1 | 595 V | 1100 pF @ 1 kHz | 396 V | 255J | 324 V | 360 V | 230 V | 360 V | 300 V | 10 kA | MOV | - | 100 A | 22.5 mm | 5.5 mm | ||
![]() MOVHE20V550Y Eaton | 368 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 510 J | 745 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 440 pF | Varistors | Radial | 10 mm | 1 | 1.5 kV | 440 pF @ 1 kHz | 1.001 kV | 510J | 819 V | 910 V | 550 V | 910 V | 745 V | 10 kA | MOV | - | 100 A | 22.5 mm | 8 mm | ||
![]() MOVHE07V140Y Eaton | 1673 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 19 J | 180 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 230 pF | Varistors | Radial | 5 mm | 1 | 360 V | 230 pF @ 1 kHz | 242 V | 19J | 198 V | 220 V | 140 V | 220 V | 180 V | 1.75 kA | MOV | - | 10 A | 9 mm | 4 mm | ||
![]() MOV07V190Y-AP Eaton | 38 |
| - | Through Hole | Disc 7mm | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 20 J | 250 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 165 pF | Varistors | Radial | 5 mm | 1 | 500 V | 165 pF @ 1 kHz | 330 V | 20J | 270 V | 300 V | 190 V | 300 V | 250 V | 1.2 kA | MOV | - | 10 A | 9 mm | 4.5 mm | ||
![]() MOVHE10V385Y-AP Eaton | 38 |
| - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 95 J | 505 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 160 pF | Varistors | Radial | 7.5 mm | 1 | 1.025 kV | 160 pF @ 1 kHz | 682 V | 95J | 558 V | 620 V | 385 V | 620 V | 505 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 6.5 mm | ||
![]() MOVHE07V300Y Eaton | 4801 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 42 J | 385 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 105 pF | Varistors | Radial | 5 mm | 1 | 775 V | 105 pF @ 1 kHz | 517 V | 42J | 423 V | 470 V | 300 V | 470 V | 385 V | 1.75 kA | MOV | - | 10 A | 9 mm | 5 mm |