Filters
  • Mounting Type
  • Number of Circuits
  • Operating Temperature
  • Package / Case
  • Varistor Voltage (Max)
  • Varistor Voltage (Min)
  • Maximum DC Volts
  • Varistor Voltage (Typ)
  • Current - Surge
  • Energy
  • Maximum AC Volts
  • Mfr

Attribute column

Manufacturer

Eaton TVS - Varistors, MOVs

View Mode:
578 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Base Product Number

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Mounting Styles

Package

Product Status

Surge Energy Rating

Voltage Rating DC

Operating Temperature

Series

Tolerance

Type

Capacitance

Subcategory

Termination Style

Lead Spacing

Number of Circuits

Clamping Voltage

Capacitance @ Frequency

Varistor Voltage (Max)

Energy

Varistor Voltage (Min)

Varistor Voltage (Typ)

Maximum AC Volts

Varistor Voltage

Maximum DC Volts

Current - Surge

Product

Features

Peak Surge Current

Diameter

Height

14
-

Through Hole

Disc 20mm

MOV20

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

150 J

275 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

1200 pF

Varistors

Radial

10 mm

1

550 V

1200 pF @ 1 kHz

363 V

150J

297 V

330 V

210 V

330 V

275 V

6.5 kA

MOV

-

100 A

22.5 mm

5.5 mm

14
-

Through Hole

Disc 10mm

MOVHE10

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

49 J

225 VDC

-40°C ~ 125°C (TA)

MOVHE

10 %

High Energy Varistor

370 pF

Varistors

Radial

7.5 mm

1

455 V

370 pF @ 1 kHz

297 V

49J

243 V

270 V

175 V

270 V

225 V

3.5 kA

MOV

-

25 A

12.5 mm

5 mm

14
-

Through Hole

Disc 7mm

MOVHE07

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

21 J

200 VDC

-40°C ~ 125°C (TA)

MOVHE

10 %

High Energy Varistor

210 pF

Varistors

Radial

5 mm

1

395 V

210 pF @ 1 kHz

264 V

21J

216 V

240 V

150 V

240 V

200 V

1.75 kA

MOV

-

10 A

9 mm

4 mm

997
-

Through Hole

Disc 20mm

MOVHE20

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Bag

Active

360 J

415 VDC

-40°C ~ 125°C (TA)

MOVHE

10 %

High Energy Varistor

780 pF

Varistors

Radial

10 mm

1

845 V

780 pF @ 1 kHz

561 V

360J

459 V

510 V

320 V

510 V

415 V

10 kA

MOV

-

100 A

22.5 mm

6 mm

637
-

Through Hole

Disc 14mm

MOV14

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Bag

Active

85 J

275 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

610 pF

Varistors

Radial

7.5 mm

1

550 V

610 pF @ 1 kHz

363 V

85J

297 V

330 V

210 V

330 V

275 V

4.5 kA

MOV

-

50 A

16.5 mm

5 mm

2437
-

Through Hole

Disc 10mm

MOV10

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Bag

Active

67 J

385 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

210 pF

Varistors

Radial

7.5 mm

1

775 V

210 pF @ 1 kHz

517 V

67J

423 V

470 V

300 V

470 V

385 V

2.5 kA

MOV

-

25 A

12.5 mm

5.5 mm

10
-

Through Hole

Disc 10mm

MOV10

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

35 J

200 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

420 pF

Varistors

Radial

7.5 mm

1

395 V

420 pF @ 1 kHz

264 V

35J

216 V

240 V

150 V

240 V

200 V

2.5 kA

MOV

-

25 A

12.5 mm

4.5 mm

34
-

Through Hole

Disc 14mm

MOV14

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

70 J

225 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

740 pF

Varistors

Radial

7.5 mm

1

455 V

740 pF @ 1 kHz

297 V

70J

243 V

270 V

175 V

270 V

225 V

4.5 kA

MOV

-

50 A

16.5 mm

5 mm

16
-

Through Hole

Disc 14mm

MOV14

-

Eaton - Electronics Division

-

-

Tape & Box (TB)

Active

-

-

-40°C ~ 125°C (TA)

MOV

-

-

-

-

-

-

1

-

830 pF @ 1 kHz

264 V

63J

216 V

240 V

150 V

-

200 V

4.5 kA

-

-

-

-

-

33
-

Through Hole

Disc 10mm

MOVHE10

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

90 J

415 VDC

-40°C ~ 125°C (TA)

MOVHE

10 %

High Energy Varistor

200 pF

Varistors

Radial

7.5 mm

1

845 V

200 pF @ 1 kHz

561 V

90J

459 V

510 V

320 V

510 V

415 V

3.5 kA

MOV

-

25 A

12.5 mm

6 mm

3229
-

Through Hole

Disc 10mm

MOV10

-

Eaton - Electronics Division

-

-

Bag

Active

-

-

-40°C ~ 125°C (TA)

MOV

-

-

-

-

-

-

1

-

260 pF @ 1 kHz

429 V

60J

351 V

390 V

250 V

-

320 V

2.5 kA

-

-

-

-

-

17
-

Through Hole

Disc 14mm

MOV14

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

115 J

350 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

460 pF

Varistors

Radial

7.5 mm

1

710 V

460 pF @ 1 kHz

473 V

115J

387 V

430 V

275 V

430 V

350 V

4.5 kA

MOV

-

50 A

16.5 mm

5.5 mm

11
-

Through Hole

Disc 14mm

MOVHE14

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

70 J

170 VDC

-40°C ~ 125°C (TA)

MOVHE

10 %

High Energy Varistor

1000 pF

Varistors

Radial

7.5 mm

1

340 V

1000 pF @ 1 kHz

220 V

70J

180 V

200 V

130 V

200 V

170 V

6 kA

MOV

-

50 A

16.5 mm

4.5 mm

193
-

Through Hole

Disc 20mm

MOVHE20

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Bag

Active

275 J

320 VDC

-40°C ~ 125°C (TA)

MOVHE

10 %

High Energy Varistor

1000 pF

Varistors

Radial

10 mm

1

650 V

1000 pF @ 1 kHz

429 V

275J

351 V

390 V

250 V

390 V

320 V

10 kA

MOV

-

100 A

22.5 mm

5.5 mm

1058
-

Through Hole

Disc 10mm

MOV10

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Bag

Active

37 J

225 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

370 pF

Varistors

Radial

7.5 mm

1

455 V

370 pF @ 1 kHz

297 V

37J

243 V

270 V

175 V

270 V

225 V

2.5 kA

MOV

-

25 A

12.5 mm

5 mm

23
-

Through Hole

Disc 20mm

MOV20

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

342 J

825 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

400 pF

Varistors

Radial

10 mm

1

1.65 kV

400 pF @ 1 kHz

1.1 kV

342J

900 V

1 kV

625 V

1 kV

825 V

6.5 kA

MOV

-

100 A

22.5 mm

8 mm

23
-

Through Hole

Disc 14mm

MOVHE14

-

Eaton - Electronics Division

-

-

Tape & Box (TB)

Active

-

-

-40°C ~ 125°C (TA)

MOVHE

-

-

-

-

-

-

1

-

460 pF @ 1 kHz

473 V

155J

387 V

430 V

275 V

-

350 V

6 kA

-

-

-

-

-

48
-

Through Hole

Disc 20mm

MOV20

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

255 J

615 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

530 pF

Varistors

Radial

10 mm

1

1.24 kV

530 pF @ 1 kHz

825 V

255J

675 V

750 V

460 V

750 V

615 V

6.5 kA

MOV

-

100 A

22.5 mm

7.5 mm

2249
-

Through Hole

Disc 14mm

MOV14

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Bag

Active

121 J

415 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

390 pF

Varistors

Radial

7.5 mm

1

845 V

390 pF @ 1 kHz

561 V

121J

459 V

510 V

320 V

510 V

415 V

4.5 kA

MOV

-

50 A

16.5 mm

6 mm

37
-

Through Hole

Disc 14mm

MOV14

+ 125 C

Eaton - Electronics Division

- 40 C

Through Hole

Tape & Box (TB)

Active

125 J

460 VDC

-40°C ~ 125°C (TA)

MOV

10 %

Metal Oxide Varistor

360 pF

Varistors

Radial

7.5 mm

1

925 V

360 pF @ 1 kHz

616 V

125J

504 V

560 V

350 V

560 V

460 V

4.5 kA

MOV

-

50 A

16.5 mm

6 mm