- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVHE07V190Y Eaton | 1947 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 26 J | 250 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 165 pF | Varistors | Radial | 5 mm | 1 | 500 V | 165 pF @ 1 kHz | 330 V | 26J | 270 V | 300 V | 190 V | 300 V | 250 V | 1.75 kA | MOV | - | 10 A | 9 mm | 4.5 mm | ||
![]() MOVHE20V230Y-AP Eaton | 37 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 255 J | 300 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 1100 pF | Varistors | Radial | 10 mm | 1 | 595 V | 1100 pF @ 1 kHz | 396 V | 255J | 324 V | 360 V | 230 V | 360 V | 300 V | 10 kA | MOV | - | 100 A | 22.5 mm | 5.5 mm | ||
![]() MOV14V320Y Eaton | 2249 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 121 J | 415 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 390 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | 390 pF @ 1 kHz | 561 V | 121J | 459 V | 510 V | 320 V | 510 V | 415 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 6 mm | ||
![]() MOV14V350Y-AP Eaton | 37 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 125 J | 460 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 360 pF | Varistors | Radial | 7.5 mm | 1 | 925 V | 360 pF @ 1 kHz | 616 V | 125J | 504 V | 560 V | 350 V | 560 V | 460 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 6 mm | ||
![]() MOV07V130Y-AP Eaton | 12 |
| - | Through Hole | Disc 7mm | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 13 J | 170 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 250 pF | Varistors | Radial | 5 mm | 1 | 340 V | 250 pF @ 1 kHz | 220 V | 13J | 180 V | 200 V | 130 V | 200 V | 170 V | 1.2 kA | MOV | - | 10 A | 9 mm | 4 mm | ||
![]() MOV20V460Y Eaton | 152 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 255 J | 615 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 530 pF | Varistors | Radial | 10 mm | 1 | 1.24 kV | 530 pF @ 1 kHz | 825 V | 255J | 675 V | 750 V | 460 V | 750 V | 615 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 7.5 mm | ||
![]() MOV20V680Y-AP Eaton | 11 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 383 J | 895 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 360 pF | Varistors | Radial | 10 mm | 1 | 1.815 kV | 360 pF @ 1 kHz | 1.21 kV | 383J | 990 V | 1.1 kV | 680 V | 1.1 kV | 895 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 8.5 mm | ||
![]() MOV07V420Y Eaton | 1751 |
| - | Through Hole | Disc 7mm | MOV07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 42 J | 560 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 75 pF | Varistors | Radial | 5 mm | 1 | 1.12 kV | 75 pF @ 1 kHz | 748 V | 42J | 612 V | 680 V | 420 V | 680 V | 560 V | 1.2 kA | MOV | - | 10 A | 9 mm | 6 mm | ||
![]() MOVHE07V510Y-AP Eaton | 29 |
| - | Through Hole | Disc 7mm | MOVHE07 | - | Eaton - Electronics Division | - | - | Tape & Box (TB) | Active | - | - | -40°C ~ 125°C (TA) | MOVHE | - | - | - | - | - | - | 1 | - | 60 pF @ 1 kHz | 902 V | 73J | 738 V | 820 V | 510 V | - | 670 V | 1.75 kA | - | - | - | - | - | ||
![]() MOVHE07V175Y-AP Eaton | 8 |
| - | Through Hole | Disc 7mm | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 24 J | 225 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 185 pF | Varistors | Radial | 5 mm | 1 | 455 V | 185 pF @ 1 kHz | 297 V | 24J | 243 V | 270 V | 175 V | 270 V | 225 V | 1.75 kA | MOV | - | 10 A | 9 mm | 4.5 mm | ||
![]() MOVHE20V680Y-AP Eaton | 50 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 620 J | 895 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 360 pF | Varistors | Radial | 10 mm | 1 | 1.815 kV | 360 pF @ 1 kHz | 1.21 kV | 620J | 990 V | 1.1 kV | 680 V | 1.1 kV | 895 V | 10 kA | MOV | - | 100 A | 22.5 mm | 8.5 mm | ||
![]() MOVHE14V320Y Eaton | 2001 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 180 J | 415 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 390 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | 390 pF @ 1 kHz | 561 V | 180J | 459 V | 510 V | 320 V | 510 V | 415 V | 6 kA | MOV | - | 50 A | 16.5 mm | 6 mm | ||
![]() MOVHE20V300Y Eaton | 290 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 350 J | 385 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 850 pF | Varistors | Radial | 10 mm | 1 | 775 V | 850 pF @ 1 kHz | 517 V | 350J | 423 V | 470 V | 300 V | 470 V | 385 V | 10 kA | MOV | - | 100 A | 22.5 mm | 6 mm | ||
![]() MOV20V625Y-AP Eaton | 23 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 342 J | 825 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 400 pF | Varistors | Radial | 10 mm | 1 | 1.65 kV | 400 pF @ 1 kHz | 1.1 kV | 342J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 8 mm | ||
![]() MOVHE14V275Y-AP Eaton | 23 |
| - | Through Hole | Disc 14mm | MOVHE14 | - | Eaton - Electronics Division | - | - | Tape & Box (TB) | Active | - | - | -40°C ~ 125°C (TA) | MOVHE | - | - | - | - | - | - | 1 | - | 460 pF @ 1 kHz | 473 V | 155J | 387 V | 430 V | 275 V | - | 350 V | 6 kA | - | - | - | - | - | ||
![]() MOV20V460Y-AP Eaton | 48 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 255 J | 615 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 530 pF | Varistors | Radial | 10 mm | 1 | 1.24 kV | 530 pF @ 1 kHz | 825 V | 255J | 675 V | 750 V | 460 V | 750 V | 615 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 7.5 mm | ||
![]() MOV10V250Y Eaton | 3229 |
| - | Through Hole | Disc 10mm | MOV10 | - | Eaton - Electronics Division | - | - | Bag | Active | - | - | -40°C ~ 125°C (TA) | MOV | - | - | - | - | - | - | 1 | - | 260 pF @ 1 kHz | 429 V | 60J | 351 V | 390 V | 250 V | - | 320 V | 2.5 kA | - | - | - | - | - | ||
![]() MOV14V275Y-AP Eaton | 17 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 115 J | 350 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 460 pF | Varistors | Radial | 7.5 mm | 1 | 710 V | 460 pF @ 1 kHz | 473 V | 115J | 387 V | 430 V | 275 V | 430 V | 350 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 5.5 mm | ||
![]() MOVHE14V130Y-AP Eaton | 11 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 70 J | 170 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 1000 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 1000 pF @ 1 kHz | 220 V | 70J | 180 V | 200 V | 130 V | 200 V | 170 V | 6 kA | MOV | - | 50 A | 16.5 mm | 4.5 mm | ||
![]() MOVHE20V250Y Eaton | 193 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 275 J | 320 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 1000 pF | Varistors | Radial | 10 mm | 1 | 650 V | 1000 pF @ 1 kHz | 429 V | 275J | 351 V | 390 V | 250 V | 390 V | 320 V | 10 kA | MOV | - | 100 A | 22.5 mm | 5.5 mm |