- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Base Product Number | Breakdown Voltage / V | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Product Status | Reverse Stand-off Voltage | Surge Energy Rating | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | JESD-30 Code | Voltage - Rated AC | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Polarity | Lead Spacing | Configuration | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Element Configuration | Diode Type | Case Connection | Max Voltage Rating (DC) | Turn On Delay Time | Clamping Voltage | Peak Pulse Current | Max Surge Current | Direction | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Breakdown Voltage-Min | Breakdown Voltage-Max | Min Breakdown Voltage | Product | Features | Peak Surge Current | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVHE20V230Y-AP Eaton | 37 |
| - | - | - | Through Hole | Disc 20mm | - | - | - | - | MOVHE20 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | 255 J | - | 300 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 1100 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 10 mm | - | - | 1 | - | - | - | - | - | - | 595 V | - | - | - | 1100 pF @ 1 kHz | 396 V | 255J | 324 V | - | 360 V | 230 V | - | 360 V | 300 V | 10 kA | - | - | - | MOV | - | 100 A | 22.5 mm | 5.5 mm | - | - | - | - | - | ||
![]() MOVHE07V190Y Eaton | 1947 |
| - | - | - | Through Hole | Disc 7mm | - | - | - | - | MOVHE07 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | - | 26 J | - | 250 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 165 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 5 mm | - | - | 1 | - | - | - | - | - | - | 500 V | - | - | - | 165 pF @ 1 kHz | 330 V | 26J | 270 V | - | 300 V | 190 V | - | 300 V | 250 V | 1.75 kA | - | - | - | MOV | - | 10 A | 9 mm | 4.5 mm | - | - | - | - | - | ||
![]() MOVHE10V320Y Eaton | 1870 |
| - | - | - | Through Hole | Disc 10mm | - | - | - | - | MOVHE10 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | - | 90 J | - | 415 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 200 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | - | 845 V | - | - | - | 200 pF @ 1 kHz | 561 V | 90J | 459 V | - | 510 V | 320 V | - | 510 V | 415 V | 3.5 kA | - | - | - | MOV | - | 25 A | 12.5 mm | 6 mm | - | - | - | - | - | ||
![]() MOV10V130Y-AP Eaton | 5 |
| - | - | - | Through Hole | Disc 10mm | - | - | - | - | MOV10 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | 30 J | - | 170 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 500 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | - | 340 V | - | - | - | 500 pF @ 1 kHz | 220 V | 30J | 180 V | - | 200 V | 130 V | - | 200 V | 170 V | 2.5 kA | - | - | - | MOV | - | 25 A | 12.5 mm | 4.5 mm | - | - | - | - | - | ||
![]() MOV20V680Y-AP Eaton | 11 |
| - | - | - | Through Hole | Disc 20mm | - | - | - | - | MOV20 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | 383 J | - | 895 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 360 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 10 mm | - | - | 1 | - | - | - | - | - | - | 1.815 kV | - | - | - | 360 pF @ 1 kHz | 1.21 kV | 383J | 990 V | - | 1.1 kV | 680 V | - | 1.1 kV | 895 V | 6.5 kA | - | - | - | MOV | - | 100 A | 22.5 mm | 8.5 mm | - | - | - | - | - | ||
![]() MOV14V510Y-AP Eaton | 50 |
| - | - | - | Through Hole | Disc 14mm | - | - | - | - | MOV14 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | 157 J | - | 670 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 240 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | - | 1.355 kV | - | - | - | 240 pF @ 1 kHz | 902 V | 157J | 738 V | - | 820 V | 510 V | - | 820 V | 670 V | 4.5 kA | - | - | - | MOV | - | 50 A | 16.5 mm | 7 mm | - | - | - | - | - | ||
![]() MOVHE07V230Y Eaton | 1059 |
| - | - | - | Through Hole | Disc 7mm | - | - | - | - | MOVHE07 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | - | 32 J | - | 300 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 140 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 5 mm | - | - | 1 | - | - | - | - | - | - | 595 V | - | - | - | 140 pF @ 1 kHz | 396 V | 32J | 324 V | - | 360 V | 230 V | - | 360 V | 300 V | 1.75 kA | - | - | - | MOV | - | 10 A | 9 mm | 4.5 mm | - | - | - | - | - | ||
![]() MOV14V140Y-AP Eaton | 26 |
| - | - | - | Through Hole | Disc 14mm | - | - | - | - | MOV14 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | 60 J | - | 180 VDC | -40°C ~ 125°C (TA) | - | - | MOV | 10 % | - | - | - | - | - | Metal Oxide Varistor | - | - | 900 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | - | 360 V | - | - | - | 900 pF @ 1 kHz | 242 V | 60J | 198 V | - | 220 V | 140 V | - | 220 V | 180 V | 4.5 kA | - | - | - | MOV | - | 50 A | 16.5 mm | 4.5 mm | - | - | - | - | - | ||
![]() MOVHE14V300Y-AP Eaton | 26 |
| - | - | - | Through Hole | Disc 14mm | - | - | - | - | MOVHE14 | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | 175 J | - | 385 VDC | -40°C ~ 125°C (TA) | - | - | MOVHE | 10 % | - | - | - | - | - | High Energy Varistor | - | - | 430 pF | Varistors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 7.5 mm | - | - | 1 | - | - | - | - | - | - | 775 V | - | - | - | 430 pF @ 1 kHz | 517 V | 175J | 423 V | - | 470 V | 300 V | - | 470 V | 385 V | 6 kA | - | - | - | MOV | - | 50 A | 16.5 mm | 5.5 mm | - | - | - | - | - | ||
![]() MLVA02V05C047-R Eaton - Electronics Division | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4V | - | - | - | 5.5V | - | - | - | - | - | 47pF @ 1MHz | 14V | - | 8V | - | 11V | 4V | - | 11V | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLVB04V18C0R5 Eaton - Electronics Division | 129 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | 2 | 992.233309μg | - | - | - | - | - | - | - | - | - | - | - | - | 18V | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVB | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | 500FF | - | 18V | - | - | - | 500μm | - | - | - | - | - | - | 1005 | 0402 | 18V | - | - | - | 10μA | 1 | - | - | - | - | 18V | 1 ns | 250V | - | - | - | 0.5pF @ 1MHz | 120V | - | 90V | - | 105V | - | - | 105V | 18V | - | - | - | - | - | - | - | - | 500μm | 1mm | 500μm | No | RoHS Compliant | Lead Free | ||
![]() MLVB06V18C001 Eaton - Electronics Division | 8357 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | 2 | 992.233309μg | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVB | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 1pF | - | 18V | END | WRAP AROUND | 260 | 500μm | - | 10 | - | - | - | - | 1608 | 0603 | 18V | UNIDIRECTIONAL | - | SINGLE | 10μA | 1 | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18V | 1 ns | 110V | - | - | - | 1pF @ 1MHz | 60V | - | 46V | - | - | - | - | 53V | - | - | 46V | 60V | - | - | - | - | - | 800μm | 1.6mm | 800μm | No | RoHS Compliant | Lead Free | ||
![]() MLVA06V18C150-R Eaton - Electronics Division | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | 1 | 14V | - | - | - | 18V | - | - | - | 30A | - | 150pF @ 1MHz | 33V | 0.10J | 23V | - | 28V | 14V | - | 28V | 18V | 30A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLVA04V05C270-R Eaton - Electronics Division | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | 1 | 4V | - | - | - | 5.5V | - | - | - | 20A | - | 270pF @ 1MHz | 18V | 0.05J | 8V | - | 13V | 4V | - | 13V | 5.5V | 20A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLVB04V09C005 Eaton - Electronics Division | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | 2 | 992.233309μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVB | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | 5pF | - | 9V | - | - | - | 500μm | - | - | - | - | - | - | 1005 | 0402 | 9V | - | - | - | 10μA | 1 | - | - | - | - | 9V | 1 ns | 35V | - | - | - | 5pF @ 1MHz | 17V | - | 11V | - | 14V | - | - | 14V | 9V | - | - | - | - | - | - | - | - | 500μm | 1mm | 500μm | No | RoHS Compliant | Lead Free | ||
![]() MLVA06V26C100-R Eaton - Electronics Division | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | 1 | 20V | - | - | - | 26V | - | - | - | 30A | - | 100pF @ 1MHz | 42V | 0.10J | 32V | - | 37V | 20V | - | 37V | 26V | 30A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLVB04V18C001 Eaton - Electronics Division | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | 2 | 992.233309μg | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVB | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 1pF | - | 18V | END | WRAP AROUND | 260 | 500μm | - | 10 | - | - | - | - | 1005 | 0402 | 18V | UNIDIRECTIONAL | - | SINGLE | 10μA | 1 | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18V | 1 ns | 110V | - | - | - | 1pF @ 1MHz | 60V | - | 46V | - | - | - | - | 53V | - | - | 46V | 60V | - | - | - | - | - | 500μm | 1mm | 500μm | No | RoHS Compliant | Lead Free | ||
![]() MLVA04V18C085 Eaton - Electronics Division | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | 992.233309μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVA | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | 85pF | - | 18V | - | - | - | 500μm | - | - | - | - | 14V | - | 1005 | 0402 | 18V | - | - | - | - | 1 | 14V | - | - | - | 18V | - | 45V | - | 20A | - | 85pF @ 1MHz | 26.4V | 0.05J | 17.6V | - | 22V | 14V | - | 22V | 18V | 20A | - | - | - | - | - | - | - | 500μm | 1mm | 500μm | No | RoHS Compliant | Lead Free | ||
![]() MLVA04V05C270 Eaton - Electronics Division | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, MLCV | 0402 (1005 Metric) | YES | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MLVA | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | END | WRAP AROUND | 260 | - | compliant | 30 | - | R-CELF-R2 | - | Not Qualified | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | 1 | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 270pF @ 1MHz | 9.6V | 0.05J | 6.4V | - | 8V | 4V | - | - | 5.5V | 20A | 6.4V | 9.6V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TVSA04V05C006 Eaton - Electronics Division | 5000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | 2 | 992.233309μg | - | - | 10V | - | - | - | - | - | - | - | 5V | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | TVSA | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | 6pF | - | - | - | - | - | 500μm | - | - | - | - | - | - | 1005 | 0402 | 5V | Unidirectional | - | - | 10nA | 1 | - | Single | - | - | 5V | - | 17V | 1A | - | Bidirectional | 6pF @ 1MHz | - | - | - | 15V | 10V | - | Yes | - | 5V | - | - | - | 10V | - | - | - | - | 250μm | 1mm | 500μm | No | RoHS Compliant | Lead Free |