- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC22V038C1800 Eaton - Electronics Division | 329 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2.5 J | 38 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1800 pF | Varistors | SMD/SMT | - | 1 | 90 V | 1800 pF @ 1 MHz | 56.1 V | 2.5J | 45.9 V | 51 V | 27 V | 51 V | 38 V | 600 A | MLV | - | 600 A | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC12V018C270 Eaton - Electronics Division | 13 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 100 mJ | 18 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 270 pF | Varistors | SMD/SMT | - | 1 | 44 V | 270 pF @ 1 MHz | 27.5 V | 0.1J | 22.5 V | 25 V | 12.7 V | 25 V | 18 V | 35 A | MLV | - | 35 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MOVS2825V275 Eaton - Electronics Division | 2776 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | SMD/SMT | - | 1 | 745 V | - | 473 V | - | 387 V | 430 V | 275 V | 473 V | 370 V | 400 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V150 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | SMD/SMT | - | 1 | 415 V | - | 264 V | - | 216 V | 240 V | 150 V | 264 V | 200 V | 400 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V060 Eaton - Electronics Division | 162 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | Eaton - Electronics Division | - | SMD/SMT | - | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | SMD/SMT | - | 1 | - | - | 110 V | - | 90 V | 100 V | 60 V | - | 85 V | 1.2 kA | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MLVC12V033C400 Eaton - Electronics Division | 1309 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 400 mJ | 33 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 400 pF | Varistors | SMD/SMT | - | 1 | 79 V | 400 pF @ 1 MHz | 49.5 V | 0.4J | 40.5 V | 45 V | 23.3 V | 45 V | 33 V | 120 A | MLV | - | 120 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC13V033C700 Eaton - Electronics Division | 13 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | 1.5 J | 33 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 700 pF | Varistors | SMD/SMT | - | 1 | 79 V | 700 pF @ 1 MHz | 49.5 V | 1.5J | 40.5 V | 45 V | 23.3 V | 45 V | 33 V | 280 A | MLV | - | 280 A | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC12V065C100 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | 1 | - | 100 pF @ 1 MHz | 90.2 V | 0.1J | 73.8 V | 82 V | 46 V | - | 65 V | 35 A | - | - | - | - | - | - | - | ||
![]() MOVS2825V040 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | SMD/SMT | - | 1 | - | - | 74.8 V | - | 61.2 V | 68 V | 40 V | - | 56 V | 150 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V095 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | 165 V | - | 135 V | 150 V | 95 V | - | 127 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MOVS2825V120 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | 207 V | - | 170 V | 188.5 V | 120 V | - | 160 V | 400 A | - | - | - | - | - | - | - | ||
![]() MOVS2825V011 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | 560 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | SMD/SMT | - | 1 | - | - | 19.8 V | - | 16.2 V | 18 V | 11 V | - | 14 V | 150 A | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V050 Eaton - Electronics Division | 4658 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | 1 | - | - | 90.2 V | - | 73.8 V | 82 V | 50 V | - | 66 V | 400 A | - | - | - | - | - | - | - | ||
![]() MLVC18V016C1900 Eaton - Electronics Division | 2835 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 2.5 J | 16 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 1900 pF | Varistors | SMD/SMT | - | 1 | 39 V | 1900 pF @ 1 MHz | 24.2 V | 2.5J | 19.8 V | 22 V | 11.3 V | 22 V | 16 V | 500 A | MLV | - | 500 A | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC12V048C240 Eaton - Electronics Division | 1265 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 400 mJ | 48 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 240 pF | Varistors | SMD/SMT | - | 1 | 110 V | 240 pF @ 1 MHz | 68.2 V | 0.4J | 55.8 V | 62 V | 34 V | 62 V | 48 V | 120 A | MLV | - | 120 A | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC06V026C120 Eaton - Electronics Division | 4412 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 100 mJ | 26 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | General Type Multilayer Varistor | 120 pF | Varistors | SMD/SMT | - | 1 | 63 V | 120 pF @ 1 MHz | 39.6 V | 0.1J | 32.4 V | 36 V | 18.4 V | 36 V | 26 V | 30 A | MLV | - | 30 A | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC13V045C550 Eaton - Electronics Division | 2905 | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | 1.5 J | 45 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 550 pF | Varistors | SMD/SMT | - | 1 | 105 V | 550 pF @ 1 MHz | 66 V | 1.5J | 54 V | 60 V | 32 V | 60 V | 45 V | 280 A | MLV | - | 280 A | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC32V026C2600 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | MLVC | - | - | - | - | - | - | 1 | - | 2600 pF @ 1 MHz | 36.3 V | 0.6J | 29.7 V | 33 V | 20 V | - | 26 V | 100 A | - | - | - | - | - | - | - | ||
![]() MOV14V130Y Eaton | 1756 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 57 J | 170 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1000 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 1000 pF @ 1 kHz | 220 V | 57J | 180 V | 200 V | 130 V | 200 V | 170 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 4.5 mm | - | - | ||
![]() MOV10V460Y-AP Eaton | 5 |
| - | Through Hole | Disc 10mm | MOV10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 77 J | 615 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 130 pF | Varistors | Radial | 7.5 mm | 1 | 1.24 kV | 130 pF @ 1 kHz | 825 V | 77J | 675 V | 750 V | 460 V | 750 V | 615 V | 2.5 kA | MOV | - | 25 A | 12.5 mm | 6.5 mm | - | - |