- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Maximum DC Volts
- Varistor Voltage (Typ)
- Current - Surge
- Energy
- Maximum AC Volts
- Mfr
Attribute column
Manufacturer
Eaton TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV20V300Y Eaton | 914 |
| - | Through Hole | Disc 20mm | Polyolefin | - | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | -55C to 135C | Bag | Active | 204 J | 385 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | TUBING | 850 pF | Varistors | - | Radial | 10 mm | 1 | 775 V | 850 pF @ 1 kHz | 517 V | 204J | 423 V | 470 V | 300 V | 470 V | 385 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 6 mm | - | - | ||
![]() MOV10V510Y Eaton | 667 |
| - | Through Hole | Disc 10mm | - | MOV10 | - | Eaton - Electronics Division | - | - | - | Bag | Active | - | - | -40°C ~ 125°C (TA) | MOV | - | - | - | - | - | - | - | 1 | - | 120 pF @ 1 kHz | 902 V | 85J | 738 V | 820 V | 510 V | - | 670 V | 2.5 kA | - | - | - | - | - | - | - | |||
![]() MOV20V150Y Eaton | 558 |
| - | Through Hole | Disc 20mm | - | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 108 J | 200 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 1650 pF | Varistors | - | Radial | 10 mm | 1 | 395 V | 1650 pF @ 1 kHz | 264 V | 108J | 216 V | 240 V | 150 V | 240 V | 200 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 5 mm | - | - | |||
![]() MOVHE07V320Y Eaton | 4027 |
| - | Through Hole | Disc 7mm | - | MOVHE07 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 45 J | 415 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 100 pF | Varistors | - | Radial | 5 mm | 1 | 845 V | 100 pF @ 1 kHz | 561 V | 45J | 459 V | 510 V | 320 V | 510 V | 415 V | 1.75 kA | MOV | - | 10 A | 9 mm | 5.5 mm | - | - | |||
![]() MOV14V275Y Eaton | 1569 |
| - | Through Hole | Disc 14mm | - | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 115 J | 350 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 460 pF | Varistors | - | Radial | 7.5 mm | 1 | 710 V | 460 pF @ 1 kHz | 473 V | 115J | 387 V | 430 V | 275 V | 430 V | 350 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 5.5 mm | - | - | |||
![]() MOVHE14V300Y Eaton | 2000 |
| - | Through Hole | Disc 14mm | - | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | 175 J | 385 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 430 pF | Varistors | - | Radial | 7.5 mm | 1 | 775 V | 430 pF @ 1 kHz | 517 V | 175J | 423 V | 470 V | 300 V | 470 V | 385 V | 6 kA | MOV | - | 50 A | 16.5 mm | 5.5 mm | - | - | |||
![]() MOVS4032V050 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | Eaton - Electronics Division | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | 670 VDC | -40°C ~ 85°C (TA) | MOVS | - | - | - | Varistors | - | SMD/SMT | - | 1 | - | - | 90.2 V | - | 73.8 V | 82 V | 50 V | - | 66 V | 1.2 kA | MOV | - | 1.2 kA | - | 4.2 mm | 10 mm | 8.2 mm | |||
![]() MOVS2825V030 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | Eaton - Electronics Division | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | MOVS | - | - | - | - | - | - | - | 1 | - | - | 51.7 V | - | 42.3 V | 47 V | 30 V | - | 38 V | 150 A | - | - | - | - | - | - | - | |||
![]() MLVC18V056C800 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Tape & Reel (TR) | Active | 2.5 J | 56 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 800 pF | Varistors | - | SMD/SMT | - | 1 | 127 V | 800 pF @ 1 MHz | 79.2 V | 2.5J | 64.8 V | 72 V | 40 V | 72 V | 56 V | 500 A | MLV | - | 500 A | - | 1.5 mm | 4.5 mm | 3.2 mm | |||
![]() MOVTP20V150T Eaton - Electronics Division | 81 |
| - | Through Hole | Disc 20mm 3-Lead | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bulk | Active | 170 J | 200 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | - | 1 | 395 V | - | 264 V | 170J | 216 V | 240 V | 150 V | 264 V | 200 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | |||
![]() MOVTP20V275T Eaton - Electronics Division | 202 | - | - | Through Hole | Disc 20mm 3-Lead | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bulk | Active | 270 J | 350 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | - | 1 | 710 V | - | 473 V | 270J | 387 V | 430 V | 275 V | 473 V | 350 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | |||
![]() MLVC08V014C400 Eaton - Electronics Division | 3679 | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | Active | 300 mJ | 14 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 400 pF | Varistors | - | SMD/SMT | - | 1 | 35 V | 400 pF @ 1 MHz | 22 V | 0.3J | 18 V | 20 V | 10 V | 20 V | 14 V | 120 A | MLV | - | 120 A | - | 0.9 mm | 2 mm | 1.2 mm | |||
![]() MLVC08V016C380 Eaton - Electronics Division | 4761 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | Active | 300 mJ | 16 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 380 pF | Varistors | - | SMD/SMT | - | 1 | 39 V | 380 pF @ 1 MHz | 24.2 V | 0.3J | 19.8 V | 22 V | 11.3 V | 22 V | 16 V | 120 A | MLV | - | 120 A | - | 0.9 mm | 2 mm | 1.2 mm | |||
![]() MLVC32V170C400 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Tape & Reel (TR) | Active | 4.2 J | 170 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 400 pF | Varistors | - | SMD/SMT | - | 1 | 361 V | 400 pF @ 1 MHz | 225.5 V | 4.2J | 184.5 V | 205 V | 130 V | 205 V | 170 V | 400 A | MLV | - | 400 A | - | 2.5 mm | 8 mm | 6.3 mm | |||
![]() MLVC12V016C750 Eaton - Electronics Division | 2336 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | Active | 400 mJ | 16 VDC | -55°C ~ 125°C (TA) | MLVC | 10 % | High Energy Multilayer Varistor | 750 pF | Varistors | - | SMD/SMT | - | 1 | 39 V | 750 pF @ 1 MHz | 24.2 V | 0.4J | 19.8 V | 22 V | 11.3 V | 22 V | 16 V | 150 A | MLV | - | 150 A | - | 1.1 mm | 3.2 mm | 1.6 mm | |||
![]() AMLV06V09C490 Eaton - Electronics Division | 12035 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | Active | 0.1 J | 9 VDC | -55°C ~ 125°C (TA) | AMLV | - | Automotive MLV | 490 pF | Varistors | - | SMD/SMT | - | 1 | 29 V | 490 pF @ 1 MHz | 16 V | 0.1J | 11 V | 13.5 V | 7 V | 16 V | 9 V | 30 A | MLV | - | 30 A | - | - | - | - | |||
![]() AMLV13V45C600 Eaton - Electronics Division | 9019 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | Active | - | - | -55°C ~ 125°C (TA) | AMLV | - | Automotive MLV | - | Varistors | - | SMD/SMT | - | 1 | - | 600 pF @ 1 kHz | 61.6 V | 2J | 50.4 V | 56 V | 35 V | 45 V | 45 V | 250 A | MLV | - | - | - | - | - | - | |||
![]() AMLV13V26C1500 Eaton - Electronics Division | 5277 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | Automotive MLV | - | Varistors | - | SMD/SMT | - | 1 | - | 1500 pF @ 1 kHz | 36.3 V | 1.9J | 29.7 V | 33 V | 20 V | 26 V | 26 V | 400 A | MLV | - | - | - | - | - | - | |||
![]() MOVTP20V250N Eaton - Electronics Division | 77 |
| - | Through Hole | Disc 20mm | - | Bulk | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Active | 240 J | 320 VDC | -40°C ~ 105°C (TA) | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | - | 1 | 650 V | - | 429 V | 240J | 351 V | 390 V | 250 V | 429 V | 320 V | 10 kA | MOV | Thermally Protected | 10 kA | 23.5 mm | - | - | - | ||
![]() AMLV08V18C650 Eaton - Electronics Division | 3838 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | Active | 0.3 J | 18 VDC | -55°C ~ 125°C (TA) | - | - | Automotive MLV | 650 pF | Varistors | - | SMD/SMT | - | 1 | 44 V | 650 pF @ 1 kHz | 28 V | 0.3J | 23 V | 25.5 V | 14 V | 28 V | 18 V | 120 A | MLV | - | 120 A | - | - | - | - |