- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Base Product Number
- Connector Type
- Fastening Type
- Mounting Feature
- Orientation
- Shell Finish
Attribute column
Manufacturer
Eaton KVM Switches (Keyboard Video Mouse)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Note | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Cable Opening | Includes | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B020-016-17 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | - | - | D38999/26WB | - | - | 20 | Amphenol Aerospace Operations | Bulk | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Plug Housing | For Male Pins | 5 | - | - | Threaded | Crimp | - | B | Shielded | Environment Resistant | - | - | Cadmium | 11-5 | Olive Drab | - | Contacts Not Included | - | - | B | - | - | - | Coupling Nut, Self Locking | - | - | - | - | ||
![]() B006-VU4-R Eaton | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | Solder | Plug, Male Pins | - | - | Silver | - | Threaded | - | - | A | - | - | - | - | Passivated | 18-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B020-U08-19-K Eaton | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Stainless Steel | - | - | D38999/24KB | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Crimp | Receptacle, Male Pins | - | 2 | - | Aviation, Marine, Military | Threaded | - | - | B | Shielded | Environment Resistant | - | - | Passivated | 11-2 | - | - | - | - | - | B | - | - | - | Firewall Usage | - | 100.0µin (2.54µm) | - | - | ||
![]() B020-008-17 Eaton | In Stock | - | - | - | - | - | - | - | - | - | PV74L | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0DT60001 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | -20°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 22.1184 MHz | ±20ppm | - | - | - | 120 Ohms | - | 20pF | Fundamental | - | ±20ppm | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() B042-008 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |