- Type
- Accessory
- Base Product Number
- Button Ø
- Colour front ring
- Connections
- Connector Type
- Contact Shape
- Contact Sizes
- Contact Type
- Content
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Printers, Label Makers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Accessory | Base Product Number | Button Ø | Colour front ring | Connections | Contact Sizes | Content | Degree of protection (IP) | Degree of protection (NEMA) | Material front ring | Max. temperature | Mfr | Min. temperature | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Spare part | Type of accessory/spare part | Type of control element | Type of electric connection | Unlocking mechanism | With front ring | With light source | Operating Temperature | Series | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150645 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 22.5mm | Other | Screw terminals | - | 1pc(s) | IP67/IP69K | 4X | Plastic | +75°C | - | -25°C | - | 0 | 2 | 0 | - | - | - | - | Turn button | Screw connection | Turn | No | No | - | - | - | M22-SOL-PVT45PMPI02Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149452 Eaton | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | KJB7T | - | - | - | 22D | - | - | - | - | - | ITT Cannon, LLC | - | Through-feed current converter | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | KJB | Receptacle Housing | For Female Sockets | 79 | Threaded | Crimp | B | Unshielded | Environment Resistant | Cadmium over Electroless Nickel | 21-35 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() 149455 Eaton | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |