- Connections
- Content
- Control voltage (max.)
- Control voltage (min.)
- Modular version
- No. of pins
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Power
- Rated control supply voltage at AC 50 Hz
Attribute column
Manufacturer
Eaton Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connections | Content | Control voltage (max.) | Control voltage (min.) | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Type | Power |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109905 Eaton | In Stock | - | - | Screws | 1pc(s) | 240V AC | 190V AC | No | 4-pin | 0 | 0 | 0 | 4 | 190 - 240 | 190 - 240 | 0 - 0 | 125 | 80 | 115 | 37 | 28 | 44.7 | - | Yes | Screw connection | AC | DILMP125(RAC240) | 37kW | ||
![]() 15218 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - |