- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Housing Material | RoHS | Voltage, Rating | Watchdog Timers | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Orientation | Current Rating | Number of Outputs | Number of Contacts | Output Voltage | Output Type | Polarity | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Viewing Angle | Accuracy | Reset | Number of Voltages Monitored | Max Input Voltage | Dropout Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Number of Monitored Inputs | Height | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/40WH35SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WJ04SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WF35SD Eaton | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WD05SN Eaton | In Stock | - | - | Tin | - | - | - | - | Compliant | - | - | Tape & Reel | 0.1 % | - | 10 ppm/°C | - | 165 kΩ | 125 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() D38999/40WF35PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WD35SC L/C Eaton | In Stock | - | - | - | Through Hole | 3 | - | - | Compliant | - | - | Bulk | 2 % | - | - | - | - | 85 °C | -40 °C | - | - | - | 800 mW | - | - | 1 | - | 6 V | Fixed | Positive | - | - | - | 50 mA | - | 2 % | - | - | 10 V | 150 mV | - | - | - | - | - | - | - | - | No | - | - | ||
![]() D38999/40WE06PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WD18PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FD35SB L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WD35PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WC35PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WF32SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WD18PN L/C Eaton | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WB99SB Eaton | In Stock | - | - | Tin | Through Hole | - | - | - | Compliant | - | - | - | 10 % | 2 | 300 ppm/°C | - | 2.4 Ω | 275 °C | -65 °C | Wirewound | - | 20 W | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | 63.4492 mm | 12.7 mm | - | - | - | ||
![]() D38999/40WB99PN L/C Eaton | In Stock | - | - | - | - | - | - | Brass | Compliant | 24 V | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 15 mA | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() D38999/40WG11PN Eaton | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 2.1 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() D38999/40WC98PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WC35SB Eaton | In Stock | - | - | - | Surface Mount | 4 | - | - | Compliant | - | No | - | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | - | 85 °C | -40 °C | - | - | - | 350 mW | - | - | - | - | - | - | - | 5 V | 650 mV | 1.3 µA | - | - | - | Active Low | 1 | - | - | 980 mV | 1.02 V | 1 V | 1 V | 1 | - | - | - | - | - | - | ||
![]() D38999/40WD97SN Eaton | In Stock | - | - | Nickel | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FJ61SC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |