- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Military Standard | Case Code (Metric) | Case Code (Imperial) | Min Supply Voltage | Output Current | Features | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/40WC04SC Eaton | In Stock | - | - | Tin | Through Hole | - | - | Compliant | - | Bulk | 1 % | 2 | - | 100 ppm/°C | 220 Ω | 175 °C | -55 °C | Metal Film | - | 500 mW | - | - | - | - | - | Flame Retardant Coating | 2.29 mm | - | 7.0612 mm | 2.29 mm | No | Lead Free | ||
![]() D38999/40FG41SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FF11PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FE06SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FE08SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FG11PA Eaton | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FH21SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FJ43AN Eaton | In Stock | - | - | Tin | - | - | 2.012816 mg | Compliant | 75 V | - | 0.1 % | 2 | SMD/SMT | 25 ppm/°C | 57.6 Ω | 125 °C | -55 °C | Thin Film | 100 mW | 100 mW | - | 1608 | 0603 | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 558.8 µm | 1.6002 mm | 800 µm | No | - | ||
![]() D38999/40FD35SN L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FF35SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FF35AA Eaton | In Stock | - | - | Lead, Tin | Through Hole | - | - | Non-Compliant | - | Tape & Reel | 2 % | - | - | 100 ppm/°C | 110 kΩ | 150 °C | -65 °C | Metal Film | - | - | MIL-PRF-39017 | - | - | - | - | - | 2.29 mm | - | 7.62 mm | - | No | - | ||
![]() D38999/40FG35SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FG16SC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FF32AN Eaton | In Stock | - | - | - | Surface Mount | 3 | - | Compliant | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | 450 V | 10 mA | - | - | - | - | - | - | - | ||
![]() D38999/40FF32PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FC98SC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FE08SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FE06PD Eaton | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FD05SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FD05PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |