- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Overvoltage category | Package | Pollution degree | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rated | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Subcategory | Power Rating | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Failure Rate | Lead Spacing | Load Capacitance | Lead Style | Product Type | Output Format | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/40FD19SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W216886 Eaton | In Stock | - | - | - | - | - | CTS Electronic Components | - | - | - | - | 55 % | 3000 | CTS | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | 3.47 V | 3.14 V | - | - | - | - | - | Reel | 353 | - | - | - | - | - | - | - | Clear | - | - | Oscillators | - | 25 mA | 26 MHz | 25 PPM | SMD/SMT | 3.3 V | - | - | 15 pF | - | VCXO | HCMOS | - | VCXO Oscillators | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() D38999/46FJ35PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W216928 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | 100 ppm/°C | 1.11 Ω | 155 °C | -55 °C | Thin Film | Clear | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 242523 Eaton | In Stock | - | - | - | - | - | IDEC | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | IDEC | - | - | - | - | 3 | - | 2 | - | - | - | - | 1 oz | - | AC | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | Switches | - | - | 50 - 60 | - | - | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() W209914 Eaton | In Stock | - | - | - | - | - | Visaton | - | - | - | - | - | 1 | Visaton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISATON | - | - | - | - | - | - | ||
![]() W651703-B Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66A6013H02 Eaton | In Stock | - | - | - | - | - | Glenair | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | D-Sub Cables | - | - | - | - | - | - | ||
![]() W216887 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 0.5 % | 25 ppm/°C | 12.1 kΩ | 155 °C | -55 °C | Thin Film | Clear | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() W216929 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W216888 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W216935 Eaton | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | 2220Y | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 2500V (2.5kV) | - | - | -55°C ~ 125°C | - | FlexiCap™ | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±10% | X7R | - | - | - | - | Clear | Automotive, Boardflex Sensitive | 0.018 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | - | - | - | - | 0.165 (4.20mm) | AEC-Q200 | ||
![]() W216889 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FE26SA L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FE35PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/47FE35PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FE08SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | 100 ppm/°C | 96.5 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() D38999/46FE35PA L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FE26SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FE26AA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |