- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Core Material | Surface Mount Land Size | Adjustment range undelayed short-circuit release | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Memory Types | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Part # Aliases | Product Status | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rated | Voltage Rating DC | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Subcategory | Technology | Voltage - Supply | Military Standard | Termination Style | Housing Color | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Inductance | Memory Size | Polarization | Ripple Current @ Low Frequency | Clock Frequency | Core Size | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Product Type | Product | Product Category | Memory Organization | Diameter | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZT2036S Eaton | In Stock | - | - | - | - | Surface Mount | 8-XFDFN Exposed Pad | 8-XSON (2x3) | - | - | - | W25Q41 | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Winbond Electronics | - | - | - | Tube | - | Active | - | Non-Compliant | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | SpiFlash® | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 1.65V ~ 1.95V | - | - | - | - | - | - | - | 4Mbit | - | - | 104 MHz | - | FLASH | SPI - Quad I/O | - | - | - | - | 512K x 8 | - | - | - | - | - | ||
![]() 107807 Eaton | In Stock | - | - | - | - | - | 0402 (1005 metric) | - | - | - | 1200 - 2000 | - | Vishay / Vitramon | 10 nF | 10000 pF | 0402 | 1005 | Class 2 | IP20 | Built-in device fixed built-in technique | 5000 | - | Vishay | - | - | 0 | 0 | 160 - 200 | - | - | - | 200 | Details | Rocker lever | Frame clamp | 0.000053 oz | - | 25 VDC | No | - | Reel | VJ COMM | - | 10 % | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.51 mm | - | ||
![]() 242516 Eaton | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 10 V | - | - | -55°C ~ 105°C | - | EKB | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | - | Green | General Purpose | 3300 µF | - | - | - | - | - | - | - | 120mOhm @ 120Hz | 0.197 (5.00mm) | - | - | Polar | 1.148 A @ 120 Hz | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | - | ||
![]() 226434 Eaton | In Stock | - | - | - | - | - | - | - | N30 | - | - | - | EPCOS / TDK | - | - | - | - | - | - | - | 400 | - | EPCOS / TDK | - | - | - | - | - | - | B65817J Y 30 RM3 B65817J0000Y030 | - | - | - | - | - | - | - | - | - | - | - | B65817J | - | - 30 %, + 40 % | - | Ungapped | - | - | - | - | - | - | - | Ferrites | - | - | - | - | - | - | - | - | 1.6 uH | - | - | - | - | RM 3 | - | - | - | Ferrite Cores & Accessories | Ferrite Cores | Ferrite Cores & Accessories | - | - | - | - | - | - | ||
![]() D38999/49WD19PN Eaton | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 0.1 % | 25 ppm/°C | - | 46.4 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | - | ||
![]() D38999/40WG41SK Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W216999 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44FG35SN L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FD19PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242509 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900302 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W651702-P Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB08 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FJ24PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WH21PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMC02PA03R-W/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242524 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS90556C32412P Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FE06SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/49WH21SC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |