- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Core Material | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power Rating | Shielding | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Lead Length | Contact Style | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | DC Current | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/46FC35AB Eaton | In Stock | - | - | Gold | - | 16 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WH35PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WG35PN Eaton | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WG11PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WF35SN Eaton | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WE08SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ35AN Eaton | In Stock | - | - | - | Surface Mount | 2 | 3.628739 g | Ferrite | Compliant | - | - | Tape & Reel | 20 % | SMD/SMT | - | - | 85 °C | -40 °C | Wirewound | - | - | - | Unshielded | 13.21 mm | 16 A | Not | - | - | - | - | - | 470 nH | 100 kHz | 2.1 mΩ | 25.1 A | 16 A | 25.1 A | - | 6.8 mm | 6.7818 mm | 19.2786 mm | 13.208 mm | No | - | Lead Free | ||
![]() D38999/46FC35PN L/C Eaton | In Stock | - | - | - | - | 3 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 15.367 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ35PN Eaton | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WD35SN L/C Eaton | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ24PC Eaton | In Stock | - | - | - | - | - | - | - | Compliant | 150 V | 150 V | Cut Tape | 5 % | - | 100 ppm/°C | 120 Ω | - | - | Ceramic | - | - | 125 mW | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() D38999/44WE35PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ35PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ24SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ61PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WH35PD Eaton | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | 27 | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ61AN Eaton | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 30 | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WE26BA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WE06PB Eaton | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WG41SB Eaton | In Stock | - | - | - | - | - | - | - | Compliant | - | 200 V | Tape and Reel | 1 % | - | 50 ppm/°C | 487 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | 3.6 mm | 1.4 mm | - | - | Lead Free |