- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Housing Material | Weight | Contact Materials | Number of Elements | RoHS | Schedule B | Voltage Rating (AC) | Voltage-Output 1 | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Orientation | Current Rating | Military Standard | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Operating Supply Voltage | Failure Rate | Polarity | Contact Style | Voltage | Interface | ELV | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Wire/Cable Type | Number of Levels | Nominal Supply Current | Current | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Power Dissipation | Output Current | Number of Bits | Output Power | Number of Inputs | Current - Output 1 | Thread Size | Resolution | Sampling Rate | Connector System | Number of Positions Per Level | Display Type | Integral Nonlinearity (INL) | Number of A/D Converters | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/42WE06PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FJ04SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FJ61SD Eaton | In Stock | - | - | Production (Last Updated: 3 days ago) | - | - | - | - | 2.40404 kg | - | - | Compliant | - | - | 60 V | - | - | - | - | - | - | - | - | - | - | 0 °C | - | - | - | - | 210 W | - | 210 W | - | - | - | 1 | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | Power Cord | - | - | - | - | - | - | - | 3.5 A | - | 210 W | - | 3.5 A | - | - | - | - | - | Dual | - | - | - | - | 83.0072 mm | 350.012 mm | 105.0036 mm | - | - | - | - | - | ||
![]() D38999/42WD97PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WD05SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WD35PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WJ29SC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WE26PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WC35SA L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WD05PN Eaton | In Stock | - | - | - | Copper, Silver, Tin | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 5 % | - | - | 150 ppm/°C | - | 47 MΩ | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm | - | 8.5 mm | - | - | - | - | - | - | ||
![]() D38999/42WJ04PN Eaton | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | Surface Mount | 10 | - | - | - | 1 | Compliant | 8542390000 | - | - | - | Bulk | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | - | Unipolar | - | - | SPI, Serial | - | - | 3.6 V | 2.7 V | - | - | - | 450 µA | - | - | - | - | 400 mW | - | 16 | - | 2 | - | - | 2 B | 150 ksps | - | - | - | 8 LSB | 1 | - | - | - | - | - | - | - | No SVHC | - | Lead Free | ||
![]() D38999/42WC04PD Eaton | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Cable, Free Hanging | - | Polyamide | - | Bronze | - | Compliant | - | 300 V | - | 300 V | Bulk | - | - | Screw | - | Plug | - | 22 | - | - | - | Black | 1 | - | - | 5 mm | - | Right Angle | 15 A | - | - | 22 | - | Black | - | - | - | - | 300 V | - | Compliant | 22 | - | - | 15 A | - | 1 | - | 15 A | 30 AWG | 30 AWG | - | - | - | - | - | - | - | M3 | - | - | Wire-to-Board | 22 | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() D38999/42FG41SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WC98PN L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | 1 % | 2 | - | 50 ppm/°C | - | 665 Ω | - | - | - | Metal Film | - | - | - | 100 mW | - | 100 mW | - | - | - | - | - | - | - | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 3.81 mm | 1.78 mm | - | - | - | - | Contains Lead | ||
![]() D38999/42WC04SN Eaton | In Stock | - | - | - | - | - | 16 | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | IDT | - | Connector, IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | 914 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() D38999/42WB99SC Eaton | In Stock | - | - | - | Gold | Through Hole | - | Polymer | - | Bronze | - | Compliant | - | - | - | - | Bulk | - | - | Solder | - | - | - | - | - | - | - | - | 5 | - | - | 2 mm | - | Right Angle | - | - | - | 540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WE26SC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WB99PD Eaton | In Stock | - | - | - | Lead, Tin | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | - | 50 ppm/°C | - | 221 kΩ | - | 150 °C | -55 °C | Thin Film | - | - | - | - | - | 200 mW | - | - | MIL-PRF-55342 | - | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | 838.2 µm | 2.667 mm | 1.27 mm | 381 µm | No | - | - | - | ||
![]() D38999/42WG35SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42WB35SN L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |