- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Body Material | Contact Materials | Manufacturer Lifecycle Status | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Fastening Type | Power Rating | Max Power Dissipation | Military Standard | Number of Contacts | Failure Rate | Body Plating | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/42FC35PA L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FF32SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | 1 % | 2 | - | 100 ppm/°C | - | 590 kΩ | - | - | - | Metal Film | - | - | - | 125 mW | 125 mW | - | - | - | - | Military, Moisture Resistant | - | 3.81 mm | 1.68 mm | - | - | Contains Lead | - | ||
![]() D38999/42WB05SC Eaton | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | Non-Compliant | Tape & Reel | 1 % | - | - | 100 ppm/°C | - | 150 Ω | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | 1.68 mm | 4.75 mm | - | No | - | - | - | ||
![]() D38999/42FE26PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | - | 100 ppm/°C | - | 68.1 Ω | - | - | - | Metal Film | - | - | - | 250 mW | 250 mW | - | - | 0.001 % | - | Military, Moisture Resistant, Weldable | - | 6.35 mm | 2.29 mm | - | - | Contains Lead | - | ||
![]() D38999/42FJ19SC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FE35SD L/C Eaton | In Stock | - | - | - | Gold | Flanges, Panel | - | Composite | Copper | - | Compliant | Bulk | - | - | Crimp | - | Circular, Receptacle | - | 19 | 175 °C | -65 °C | - | - | Receptacle | Threaded | - | - | - | 19 | - | Cadmium | Shielded | - | - | - | - | No SVHC | - | Environment Resistant | ||
![]() D38999/42FB35PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FJ24SN Eaton | In Stock | - | - | - | - | - | 4 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FE26SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FC35PN L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FC98SB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FH55PA Eaton | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FB99PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FC98PC Eaton | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/42FD05SB Eaton | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | Non-Compliant | Tape & Reel | 1 % | - | - | 100 ppm/°C | - | 357 kΩ | - | 150 °C | -65 °C | Metal Film | - | - | - | 125 mW | - | MIL-PRF-39017 | - | - | - | - | 1.68 mm | 4.75 mm | 1.68 mm | No | - | Contains Lead | - | ||
![]() D38999/42FD35PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WG16PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WJ35PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 0.1 % | 2 | - | 25 ppm/°C | - | 665 Ω | - | - | - | Metal Film | - | - | - | - | 500 mW | - | - | - | - | Flame Retardant Coating | - | 7.0612 mm | 2.29 mm | - | - | Lead Free | - | ||
![]() D38999/40WJ24PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WF32PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |