- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Housing Material | Body Material | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | PCB Mount Alignment | Approvals | Circuit Applications | Contact Materials | Mated Stacking Heights | RoHS | Tail Length | Packaging | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Pitch | Orientation | Depth | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Plating | Wire/Cable Type | Cable Length | Sealable | Contact Current Rating | Mating Post Length | Number of Columns | Mating Alignment | Stackable | Differential Signaling | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/49FJ29PN Eaton | In Stock | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete | 101 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() D38999/49WJ35SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/49WJ35PA Eaton | In Stock | - | - | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Crimp | D-Sub | - | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 508 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/49WJ35SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/49WJ29SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/49WF11PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/49WJ24PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/49FD18PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/47WH21PN Eaton | In Stock | - | - | - | Gold | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | Compliant | - | - | Crimp | Circular | 2.805 MΩ | - | - | - | - | Receptacle | - | - | - | 19 | - | - | Socket | - | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() D38999/47WE35PN Eaton | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold, Tin | Surface Mount | - | - | Thermoplastic | - | Vertical | Without | Nickel | Without | CSA | Signal | Bronze | 14 mm | Compliant | 2.0574 mm | Tape & Reel | SMD/SMT | Connector, Pin, Plug | - | 64 | 230 °C | -67 °C | 2 | - | 990.6 µm | Vertical | 6.05 mm | 64 | Black | 250 V | Pin | 30 mΩ | 2 MΩ | 1 mm | Compliant | Gold | - | - | No | 1 A | 4.27 mm | 32 | Without | Yes | Yes | 7.3406 mm | 34.22 mm | 6.04 mm | 3.81 µm | 760 nm | 14 mm | No | - | UL94 V-0 | ||
![]() D38999/47WD18SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/47WJ35PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/47FH21PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/47FB35SN Eaton | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/47WC35PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46WG35SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46WH55SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/47WG35SB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46WJ35PB L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46WF11PA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |