- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Contact Shape | Dielectric Material | Housing Material | PCB Mounting Orientation | Approvals | Contact Materials | Manufacturer Lifecycle Status | RoHS | Tail Length | Voltage Rating (DC) | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Max Power Dissipation | Orientation | Depth | Current Rating | Military Standard | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Housing Color | Lead Length | Dielectric | Insulation Resistance | Row Spacing | ELV | Max Supply Voltage | Min Supply Voltage | Output Current | Contact Current Rating | Slew Rate | Number of Voltages Monitored | Output Current per Channel | Mating Post Length | Evaluation Kit | Threshold Voltage | -3db Bandwidth | Stackable | Diameter | Height | Length | Width | Stack Height | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/46FD35SN L/C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FE35PB Eaton | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | 0 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3400 V/µs | - | 20 mA | - | Yes | - | 2 GHz | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() D38999/46FE06PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FE08PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FD35PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/45ND35PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FD35SD Eaton | In Stock | - | - | - | - | Surface Mount | - | - | Tantalum | - | - | - | - | - | Compliant | - | 25 V | - | 20 % | SMD/SMT | - | - | - | - | 125 °C | -55 °C | - | - | - | 330 nF | - | - | - | - | 1.6 mm | - | - | - | 3216 | 1206 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 mm | 3.2 mm | 1.6 mm | - | - | - | - | Lead Free | ||
![]() D38999/44WJ29SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FD97SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ35SA L/C Eaton | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | - | - | Square | - | Thermoplastic | Vertical | CSA | Brass | - | Compliant | 2.54 mm | - | - | - | Through Hole | - | Header, Pin, Plug | - | 46 | 125 °C | -65 °C | - | 2 | - | - | - | 2.54 mm | - | Vertical | - | 3 A | - | - | - | - | 46 | Black | 33.78 mm | - | 5 GΩ | 2.54 mm | Non-Compliant | - | - | - | 3 A | - | - | - | 8.38 mm | - | - | - | Yes | - | - | - | - | 22.86 mm | - | - | UL94 V-0 | - | ||
![]() D38999/44WJ35AA Eaton | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.1 % | - | 25 ppm/°C | - | 143 Ω | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | - | - | - | - | - | ||
![]() D38999/44WH35SB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/46FB99SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WJ29PB Eaton | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WG11SC Eaton | In Stock | - | - | Production (Last Updated: 2 months ago) | - | - | 3 | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 week ago) | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 174 mW | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | 20 mA | - | - | 1 | - | - | - | 2.32 V | - | - | - | 1.1 mm | - | - | - | - | - | - | - | ||
![]() D38999/44WJ24PB Eaton | In Stock | - | - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | Compliant | - | 25 V | Tape & Reel | 0.5 % | - | 25 ppm/°C | - | 1.3 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() D38999/46FC35AB Eaton | In Stock | - | - | - | Gold | - | 16 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WH35PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WG35PN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/44WG11PC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |