- Width
- Height
- Series
- Material
- Package
- Mfr
- Product Status
- Operating Temperature
- RoHS
- Mounting Type
- Surface protection
- Type
Attribute column
Manufacturer
Eaton Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Number of Keys | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Output Type | Failure Rate | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Illumination | Spread Spectrum Bandwidth | Control Features | Cable Opening | Switch Type | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Contact Rating @ Voltage | Legend | Absolute Pull Range (APR) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Legend Color | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/40WC98SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WD97SD Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 147.456 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() D38999/40WE35PA Eaton | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RN73R2B | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 360 Ohms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() D38999/40WD05SD Eaton | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | Gold | Copper Alloy | Glenair | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | F | - | - | - | - | - | Passivated | 42-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
![]() D38999/40WG11SC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WC04PA Eaton | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | SG73P2 | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 620 Ohms | - | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() D38999/40WD18SN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FD05PD Eaton | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RS73G2BRT | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 59 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() D38999/40FG11SN Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | - | -40°C ~ 125°C | SiT8918B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 50 MHz | ±50ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 4.7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() D38999/40WD05SA Eaton | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | -55°C ~ 175°C | MGM | 0.197 Dia x 0.610 L (5.00mm x 15.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 330 kOhms | - | Metal Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() D38999/40WD35SB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WB35BN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FC98PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WB35SN L/C Eaton | In Stock | - | - | Free Hanging (In-Line) | - | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | Gold | Bronze | LEMO | - | Bulk | Metal | Active | - | -55°C ~ 200°C | 0K | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | Push-Pull | - | - | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | UL94 V-0 | - | ||
![]() D38999/40WB99SA Eaton | In Stock | - | - | Through Hole | TO-220-7 Formed Leads | - | - | TO-220F-7 | - | - | - | - | - | Sanken | - | Tube | - | Active | - | -20°C ~ 115°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 32V | - | - | Soft Start | - | - | Flyback | 21kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | - | - | - | - | Isolated | - | 16.2 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FJ24SC Eaton | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | EAO | 6 | Box | - | Active | - | -40°C ~ 85°C | 09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Cable with Connector | - | - | - | - | Matrix | - | Rectangular - 107.10mm x 68.80mm | - | - | - | - | Illuminated - White | - | - | - | Snap Dome | - | - | - | - | 0.03A @ 32VDC | - | - | - | - | - | - | - | 3 x 2 | Fixed | 250,000 Cycles | Black | - | White | - | - | - | - | ||
![]() D38999/40WB05SB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40FJ35SA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/40WB35SA L/C Eaton | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | RN73R2A | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 210 Ohms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() D38999/40WD97PD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Bulk | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |