- Degree of protection (IP)
- Material
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Adjustment range undelayed short-circuit release
- Device construction
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Overload release current setting
- RoHS
- With integrated under voltage release
Attribute column
Manufacturer
Eaton Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Core Material | Adjustment range undelayed short-circuit release | Brand | Built-in depth | Capacitance - nF | Capacitance - uF | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Product Status | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Voltage type | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Capacitance | Subcategory | Power Rating | Orientation | Depth | Current Rating | Frequency | Termination Style | Number of Contacts | Termination Type | Number of Resistors | Circuit Type | Power Per Element | Product Type | Operating Temperature Range | Frequency Range | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122162 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122112 Eaton | In Stock | - | - | - | - | - | - | - | - | Non-magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172206 Eaton | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Profile rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 | - | - | 35 | - | ||
![]() 279036 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 70.5 | - | - | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 279057 Eaton | In Stock | - | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | 0804 | - | - | - | - | 70.5 | - | - | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | CTS Resistor Products | - | - | - | - | - | - | 3 | Tape & Reel (TR) | 2 | Active | - | - | - | - | - | - | AC | - | - | -55°C ~ 125°C | - | S4x | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | - | ±200ppm/°C | - | - | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | - | - | 50 - 60 | - | - | - | 4 | Isolated | 31mW | - | - | - | - | 1.2k | - | - | - | 0.018 (0.45mm) | - | - | - | ||
![]() 603838 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112118 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112628 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1200 - 2000 | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | 160 - 200 | - | - | - | - | 200 | - | Rocker lever | Screw connection | - | - | - | - | No | - | - | - | - | - | - | - | - | 301 Ω | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112962 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 0.5 % | - | 25 ppm/°C | - | 25.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() 112757 Eaton | In Stock | - | - | Wall | - | - | - | - | - | - | 320 - 400 | - | - | - | - | - | - | IP20 | Built-in device plug-in technique | - | - | - | - | - | - | - | 0 | 0 | 32 - 40 | - | - | - | - | 40 | Non-Compliant | Rocker lever | Frame clamp | - | - | - | - | No | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Female | - | - | - | Straight | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 122138 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112970 Eaton | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112969 Eaton | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112966 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122240 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112144 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112625 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112960 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | API Technologies - Spectrum Control | - | 2 nF | 0.002 uF | - | - | - | - | 1000 | API Technologies | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.067680 oz | 100 VDC | - | - | - | - | Bulk | - | - | - | - | - | Low Pass Filter Square and Round Surface Mount | - | - | - | - | - | - | 2000 pF | Filters | - | - | - | 5 A | - | SMD/SMT | - | - | - | - | - | Feed Through Capacitors | - 55 C to + 125 C | - | - | - | - | Feed Through Capacitors | 2.1 mm | - | 8 mm | 2.1 mm | - | ||
![]() 112955 Eaton | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112956 Eaton | In Stock | - | - | - | Surface Mount | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | DECA-SWITCHLAB INC. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |