- Degree of protection (IP)
- Material
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Adjustment range undelayed short-circuit release
- Device construction
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Overload release current setting
- RoHS
- With integrated under voltage release
Attribute column
Manufacturer
Eaton Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Adjustment range undelayed short-circuit release | Body Orientation | Brand | Built-in depth | Cable entry | Case Code - in | Case Code - mm | Colour front ring | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Contact Materials | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Insert Arrangement | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material front ring | Material properties | Max. temperature | Mfr | Min. temperature | Model | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Product Depth (mm) | Product Status | Rad Hardened | Rated permanent current Iu | RoHS | Termination Method | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With front ring | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Subcategory | Power Rating | Technology | Depth | Frequency | Contact Gender | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Resistors | Circuit Type | Power Per Element | Product Type | Legend | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Category | Strain Relief | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122163 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | 1 % | - | 50 ppm/°C | - | 1.05 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 279057 Eaton | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | 0804 | - | - | - | - | - | - | - | 70.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Resistor Products | - | - | - | - | - | - | - | - | - | - | 3 | Tape & Reel (TR) | 2 | - | Active | - | - | - | - | - | - | - | AC | - | - | - | -55°C ~ 125°C | - | S4x | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | - | ±200ppm/°C | - | - | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | 50 - 60 | - | - | - | - | 4 | Isolated | 31mW | - | - | - | 1.2k | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | ||
![]() 122124 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172206 Eaton | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Profile rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 | - | - | 35 | - | ||
![]() 3580 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | 20-41 | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | Cable Mount | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | Crimp | - | - | - | - | - | - | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | - | - | - | - | - | ||
![]() 112740 Eaton | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 480 - 800 | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | IP20 | - | - | Built-in device plug-in technique | (L x W x H) 61 x 116.50 x 21 mm | Black | - | Yes | - | - | 440-00002 | - | - | halogen-free | +140°C | - | -40°C | - | - | - | 0 | 0 | - | - | - | 63 - 80 | - | - | - | - | - | - | 80 | - | - | Rocker lever | - | Frame clamp | - | - | - | No | - | - | - | - | - | - | - | VarioPlate-16_Frame-PL-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | halogen-free | - | - | - | - | 21mm | - | 61mm | 116.50mm | - | ||
![]() 132451 Eaton | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Titanium | - | - | Round | - | - | IP67/IP69K | - | 4X, 13 | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | Yes | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 112800 Eaton | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 380 - 630 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 50 - 63 | - | - | - | - | - | - | 63 | - | - | Rocker lever | - | Frame clamp | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 112142 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122114 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1012-302 Eaton | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34(mm) | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type F | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162108 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 | Compliant | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | 5 % | - | - | - | 30 kΩ | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 172187 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 298.5 | - | - | 565 | - | ||
![]() BJ3150 Eaton | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE - General Electric | - | P9ACPBS274 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Decrease | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112954 Eaton | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112624 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112958 Eaton | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | Royalohm | - | - | 4320 | 11050 | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | Royalohm | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | SP | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | ||
![]() 192100 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 2 - 18 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 64 - 160 | - | - | - | - | - | - | 160 | - | - | Rocker lever | - | Other | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112952 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112627 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 960 - 1600 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 125 - 160 | - | - | - | - | - | - | 160 | Non-Compliant | - | Rocker lever | - | Screw connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |