- Degree of protection (IP)
- Rated operation power at AC-3, 400 V
- Type of electrical connection of main circuit
- Width
- Attachment Method
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Diameter
- Frequency
- Height Off Base (Height of Fin)
- Length
Attribute column
Manufacturer
Eaton Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Accessory | Adjustment range undelayed short-circuit release | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Manufacturer | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Overvoltage category | Phase failure sensitive | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Spare part | Switch off technique | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Part Status | Type | Depth | Frequency | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242185 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | Miscellaneous | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | ||
![]() 112436 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 0 | 1 | 0 | 3 | - | - | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 45 | 38 | 15 | - | 18.5 | 7 | 14.9 | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242204 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | pushPIN™ | Active | Top Mount | - | 50 - 60 | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172276 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Filter | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | -- | -- | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 112445 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112769 Eaton | In Stock | - | - | - | - | - | - | - | 8 - 14 | - | - | - | IP20 | Built-in device plug-in technique | - | - | - | - | - | - | 0 - 0 | - | No | - | - | - | - | 690 - 690 | - | - | - | 15 | 22 | - | - | 50 | 35 | - | Magnetic | - | Rocker lever | Other | - | - | No | No | No | - | - | - | 90 | - | - | - | - | - | - | - | 201 | - | 95 | ||
![]() 112444 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 0 | 1 | 0 | 3 | - | - | - | - | 0 - 0 | 0 - 0 | 110 - 130 | - | 45 | 38 | 15 | - | 18.5 | 7 | 14.9 | - | - | - | - | - | - | Screw connection | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |