- Series
- Color
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Package / Case
- Product Status
- Size / Dimension
- Type
- CCT(K)
- CRI (Color Rendering Index)
Attribute column
Manufacturer
Eaton Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material - Insulation | Thermal Resistance of Package | CCT(K) | Current-IEC | Current-UL | Mfr | Package | Product Status | RoHS | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Size / Dimension | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Levels | Operating Mode | Voltage - Forward (Vf) (Typ) | Number of Bits | Viewing Angle | Frequency Tolerance | Propagation Delay | Current - Test | Wire Gauge or Range - AWG | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Fuse Type | Current - Max | Wire Gauge or Range - mm² | Stripping Length | Flux @ 25°C, Current - Test | High Level Output Current | Flux @ 85°C, Current - Test | Low Level Output Current | Number of Input Lines | Number of Output Lines | Disconnect Type | Features | Height Seated (Max) | Terminal Width | Material Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N455-000 Eaton | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | 125°C/W | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | Obsolete | - | - | - | - | DURIS® E 3 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05V | - | 110° | - | - | 20mA | - | - | 80 | - | 30mA | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() T1089 Eaton | In Stock | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 6.3A | 10A | - | - | - | - | 500V | 300V | - | ATF | - | Active | Disconnect, Feed Through | 2 | - | - | Blue | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8-22 AWG | - | - | 5mm x 20mm, 5mm x 25mm | - | 1.5-6mm² | 10mm | - | - | - | - | - | - | Fuse, Lever | -- | - | 8.0mm | -- | - | ||
![]() EHSC2 Eaton | In Stock | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Non-Inverting | 3.6 V | 2.3 V | - | - | - | - | 16 | - | - | 2.7 ns | - | - | - | - | - | - | - | - | - | -12 mA | - | 12 mA | 16 | 16 | - | - | - | - | - | Lead Free | ||
![]() N455-000-S Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | - | - | -10°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | - | 48 MHz | ±50ppm | - | 60 Ohms | - | - | - | 8pF | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - |