- Casing/button colour
- Color
- Connections
- Connector Orientation
- Connector Type
- Contact Finish Mating
- Contact Materials
- Content
- Dim
- Fastening Type
- Features
- Function
Attribute column
Manufacturer
Eaton Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Casing/button colour | Connections | Connector Orientation | Contact Finish Mating | Contact Materials | Content | Dim | LEDs | Max. temperature | Mfr | Min. temperature | Operation type | Package | Primary Material | Print motif | Product Status | Switching angle | Switching current (max.) | Operating Temperature | Series | Termination | Connector Type | Type | Color | Fastening Type | Orientation | Shielding | Shell Finish | Shell Size - Insert | Function | Power | Features | Port Configuration | IP Rating | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19872 Eaton | In Stock | - | - | - | - | - | Grey,Black | Screws | - | - | - | 1pc(s) | (L x W) 48 mm x 48 mm | - | +50°C | - | -25°C | Toggle | - | - | Manual/0/Auto | - | 2 x 60 ° | 20A | - | - | - | - | T0-1-15431/E | - | - | - | - | - | - | latch | 6.5kW | - | - | - | 48mm | 48mm | ||
![]() N031-050 Eaton | In Stock | - | - | Panel Mount, Through Hole | Flange | Aluminum | - | - | Vertical | Gold | Copper Alloy | - | - | Without LED | - | Glenair | - | - | Retail Package | Metal | - | Active | - | - | -65°C ~ 175°C | 806 | Solder | Plug, Male Pins | - | Olive Drab | Threaded | D | Unshielded | Olive Drab Cadmium | 16-2 | - | - | Ground | 1 x 1 (Port) | - | - | - |