- Series
- Depth
- Height
- Width
- Degree of protection (IP)
- Material
- Model
- Operating Temperature
- Part Status
- Features
- Mfr
- Mounting Type
Attribute column
Manufacturer
Eaton Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Terminal Screw Material | Automotive | Body Orientation | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN (US) | EU RoHS | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Power Dissipation (Max) | PPAP | Product Depth (mm) | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Terminal Pitch (mm) | Termination Method | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Color | Number of Rows | Subcategory | Current Rating (Amps) | Pitch | Technology | Number of Contacts | Housing Color | Wire Gauge | Number of Circuits | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Terminal Screw Finish | Number of Wire Entries | FET Feature | Product | Features | Product Length (mm) | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 262242 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236112 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231651 Eaton | In Stock | - | - | Through Hole | TO-220-3 | TO-220 | - | - | - | - | 18A (Ta), 140A (Tc) | 10V | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | - | 2.1W (Ta), 500W (Tc) | - | - | - | 24 - 24 | 0 - 0 | 0 - 0 | 22 | 9 | 6.6 | 4 | 3 | 3.7 | - | - | Spring clamp connection | AC | - | -55°C ~ 175°C (TJ) | Tube | -- | Active | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | N-Channel | 3.5 mOhm @ 20A, 10V | 4.1V @ 250µA | - | - | - | - | 9550pF @ 50V | 126nC @ 10V | 100V | ±20V | - | - | - | -- | - | - | - | - | - | ||
![]() A304102R42ABCC Eaton | In Stock | - | - | Chassis, Panel, Right Angle | - | - | Thermoplastic | Steel | No | Straight | - | - | EAR99 | Compliant | 30 | 105 | 600V | Eaton - Electronics Division | -40 | - | Through Hole | - | - | - | - | Bulk | - | No | 16.5 | Active | - | - | - | - | - | - | - | - | - | 11.1 | Wire Wrap | - | - | 600V | -40°C ~ 105°C | - | A3000 | Active | Barrier Strip | Black | 1 | Terminal Blocks | 30A | 0.437 (11.10mm) | - | 2 | Black | 12-22 AWG | 2 | - | - | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | - | - | - | Barrier Terminal Blocks | Zinc | 2 | - | Barrier Terminal Blocks | Flange, Mounting Brackets | 43.94 | 19.3 | UL94 V-0 |