- Degree of protection (IP)
- Voltage type
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Frequency
- Pollution degree
- Series
- Type
- Dim
- (Ø)
- Features
Attribute column
Manufacturer
Eaton Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | (Ø) | Base Product Number | Built-in depth | Casing/button colour | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Model | Operation type | Overvoltage category | Package | Pollution degree | Print motif | Product Status | Signal type | Switching angle | Switching current (max.) | Voltage type | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Depth | Frequency | Function | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171262 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171402 Eaton | In Stock | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | IP66 | 4X | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | Flash | - | - | AC/DC | - | SL7 | - | - | - | - | - | SL7-FL24-B | - | - | - | - | - | - | Flash light | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | ||
![]() 171248 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171422 Eaton | In Stock | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | - | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | SL7 | - | - | - | - | - | SL7-FL24-R-HP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | ||
![]() 171432 Eaton | In Stock | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | - | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | Non-stop light signal | - | - | - | - | SL7 | - | - | - | - | - | SL7-L24-A-HP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | ||
![]() 171472 Eaton | In Stock | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | IP66 | 4 | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | Non-stop light signal | - | - | AC | - | SL7 | - | - | - | - | - | SL7-L120-A | - | - | - | - | - | - | Continuous light | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | ||
![]() 171265 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173644 Eaton | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | Partial door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 355 | - | - | 175 | - | ||
![]() 171172 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 70.5 | - | 1.5 - 16 | 1.5 - 50 | - | - | IP20 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171178 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 70.5 | - | 1.5 - 16 | 1.5 - 50 | - | - | IP20 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | AC | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | 50 Hz | - | - | Push Pin | 0.394 (10.00mm) | 10.48°C/W @ 100 LFM | - | -- | -- | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 32013 Eaton | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | SG73P2 | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 155°C | SG73P | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | 2 | ±100ppm/°C | - | 390 Ohms | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() 171166 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 70.5 | - | 1.5 - 16 | 1.5 - 50 | - | - | IP20 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171174 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 70.5 | - | 1.5 - 16 | 1.5 - 50 | - | - | IP20 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171176 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 70.5 | - | 1.5 - 16 | 1.5 - 50 | - | - | IP20 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171002 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171167 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 70.5 | - | 1.5 - 16 | 1.5 - 50 | - | - | IP20 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12742 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Grey,Black | - | - | Screws | 1pc(s) | - | - | (L x W) 48 mm x 48 mm | +50°C | - | -25°C | - | Toggle | - | - | - | 1/0/2 | - | - | 1 x 60 ° | 20A | - | - | - | - | - | - | - | - | T0-1-8210/E | - | - | - | - | - | - | latch | - | - | - | - | 6.5kW | - | - | - | - | - | - | 48mm | 48mm | - | ||
![]() 17-1006 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1015-4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |