- Degree of protection (IP)
- Voltage type
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Frequency
- Pollution degree
- Series
- Type
- Dim
- (Ø)
- Features
Attribute column
Manufacturer
Eaton Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Shape | Package Cooled | Material Finish | (Ø) | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Mfr | Model | Mounting Styles | Operating Temp Range | Overvoltage category | Package | Pollution degree | Product Depth (mm) | Product Status | Rated operating voltage Ue | Signal type | Suitable for | Usage Level | Voltage type | Voltage type for actuating | Packaging | Series | Part Status | Type | Depth | Frequency | Pin Count | Function | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Screening Level | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171412 Eaton | In Stock | - | - | - | - | - | - | - | 70mm | - | - | - | IP66 | 4X | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | Flash | - | - | AC | - | - | SL7 | - | SL7-FL120-Y | - | - | - | Flash light | - | - | - | - | - | - | LED | - | - | - | - | - | - | ||
![]() 171302 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SL4 series signal device | - | - | - | - | - | - | SL4-PIB-EMH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10475 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171165 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 50 | IP20 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171452 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SL7 series signal device | - | - | - | - | - | - | SL7-CB-T-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36053 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASB2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDNA2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171425 Eaton | In Stock | - | - | - | - | - | - | - | 70mm | - | - | - | IP66 | 4X, 13 | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | 24 - 24 | Non-stop light signal | - | - | - | AC/DC | - | SL7 | - | SL7-100-L-RYG-24LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-776 Eaton | In Stock | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | - | - | - | 5(mm) | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | Commercial | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | ||
![]() 173654 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | Fastening profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | 60 | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | -- | -- | - | - | -- | 1430 | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 171164 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 50 | IP20 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171173 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 50 | IP20 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171185 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 50 | IP20 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171179 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 50 | IP20 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171187 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 50 | IP20 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171001 Eaton | In Stock | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171171 Eaton | In Stock | - | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 50 | IP20 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |